-
Supplier: DigiKey
Description: "Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 12 b 6-SIP Module"
- Working Pressure Range: 1 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -13 to 194 F
- Measurement Type: Differential
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range
- Working Pressure Range: 5,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 300 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 100 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER 1K PSIS
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 500 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX606 Series
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, BAROMETRIC, 20PSI; Operating Pressure Max:20psi; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:12VDC; Port Style:1/8" Tube; Supply Current:-; Product Range:PX2760 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, VACUUM, 2000PSI; Operating Pressure Max:2000psi; Sensor Output:T Thermocouple; Pressure Measurement Type:Vacuum; Voltage Rating:-; Port Style:1-1/16-12; Supply Current:-; Product Range:PFTFS-8 Series RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Application Output/Span : .5 - 4.5 V Pressure (PSI) : 3000 Pressure
- Working Pressure Range: 3,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Sealed
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size
-
Supplier: HydraCheck Inc.
Description: The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester. Specifications: Pressure Range: 0 up to 8700 PSI (0 up to 60 bar)
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: HydraCheck Inc.
Description: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cables or test point adaptor. NOTE: To measure differential pressure, two transducers of the same pressure range
- Working Pressure Range: 0 to 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: Viatran
Description: protection to 1,000 PSI. The 274 pressure transmitter provides a 0-4 Vdc output signal measuring pressures from 5 inches water column to 100 PSID. The unit's small size and light weight make it ideal where there is limited panel space. External zero and span adjustments
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: 0 to 200 F
- Pressure Measurement: Absolute, Differential, Gauge
- Signal Output: Analog Voltage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234843-SX15AP1 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 110 mV (5V) Accuracy: ±0.5% Pressure Type: Absolute Operating
- Operating Temperature: -40 to 85 C
- Pressure Range: 15 psi
- Pressure Type: Absolute
- Features: Other, Pressure Sensor
-
Supplier: Gefran
Description: Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: ODG (Origin Data Global)
Description: SENS PRESSURE 1.45 PSI MAX 5MPAK
-
Supplier: tecsis LP
Description: XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: tecsis LP
Description: This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges from 0-150 to 0-20,000 psi. The unique design
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Pressure Sensors, Transducers Features: Temperature Compensated Applications: Board Mount Output Type: Digital Accuracy: ±0.022PSI (±0.15kPa) Pressure Type: Absolute Operating
- Working Pressure Range: 0.15 to 15.95 psi
- Measurement Type: Absolute
- Features: Other
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: PRESSURE TRANSDUCER PSIS
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
-
Force and Load Sensors - PRESSURE TRANSDUCER, 0- 150PSI 1/4NPT, .5-4.5V, VENTED -- 63CP0320150GFNA0CSupplier: Heilind Electronics, Inc.
Description: PRESSURE TRANSDUCER, 0- 150PSI 1/4NPT, .5-4.5V, VENTED
- Device: Sensor Element / Chip
-
Supplier: PMC Engineering LLC
Description: The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine
- Working Pressure Range: 0 to 45,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -100 to 500 F
- Signal Output: Analog Voltage
-
Supplier: HydraCheck Inc.
Description: Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: PMC Engineering LLC
Description: operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support. TM Series Full scale ranges from 1 to 15,000
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-300 PSIG (0-2068.4 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element •
- Measurement Type: Absolute
- Device Category: Sensor
-
Sensor Chips - Sensors, Transducers - Pressure Sensors, Transducers - Industrial -- PX2AF1XX150PAAAX
Description: PRESSURE TRANSDUCER PSIA 150PSI
- Input (Supply) Voltage: 4.75 to 5.25 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: PMC Engineering LLC
Description: The TD series is a precision pressure transducer offering high performance for OEM users in a wide range of industrial applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Extremely good hysteresis and repeatability provide
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: DJ Instruments
Description: Sanitary Pressure Transducer Pressure Sensor Type: Sanitary Flow-Thru With Triclamp Flange Connection Material In Contact With Measurand: See Ordering Info Tube Id 02 Available Only In Titanium Material: (Cover & Housing) 300 Series Stainless Steel Max Pressure (No
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Setra Systems
Description: Setra's Model 264 versatile low differential pressure transducer is widely used in the accurate measurement of pressures and flows for proper building pressurization and air flow control. Optional accuracies of ±0.4% FS and ±0.25% FS are available as well as the standard
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
measurement, these units provide accurate information over their full linear range starting at 1.0 mm (0.040 inches). The design is robust and reliable and thanks to the LVDT principle where there is no electrical contact across the transducer positioning element the units enjoy a long and trouble (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
“Best Fit Straight Line”. In practice, the relationship between the pressure measurement and the output of most transducers is not perfectly linear. In the case of Best Fit Straight Line, the reference straight line is positioned in relation to the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
spring-return versions. Why RDP? For nearly 60 years, RDP has designed and manufactured LVDT displacement transducers, amplifiers, load cells, and pressure sensors. We were early pioneers of LVDT technology and the first to integrate the signal-conditioning amplifier into (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
. It allows the user to read maximum, minimum, or average pressures from an ordinary gauge without the need for transducers. Lee Hydamps are available in Brass or CRES bodies with maximum pressures of 6,000 psi and 8,000 psi respectively. Lee (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
Design and construction of an experiment for two-phase flow in fractured porous media
Pressure drop for the fracture of 100 pm aperture is close to 0.5 psi which is the optimum value for a 1 psi pressure transducer .
-
Colloid and ionic tracer migration within SRS sediments: Final summary
A 0- 1 PSI pressure transducer (Omega Inc.) was attached to the column inlet and the output voltage was calibrated using a water column that was open to the atmosphere at the inlet of the column.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/12212/1/Cerantola_David_J_201405_PhD.pdf
For the 1 psi pressure transducers , the manufacturer [144] recommended a typical uncertainty of B1 = .
-
Supporting technology for enhanced oil recovery for thermal processes
To measure more accurately pressure drop data, an additional 1 psi differential pressure transducer was added to the system between Taps 3 and 7.
-
Capillary pressure overshoot as a function of imbibition flux and initial water content
The other side was connected to a 1 - psi pressure transducer (SenSym) through 3.2-mm diameter nylon tubing.
-
Effects of imatinib mesylate (Glivec®) as a c‐kit tyrosine kinase inhibitor in the guinea‐pig urinary bladder
A gauge style 0^ 1 PSI compensated pressure transducer (R.S. Compo- nents, Northants, UK) measured the pressure isovolumetri- cally.
-
A single-camera coupled PTV–LIF technique
The water depth was monitored with a 7 kPa ( 1 psi ) differential pressure transducer (PX26±001DV, OMEGA Engineering, Inc.) and also logged in LabVIEW.
-
Wind Tunnel Testing Of Underwater Vehicles
… than 0 2% of full scale loading Pressure measurements to enable load distnbubons to be determined for stressing purposes, and for velocity measurements, are accomplished using proprietary pressure scanning switches with a single 1psi differential pressure transducer fitted in each switch …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5763/1/Investigation_of_the_flow_characteristics-2007.pdf
Pressure signatures were recorded simultaneously at the entrance of the tube and at the exit of the Scanivalve using a 1 psi differential pressure transducer .
-
BURNING-RATE CHARACTERISTICS OF BORON/[BAMO/NMMO] FUEL-RICH SOLID PROPELLANT UNDER BROAD RANGES OF PRESSURE AND TEMPERATURE
PRESSURE 1 0.000 Psi TRANSDUCER azr PRESSURE :sujzjoN GâUGE IIICHROME -. ao,ooo psi WIRE jkjrssuRji P A (1 JCU GE TC4 OR . . . . . . .
Indicates content that may require registration and/or purchase.