-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation for greater portability. Sturdy, welded channel iron frame for durability. Lever
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic control. Standard Equipment: Frame Two combination table plate/V-blocks Motor 1 hp, 110 volt Pressure gauge Safety relief valve Lifting chain (on 25 ton model) Specifications:
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3968Supplier: Carver, Inc.
Description: (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
-
Supplier: Mile-X Equipment, Inc.
Description: in the USA. Optional Equipment Accessory Kit 50 Ton Pair of Arbor Plates Specifications Model Number 78055A 78057A 78058A 78110B Capacity 50 tons 50 tons 50 tons 100 tons Ram Travel 6-1/4" 6-1/4" 6-1/4" 10-1/4" Throat Height (Min.)
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1833 H-Frame Shop Press PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This Item ships by truck and extra shipping charges
-
Supplier: Carver, Inc.
Description: (Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Accuris
Description: PRESS, RAILWAY WHEEL, HYDRAULIC, 600 TON CAPACITY
-
Supplier: Carver, Inc.
Description: (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons.
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top Hydraulics
-
Supplier: Accuris
Description: PRESS, HYDRAULIC, PORTABLE, WITH DIES FOR SWAGING, 500-TON, GASOLINE-ENGINE-DRIVEN
-
Supplier: Accuris
Description: PRESS, HYDRAULIC, PORTABLE, 500 TON, GASOLINE-ENGINE-DRIVEN, WITH DIES FOR SWAGING
-
Supplier: Wabash MPI
Description: de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Carver, Inc.
Description: Dies available in sample sizes of 6, 12, 13, 25, 31 and 40mm. (sold separately) Specifications of the Bench Top Auto Pellet Press Model 3887NE.L & 4387NE.L: Your choice of Clamping force in 25 & 40 tons (minimum 1,000) Daylight Opening 1.5" – 7.25" Stroke 1” Rugged
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton 3.Features: •Steel-welded and closed-type
- Capacity / Operating Force: 200 tons
- Stroke: 7.87402 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 30 to 55 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press
- Capacity / Operating Force: 110 tons
- Stroke: 7.086618 inch
- Rate: 35 to 65 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press
- Capacity / Operating Force: 250 tons
- Stroke: 11.023628 inch
- Rate: 20 to 35 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Wabash MPI
Description: Energy-Efficient Hydraulic System - Integral hydraulic system features energy-efficient load-sensing pump and TEFC energy-efficient electric motor sized for the press. Components are easily accessible for quick maintenance. User-friendly Controls — Programmable controller with
-
Supplier: Manufacturers Supplies Co.
Description: common die cutting machines. The ATOM S600 Series is available in a wide range of cutting powers, from 77-110-165 tons with cutting surfaces from 1.600mm x 800mm up to 2, 00mm x 1,350mm. Two different cutting methods are standard: pressure mode and stroke end mode so a wide
- Capacity / Operating Force: 77 to 165 tons
- Stroke: 7.87402 inch
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets and
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: CTM Corporation
Description: Stamping 1 Rockford OBI Punch Press, 30 Ton 1 V&O Press Co. OBI Punch Press, 10 Ton 1 Di-Acro OBI Punch Press, 8 Ton 1 HR Wilson Hydraulic Press, 10 Ton 1 Greenerd Hydraulic Arbor
- Secondary Operations: CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Painting / Powder Coating, Welding
- Features: North America, Northeast US Only, United States Only
- Services: Prototype / Short Run
-
Supplier: Manufacturers Supplies Co.
Description: Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. The Chiesa hydraulic computerized traveling head press produces 33 tons if
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: CTM Corporation
Description: Brake 6™ 1 Adira Hydraulic Press Brake 4™ 1 Teledyne Pines Model 660 Single End Finishing 1 Teledyne Pines Standard Model 1, Series 110-35 Rotary Hydraulic Bending Machine 1 Di-Acro Power Shear, 36 1 Di-Acro Power Press Brake,
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: Interplex Etch Logic, LLC
Description: tons to 500 tons clamping capacity with shot sizes from 1oz to 32oz , Interplex is capable of supporting a wide range of injection molding needs. In order to provide the most cost effective injection molding solutions, Interplex employs automation wherever possible, using both standard
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Reel to Reel Molding, Tool / Mold Making, Two-shot Injection
- Industry: Automotive, Electrical / Electronics, General Industrial, Medical, Military / Law Enforcement
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, South Asia Only, United States Only
- Molding Type: Rotational Molding, Thermoplastic Injection Molding
-
Supplier: Aries Engineering Co., Inc.
Description: The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
Find Suppliers by Category Top
Featured Products Top
-
Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes accuracy and safety a snap. The (read more)
Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
8000 Parts in Stock 150 Tons of Steel and Stainless Quick Turnaround Times Quality - most bought from Mill (MMR) We offer quality parts MRR Steel Gauges Single Pont Threading above 1" - real NPTF (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic
More Information Top
-
Arbor Presses - Finishing Tools - Grainger Industrial Supply
• Pneumatic Hydraulic Press, 1 Ton Pneumatic Hydraulic Press ,1 Ton .
-
LARGE RADIOISOTOPE HEAT SOURCE CAPSULE PROGRAM. Topical Report No. 6. Capsule Fabrication and Assembly Processes.
Forming Action of 1 50 Ton Hydraulic Press .
-
Stamping of heat exchanger plates from titanium sheet
The plates were stamped cold on a 200- ton hydraulic press from 1 mm thick titanium sheet VT1-0, using an experimental press tool developed at the NIIkhimmash.
-
Microstructured extremely thin absorber solar cells - DTU Orbit
Nanocrystalline or compact TiO2 films on Indium doped tin oxide (ITO) glass substrates were embossed by pressing a silicon stamp containing a mu m size raised grid structure into the TiO2 by use of a hydraulic press ( 1 ton /50 cm(2)).
-
Microstructured extremely thin absorber solar cells - DTU Orbit
Nanocrystalline or compact TiO2 films on Indium doped tin oxide (ITO) glass substrates were embossed by pressing a silicon stamp containing a mu m size raised grid structure into the TiO2 by use of a hydraulic press ( 1 ton /50 cm(2)).
-
Terahertz spectroscopy of explosives and simulants: RDX, PETN, sugar, and L-tartaric acid
The pellets were pressed with a Specac hydraulic press at 1 ton for one minute, allowed to relax for one minute, and then pressed again at 1 ton.
-
Savannah River Plant engineering and design history. Volume 4: 300/700 Areas & general services and facilities
1 80- ton Hydraulic press .
-
In with car collaboration 50 years (technical window)
…of 鍛, there was 1 ten thousand pound machine but becomes the facultative shortage and しかけ the design of anville for 1 ten thousand 5 thousand pounds as well as the hydraulic press of 1 ten thousand tons made the design and…
-
Experience in the adoption of powder metallurgy techniques for the production of constructional components of business machines
are produced in presses of two types: i) 100- ton 1 )474 hydraulic presses made by the Ryazansk Heavy Forging and 1)ressing Equip- .
-
Journal of the Brazilian Chemical Society - Determination of Cd in blood by microwave-induced combustion coupled to flame furnace atomic absorption spectrometry
An ultra-micro balance (Sartorius, Model M2P, Goettingen, Germany) with a resolution of 1 µg and an electronic weighing range up to 2 g was used for sample weighing and a hydraulic press set at 1 ton (Specac, Model Hydraulic Press 15…
Indicates content that may require registration and/or purchase.