-
Supplier: ValueTronics International, Inc.
Description: The 1W1000 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 100 kHz
- Frequency Range: 1,000 MHz
-
Supplier: DigiKey
Description: 4 Watt Psat, 1 MHz to 1 GHz, Hig
- Frequency Range: 1 to 1,000 MHz
- Minimum Gain: 36 dB
- Maximum Gain: 36 dB
- Output Power( P1dB): 33 dBm
-
Supplier: Texas Instruments
Description: 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
- Features: Audio Amplifiers
- RoHS Compliant: RoHS Compliant
-
-
Supplier: AR Modular RF
Description: The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to
- Frequency Range: 0.5 to 5.5 MHz
- Minimum Gain: 60 dB
- Output Power( P1dB): 60 dBm
- Gain Flatness: 1 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: 1 Watt P1dB, 3.1 GHz to 3.5 GHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Features: Other
-
Supplier: AR Modular RF
Description: The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load.
- Frequency Range: 1 to 400 MHz
- Minimum Gain: 45 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 2 dB
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31122 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 13.7 dB
- Maximum Gain: 17.3 dB
- Output Power( P1dB): 31.60000000000001 dBm
-
Supplier: Qorvo
Description: Qorvo's QPA0106 is a wideband power amplifier fabricated using Qorvo's QGaN25 0.25 um GaN on SiC production process. Covering 1 - 6 GHz, the QPA0106 provides 42.7 dBm of saturated output power. The QPA0106 is 100% DC and RF tested to ensure compliance to electrical
- Frequency Range: 1,000 to 6,000 MHz
- Minimum Gain: 33.7 dB
- Maximum Gain: 33.7 dB
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 1,700 to 2,700 MHz
- Minimum Gain: 13.7 dB
- Maximum Gain: 16.8 dB
- Output Power( P1dB): 31.499999999999986 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 1.93-1.995GHz 2.85V .5Watt Gain 30dB Product overview: QPA9419 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Supply Voltage (VS): 4.5 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for
- Frequency Range: 3,300 to 3,900 MHz
- Minimum Gain: 11.7 dB
- Maximum Gain: 14.8 dB
- Output Power( P1dB): 31.00000000000001 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 1-8GHz 10 Watt GaN Product overview: QPA1003D from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (VS): 28 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the
- Frequency Range: 1,800 to 2,700 MHz
- Output Power( P1dB): 30.4 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier High Efficiency, 3.5Watt PA/Saturated PA, OP1dB >34.0 dBm; 0.4 - 0.5 GHz Product overview: GRF5504 from Guerrilla RF is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Supply Voltage (VS): 3.5 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 3.1-3.6GHz Gain>24dB 100 Watt GaN Product overview: TGA2813-SM from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Supply Voltage (VS): 30 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Fairview Microwave Inc.
Description: specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This
- Frequency Range: 2,000 to 8,000 MHz
- Minimum Gain: 38 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 30 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Qorvo
Description: bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier
- Frequency Range: 50 to 1,500 MHz
- Output Power( P1dB): 30 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Fairview Microwave Inc.
Description: specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 38 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: rated at 1 Watt. Our SMA medium power RF amplifier design has a 40 dB minimum gain. Fairview RF medium power high gain amplifier part number FMAM4060F is rated with a P1dB of 30 dBm. Our radio frequency medium power amplifier is constructed for a
- Frequency Range: 6,000 to 12,000 MHz
- Minimum Gain: 40 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Qorvo
Description: Qorvo's TGA2813-SM is a packaged high power S-band amplifier which operates from 3.1 to 3.6 GHz. The TGA2813-SM typically provides greater than 100 W of saturated output power, 56% power-added efficiency and 24 dB power gain. The TGA2813-SM is available in a low-cost, surface mount 42
- Frequency Range: 3,100 to 3,600 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Richardson RFPD
Description: 2.2 – 2.5 GHz 4.0 WATTS LOW NOISE POWER AMPLIFIER WBPA2225A. WBPA2225A is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.50 dB noise figure, 23 dB gain, 36.0 dBm P1dB, and
- Frequency Range: 2,200 to 2,500 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 36 dBm
- Minimum Operating Voltage: 10 volts
-
Supplier: Richardson RFPD
Description: RADAR PULSED POWER MODULE 180 WATTS, 3.1-3.4 GHz, 150uS PULSE, 10% DUTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
- Features: Audio Amplifiers, Other
-
Supplier: APITech
Description: API Technologies' line of Gallium Nitride (GaN) Power Amplifiers utilize pulsed, solid state power amplifier technology and include designs that operate with output power levels up to 1,000 watts and frequencies to 18 GHz. These power amplifiers serve as
-
Supplier: MACOM
Description: MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the full 45 to 1000MHz CATV band. 5v and 12v solutions are offered with power consumption of
- Frequency Range: 50 to 1,200 MHz
- Minimum Gain: 9 dB
- Maximum Gain: 37 dB
- Noise Figure: 3.5 to 4.8 dB
-
Supplier: Custom MMIC
Description: figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers
- Frequency Range: 2,000 to 26,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 12.5 dB
- Output Power( P1dB): 19.000000000000004 dBm
-
Supplier: ValueTronics International, Inc.
Description: amplifier (TWTA). The amplifier uses a 250 watt traveling-wave tube (TWT) to provide 200 watts minimum output over the TWT amplifier's full bandwidth. The amplifier is well suited for susceptibility and general laboratory testing where instantaneous
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 6000SP1z2G1z4 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 6000 watts minimum peak RF
- Frequency Range: 1,200 to 1,400 MHz
- Output Power( P1dB): 67.78151250383644 dBm
-
Supplier: Custom MMIC
Description: compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High
- Frequency Range: 4,000 to 8,000 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Output Power( P1dB): 17.999999999999996 dBm
-
Supplier: Custom MMIC
Description: corresponding output 1 dB compression point of +26.5 dBm and a noise figure of 1.2 dB. The CMD277C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS
- Frequency Range: 5,000 to 7,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 26.5 dBm
-
Supplier: Amp-Line Corp.
Description: Wideband AC power amplifier: Broadband, Linear, 5 Hz - 1M Hz, 0-28 V rms. 50 watts. DC-coupled option and optional output transformer available to obtain different output voltage ranges in audio, ultrasonic and RF frequencies.
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12D05A is a small, highly efficient, connectorized solid state power amplifier that delivers up to 35 watts of RF power from 1700 to 2400 MHz to extend the operational range of data links and transmitters. The NuPower 12D05A accepts a nominal 0 dBm (1 mW)
- Frequency Range: 1,700 to 2,400 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 45.44068044350276 dBm
-
Supplier: Richardson RFPD
Description: The PTVA120252MT LDMOS FET is a 25-watt LDMOS FET designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced, surface-mount package. Manufactured with advanced LDMOS process, this device provides
- Power Gain: 19.5 dB
- Output Power: 5.5 watts
- Operating Frequency: 500 to 1,400 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
choice for field measurements. Features 20 MHz to 18 GHz Includes a 1 watt limiter for added protection FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Individually Calibrated (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
requirements. A power amp might be matched to a signal source that would otherwise generate too little power to be useful. A signal generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
-pull amplifiers, and RF power amplifiers. Power amplifiers are typically found in the final output stages of a circuit. There are five classes of power amplifiers: Class A, B, AB, C, and D. Let’s take a look at the characteristics of each. Class A power amplifiers’ (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Package At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB - OIP3: 30 dBm - OP1dB: 16.5 dBm - Evaluation Board Noise Figure: 4.2 dB APPLICATIONS - Microwave Backhaul - C-Band Amplifiers - X-Band Amplifiers - Instrumentation (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
suitable for use in a broad range of ATE, OEM and laboratory applications such as component testing, semiconductor burn-in, test and measurement, RF Amplifiers, LED/laser testing, as well as a variety of electromagnetic and electromechanical applications (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/16907/52569300-MIT.pdf?sequence=2
The output (30 MHz-1 MHz) of a SRS DS345 function generator was amplified by a 1 - Watt RF amplifier and sent into the chamber through the BNC feedthrough.
-
MA-COM Technology Solutions Announces New 1 Watt Linear RF Driver Amplifier For MILCOM And Infrastructure Applications
M/A-COM Technology Solutions Announces New 1 Watt Linear RF Driver Amplifier For MILCOM And Infrastructure Applications .
-
M/A-COM Extends Amplifier Family For Infrastructure Applications
• PA2001: 1 Watt RF linear driver amplifier with a low noise figure of 2 dB and a high OIP3 level of +46.5 dBm .
-
Propagation of radio signals inside buildings at 150, 450 and 850 MHz
For the same 1watt , RF power amplifier output the EIRP's at 160, 450 and 850 MHz are 160, 1000 and 1150 mw respec- tively.
-
Novel laser system for ultrafast spectroscopy
If the if waveform is passed through an 18 Watt rf amplifier (CAMAC PB 1 800) a dumping efficiency of 80% can be achieved that is stable for an entire workday (Higher dumping efficiencies can be achieved, but at the risk of …
-
Wireless Communications Circuits and Systems
29 SU, D. and MCFARLAND, W.: ‘A 2.5-V, 1 - Watt monolithic CMOS RF power amplifier ’, in Proceedings of Custom Integrated Circuits Conference, Santa Clara, CA, May 1997, pp. 179–82 .
-
RF CMOS Power Amplifiers: Theory, Design and Implementation
[18] D. Su and W. McFarland, “A 2.5-V, 1 - Watt monolithic CMOS RF power amplifier ,” in Proc.
-
Frequency-Domain Methods for Characterization of Pulsed Power Diagnostics
To achieve such external amplification of the source signal levels we use an Amplifier Research 350AH1 350 Watt 10 Hz – 1 MHz RF amplifier .
-
Some Suggested Techniques for Achieving Required Main Ring Low Level RF Performance for the Tevatron I Program
The Rystem could be ,irtven with several 300 watt broadband rf amplifiers or a single 1 kw narrow band ampllfip.r, depending on deLii.13 of how the structure is to be oper:}\::?d.
-
Acoustic-RF anechoic chamber construction and evaluation
To increase the dynamic range, an Ophir 5164 28- watt RF Amplifier was placed at Port 1 to amplify the transmitted signal by 40 dB.
Indicates content that may require registration and/or purchase.