-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and
- Tj: -40 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching
- Tj: -65 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 1A, 400V,
- Tj: -55 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, 400V, Diode and
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1A PMDS
- VF: 1.3 volts
- IF: 1,000 mA
- VR: 400 volts
- IR: 0.01 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1.5A AXIAL
- VF: 1.3 volts
- trr: 50 ns
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1A SMA
- VF: 1.1 volts
- IF: 1,000 mA
- VR: 400 volts
- IR: 0.001 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1A SMB
- VF: 1.25 volts
- IF: 2,000 mA
- VR: 400 volts
- IR: 0.005 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Allied Electronics, Inc.
Description: Rectifier Diode Module, 400 V 70 A, SemiPack 1 case A 12
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Newark, An Avnet Company
Description: DIODE, RECTIFIER 400V 1A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:800mA; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:20A; Operating Temperature Max:150°C
-
Supplier: Allied Electronics, Inc.
Description: Diode,Standard;1A;400V;DO-41;Cut-Tape
-
Supplier: Newark, An Avnet Company
Description: DIODE, RECTIFIER, 400V, 1A, POWERDI123; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:820mV; Reverse Recovery Time:85ns; Forward Surge Current:40A; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Diode, 400 V 6 A, Axial Plastic Case P600
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 400V 1A PMDS
- VF: 1.1 volts
- VR: 400 volts
- IR: 0.01 mA
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-400V is a family of 400V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 1.0A SBR 400Vrrm 400Vrwm 40Ifsm
- Features: Other, Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 5A Ultra-FAST 400V 5A IO 100A IFSM
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, RECTIFIER, SUPER FAST, 400V, 1A, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:35A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE MODULE, 400V, 240A, 1.2V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:240A; Forward Voltage Max:1.2V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: 1SS400CM is high speed switching diode.
- VF: 1.2 volts
- IF: 100,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122819-1V5KE400CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.8A Power - Peak Pulse: 1500W (1.5kW) Power Line
- VR: 342 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 548 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 808055-1.5SMC400A Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 342V Voltage - Breakdown (Min): 380V Current - Peak Pulse (10/1000μs): 2.8A Power - Peak
- VR: 342 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 548 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE SBR 400V 1A POWERDI123
- VF: 1.1 volts
- VR: 400 volts
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 400VWM 648VC DO214AC
- VR: 400 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 648 volts
-
Supplier: DigiKey
Description: 548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201AD
- VR: 342 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 548 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1251616-SMCJ400A Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 400V
- VR: 400 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 648 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873978-HSMZ-A400-V30M1 Features: Red 630nm LED Indication - Discrete 2.8V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: HSMZ-A400 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium
-
Supplier: DigiKey
Description: Diode Standard 400V 5A Surface Mount TO-252-3
- Tj: -65 to 175 C
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 400volts 1uA 1 Amps Uni-Dir
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: reliability characteristics. These devices are intended for use in the output rectification stage of SMPS, UPS, DC-to-DC converters as well as freewheeling diode in low voltage inverters and chopper motor drives. Their extremely optimized stored charge and low recovery current minimize the
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 85V Single 1.2V@100mA 4ns 100mA SOD-923 Switching Diode ROHS
- VF: 1.2 volts
- VR: 85 volts
- trr: 4 ns
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design advantages include: Increased creepage distance between the anode and cathode Uniform and precise dimensions Specially designed for use (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
the heat out, the JANXTX1N6513FL–1N6517FL are cost effective alternatives to tabbed, surface mount diodes that use external heat sinks attached as part of a secondary operation, such as the QPL (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics