-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 30V, 1A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Forward Voltage Max:395mV; Forward Surge Current:75A; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A Single 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
- VF: 1.1 volts
- VR: 50 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1W 5.1V SMAF Zener Diodes ROHS
- IR: 0.01 mA
- VZ: 5.1 volts
- PD: 1,000 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 1.25V@1A 35ns Independent Type 1A 400V DO-214AC(SMA) Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 50V 1A DO214AC
- VF: 1 volts
- VR: 50 volts
- IR: 0.005 mA
- trr: 2,000 ns
-
Supplier: Waytek, Inc.
Description: Littelfuse 02400104P MINI Diodes Category: Diodes Manufacturer: Littelfuse Series: MICRO2 Fuses Current Rating: 1A Mounts in most MINI fuse holders
- VF: 400 volts
- Features: General Purpose (PN Junction Diodes)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener Diodes
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 80V, 0.1A, TSLP; Diode Configuration:Single; Resistance @ If:0.8ohm; Breakdown Voltage Vbr:80V; Diode Case Style:TSLP-2-19; No. of Pins:2 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, AUTO, 30V, 0.1A, DSN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:4A; Operating Temperature RoHS Compliant: Yes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: DigiKey
Description: Diode Standard 50V 1A Through Hole R-1
- Tj: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 1A SMA
- VF: 1.7 volts
- IF: 1,000 mA
- VR: 1,000 volts
- IR: 0.01 mA
-
Supplier: DigiKey
Description: 125.1V Clamp 4A Ipp Tvs Diode Through Hole Axial
- VR: 69.2 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 500.00000000000006 watts
- Clamping Voltage (VC): 125.1 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 50V 1A SMA
- VF: 1.1 volts
- VR: 50 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY BARRIER; 70V; 1A; 1V
-
Supplier: Elite Semiconductor Products, Inc.
Description: 750 mA Silicon Rectifier Diode
- VF: 1 volts
- IF: 750 mA
- VR: 420 volts
- IR: 0.05 mA
-
Supplier: Allied Electronics, Inc.
Description: DIODE, RECTIFIER 1A 1000V, SMA
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 1W, 9.1V, DO-214AC (SMA)
- VZ: 9.1 volts
- Features: Other, Zener Diodes
- Package: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 854373-1N758A-1 Series: * Features: Zener Diode Package: Bulk Family Name: 1N758 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035271-1N4069A Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
- Features: Zener Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 5.1 volts
- ZZT: 7 ohms
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR1LAM30A is Low VF Schottkey Barrier Diode for General rectification.
- VF: 0.5 volts
- IF: 1,000 mA
- VR: 30 volts
- Tj: -55 to 150 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode, Schottky, 1 Element, 1A, Silicon
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rectron USA Win Source Part Number: 854409-1SMAF4754A Features: Zener Diode 39 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package:
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE 1 A, 1000 V, SILICON, SIGNAL DIODE, LEAD FREE, 3-3F2A, 2 PIN, Signal Diode
-
Supplier: Allied Electronics, Inc.
Description: Diode, Surface Mount; 1A IF; 1.1 V @ 1.0 A; 600V; 30A Ifms; 1 uA @ +25C IR
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 150V 1A SMA
- VF: 0.82 volts
- IF: 1,000 mA
- VR: 150 volts
- IR: 0.0002 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Rectron USA Win Source Part Number: 854406-1SMAF4745A Features: Zener Diode 16 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package:
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- VF: 1.3 volts
- IF: 60,000 mA
- VR: 100 volts
- IFSM: 860 to 900 amps
Find Suppliers by Category Top
Featured Products Top
-
, offering a compact footprint. Dual Diode Configuration: Contains two diodes in series, providing design flexibility for various circuit topologies. Applications: DC/DC Converters Power Management Functions (read more)
Browse Diodes Datasheets for Win Source Electronics -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
VMI manufactures a commercial 1N6535 high voltage diode, and two military versions — the JANTX1N6535 and JANTXV1N6535. VMI's 1N6535 diode is an (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V.