-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 24V, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 24V, 27RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:27rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:160; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 24V, 2.9RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2.9rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:1500; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 24 VDC
- Other Output Power: 1 HP
- Continuous Current: 41.1 amps
- Gearbox Efficiency: 75 %
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary
- Other DC Voltage: 24 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,100 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Outer Rotor Three Phase CW & CCW Speed Control
- Other DC Voltage: 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.6 to 2.5 amps
- Continuous Torque: 0.0173451327433628 In-lbs
-
Supplier: DigiKey
Description: SMART MOTOR SOLUTION
- Other DC Voltage: 24 VDC
- Other Output Power: 0.05092837462630716 HP
- Continuous Torque: 1.061875 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: ElectroCraft
Description: The series 121-1 (2.1inch diameter) permanent magnet DC motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide low cogging torque and no preferred rotor position.
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 6.6875 to 31.25 In-lbs
- Shaft Size: 0.219 inch
- Shaft Speed: 6.9 to 170 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 24 VDC
- Torque Constant: 1.65 in-oz/amp
- Other Output Power: 0.17 HP
- Continuous Current: 10 amps
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length,
- Other Output Power: 0.1250425619114331 HP
- Continuous Current: 4.9 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 710.5 : 1
-
Supplier: Beckhoff Automation LLC
Description: The KL2532 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed is preset by a 16 bit value from the automation unit. The output stage is protected against overload and short-circuit. The Bus Terminal contains two channels that
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 24 VDC
- Torque Constant: 8.2128 to 32.1432 in-oz/amp
- Other Output Power: 0.0281446280829592 to 0.25196143236173 HP
- Continuous Torque: 1.76991150442478 to 5.30973451327434 In-lbs
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Supplier: Portescap
Description: B0512A1 Autoclavable Slotted Brushless DC Motor Spine Drill Surgical Motor (B0512A1) This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this an ideal solution for powered surgical hand tools
- Other DC Voltage: 24 VDC
- Torque Constant: 0.338424 in-oz/amp
- Continuous Torque: 0.0732743362831858 In-lbs
- Shaft Speed: 96,000 rpm
-
Supplier: Beckhoff Automation LLC
Description: The EL7332 EtherCAT Terminal enables direct operation of two DC motors. It is galvanically isolated from the E-bus. The speed is preset by a 16 bit value from the automation unit. The output stage is protected against overload and short-circuit, the common thermal overload warning
- Data Acquisition: I/O Module
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard
- Other DC Voltage: 12 to 36 VDC
- Other Output Power: 0.0034711707968983 to 0.00552170798579962 HP
- Continuous Current: 0.33 to 0.44 amps
- Continuous Torque: 0.106725663716814 to 0.173539823008849 In-lbs
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: ElectroCraft
Description: The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.13 amps
- Continuous Torque: 0.6875 to 2 In-lbs
- Gearbox Ratio: 1.3 to 6,000,000 : 1
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: Constar Motion Co., Ltd
Description: 18mm Brushless DC Motor with Hall Sensor Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc
- Other DC Voltage: 11.4 VDC
- Other Output Power: 0.00214435261584451 HP
- Continuous Current: 0.12 amps
- Continuous Torque: 0.0106194690265487 In-lbs
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 5.664 to 16.992 in-oz/amp
- Other Output Power: 0.155465564648727 to 0.305570247757843 HP
- Continuous Current: 6.61 to 14.43 amps
-
Supplier: Portescap
Description: 22DCP Athlonix - Graphite Brush DC Motor 22DCP Athlonix - Graphite The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These miniature motors can deliver a torque up to 6.21 mNm and excellent
- Other DC Voltage: 24 VDC
- Torque Constant: 3.064224 in-oz/amp
- Other Output Power: 0.005494903578101562 HP
- Continuous Current: 0.29 amps
-
Supplier: Pittman Motors
Description: The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.757 to 1.49 in-oz/amp
- Other Output Power: 0.0335055096225705 to 0.0388663911621818 HP
- Continuous Current: 1.6 to 2.8 amps
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.00442272727017931 HP
- Continuous Current: 50 amps
- Continuous Torque: 0.0265486725663717 In-lbs
-
Supplier: Portescap
Description: 22DCT Athlonix - Graphite Brush DC Motor 22DCT Athlonix - Graphite The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and
- Other DC Voltage: 24 VDC
- Torque Constant: 3.77364 in-oz/amp
- Other Output Power: 0.011123829194693406 HP
- Continuous Current: 0.44 amps
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt,
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor
- Supply Voltage (DC): 24 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Transmotec
Description: include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, one LIN transceiver, four half-bridges for DC
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
Find Suppliers by Category Top
Featured Products Top
-
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Integration Supports AC and 24V/48V DC input Compatible with multiple gearbox types (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
BL4520 Brushless DC Motor for High-Torque Applications The BL4520 is a high-power brushless DC motor designed for applications requiring strong torque, efficient power (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PT.1727 is a brushed DC motor platform for massagers, with a 24 V nominal reference and a published 12–30 V operating range for configuration review. Reference Configuration Specification model: PT.1727 (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Rotor BLDC Motor Rated Voltage: 16V Operating Voltage Range: 12–24V No-Load Speed: 4,000 r/min No-Load Current: 0.4 A max Speed at Maximum Efficiency: 3,570 r/min Current at Maximum Efficiency: 4.3 A Torque at Maximum (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
specialized performance requirements. The motor supports both CW and CCW rotation, making it flexible for various mechanical setups. Performance highlights at normal operation (120?V) include a speed of 12,450?rpm, current 1.221?A, and stall torque of 644.9?g (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
motor designed for food processing and kitchen appliance applications. Rated at 230V/50Hz with an operating range of 220V–240V 50/60Hz, it reaches a no-load speed of 22,600 r/min and delivers 530 W output at maximum efficiency. Its flat structure significantly reduces installation space (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Human-friendly motion control of a wheeled inverted pendulum by reduced-order disturbance observer
At the lower part of the pendulum, two dc - motors , two encoders, two 24V -7Ah batteries, a micro-controller, a two-channel motor amplifier, a rate gyro and an accelerometer were added. .... A two-stage pulley-belt system with a 14: 1 reduction ratio and a quiet drive without .... A custom-made motor amplifier handled two high-power dc-motors (1 kW ) in a single board…
-
CR4 - Thread: Possible for Motors of Same kW to Have Different HP?
• #23 "Re: Possible for Motors of Same kW to Have Different HP?" by Anonymous Poster on 10/22/2010 5:04 PM (score 1 ). .... Previous in Forum: My Wheelchair has 58v Fuses on a 24v set up, Why? .... You might be interested in: DC Motors, Stepper Motors, AC Motors .
-
Pwm Dc Motor Drive - Pwm Dc Motor Drive Manufacturers, Suppliers
DC motor pump products Protection functions can be customized such as lock protection, dry-run protection and so on. .... working voltage; parameters can be adjustable, e.g. 12VDC pump can have lift of 1 m and... .... [ Related Keywords : small dc water pump, DC24V small pump, small 24v pump, ZKSJ PUMP ]. .... 12v Air Compressor DM18A7 18CC 12V 2.15 KW .
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 14)
Order: 1 . .... and water tank cooling system e) Flange connector f) 12 / 24V starting motor and charge engine .... [ Related Keywords : China Cummins Generator, China Cummins Genset, Cummins Genset 60 KW , Cummins Genset 80KVA ]. .... Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC Charge .
-
Wind Generator System for Microwave Radio Relay Station
2.5kW in 8m/s wi nds 8 kW in 16m/s & over winds Output voltage I DC 24V -31V Number. .... 1 :10 2 stage Starting cont. f Startingcmotor Speed cont. .... Wind Turbine Generator A starting motor is adopted because of .
-
CR4 - Thread: 120 kw DC Flying Share Motor
Good Answers: 1 . .... Re: 120 kw DC Flying Share Motor . .... So from drive 250KW comes a continues encoder pulse ---> ( 24v relay on Crop Shear) .
-
CR4 - Thread: Schematic for PWM/SPWM Inverter
Posts: 1 . .... PWM/SPWM inverter dc12/ 24v to ac220/240V 50hz 2/3 kw schematic. .... You might be interested in: PWM Amplifier Chips, DC to AC Converter Chips, Motor Controllers .
-
Powering the Electric Cars with Dynamos
…wheel we can place one dynamo so from each dynamo we can get 24v when these dynamos .... The description of this technique is that as you see in the figure 1 we are going .... Hence as we shown in the fig 3 about the dynamo specification over dc electric car motor , the dynamo gives the output of about 96v for which the motor’s capacity is: at 96v (Continuous rating: 12.8 kw (17 .0 hp) ;( Peak…
-
Dc Motor 1.5 Hp - Dc Motor 1.5 Hp Manufacturers, Suppliers
…Q"ty:2 SERVOPACK SGDB-3ZAD AC 3PH In:200-230V 50/60Hz 145A Out:0-230V 175A 30.0(40.2)kW(HP) Q"ty:8 DRIVEPACK SERVO UNIT SGDC-20AJAY10 DC Input:280-330V 10 … 2.0(2.68) kW (Hp) Q"ty: 1 ... .... [ Related Keywords : YASKAWA, PLC, Servo, Motor ]. .... Flange Pitesco Vietnam WOONYOUNG Vietnam TERMINAL CASE Correct: WYSP-50D0512B(5V/12V)/0524B(5V/ 24V ) (WYSP-50D15B) Pitesco…
-
A variable buoyancy system for deep ocean vehicles
U Emergency release and recovery Docking and construction manoeuvres Bolting on to existing submersibles Autonomous of user controlled System specification: 6000m depth rated 30kg buoyancy capability 1 kg/min buoyancy change 1.5 kW power consumption 75 Ah capacity for 3 cycles Regenerative .... The microcontroller is also used to log data from transducers that measure motor voltage, battery voltage, motor .... The pump/motor is driven by 24v dc permanent magnet motor and its speed controlled by a four quadrant controller.
Indicates content that may require registration and/or purchase.