-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 532NM 1MW 13MM DIA
-
Supplier: Daheng New Epoch Technology, Inc.
Description: TO3M
- Wavelength Range: 660 to 600 nm
- Laser Power: 500 milliwatts
- Laser Type: Laser Diodes
-
-
Supplier: Lumentum Operations, LLC
Description: Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic
- Wavelength Range: 532 nm
- Laser Power: 10 to 50 milliwatts
- Beam Area: 0.6 to 1.9 mm²
- Beam Divergence: 1.2000000000000006 to 7.999999999999993 millirad
-
Supplier: DigiKey
Description: Laser Diode 532nm 10mW 2.7V 350mA
- Wavelength Range: 532 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.7 volts
- Operating Current Range: 349.99999999999994 milliamps
-
Supplier: Laserglow Technologies
Description: The LRS-0532 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring <5 mW to >20 W of 532 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are
- Wavelength Range: 532 nm
- Laser Power: 5 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Green Laser Diode 520nm, 50mW
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The LMM-RGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These RGB laser systems are available from 500 mW to 1 W
- Wavelength Range: 473 to 635 nm
- Laser Power: 500 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.5000000000000044 millirad
-
Supplier: Laserglow Technologies
Description: The LMM-RGB3 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These RGB laser systems are available up to 1 W combined output
- Wavelength Range: 473 to 640 nm
- Laser Power: 500 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.000000000000007 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: Laserglow Technologies
Description: The LMM-RG04 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or individually. These RG laser systems are available
- Wavelength Range: 532 to 640 nm
- Laser Power: 300 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 635 nm
- Laser Power: 1 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available in two wavelengths, Blue (450nm) and Violet (405nm), with output powers up to 80mW. These
- Wavelength Range: 405 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: RLD94PZJ5 is 940nm multi mode Laser Diode for Motion Sensor, 3D Depth Sensor.
- Wavelength Range: 932 to 952 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 325 milliamps
- Beam Divergence: 523.5987755982991 millirad
-
Supplier: ROHM Semiconductor USA, LLC
Description: A long-run product with market-proved high reliability. Matching to various needs.
- Wavelength Range: 812 to 832 nm
- Operating Voltage: 2.4 volts
- Operating Current Range: 255 milliamps
- Operating Temperature Range: -10 to 60 C
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: OSI Optoelectronics
Description: The 905nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The laser/lens is
- Wavelength Range: 895 to 915 nm
- Laser Power: 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Beam Divergence: 139.62634015954643 millirad
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: ROHM Semiconductor GmbH
Description: For Motion Sensor for Gesture Control, 3D Depth Sensor
- Wavelength Range: 812 to 832 nm
- Operating Voltage: 2.4 volts
- Operating Current Range: 255 milliamps
- Beam Divergence: 296.7059728390362 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: For Sensor, Barcode Scanner
- Wavelength Range: 655 to 670 nm
- Operating Voltage: 2.3 volts
- Operating Current Range: 24 milliamps
- Beam Divergence: 471.2388980384692 millirad
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 670 to 700 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 2 to 3 volts
- Operating Current Range: 100 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: OSRAM Opto Semiconductors
Description: 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle) Single emitting aperture: 200 µm Temperature range: -40 °C ... +85 °C
- Wavelength Range: 905 nm
- Laser Power: 25,000 to 75,000 milliwatts
- Pulse Length: 2 to 100 ns
- Laser Wavelength: Infrared
-
Supplier: Newport MKS
Description: optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day return-for-credit
- Wavelength Range: 1,470 nm
- Laser Power: 13,000 milliwatts
- Operating Temperature Range: -40 to 60 C
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical
- Wavelength Range: 790 to 840 nm
- Laser Power: 3,000 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 6,000 milliamps
-
Supplier: Newport MKS
Description: supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories. Caution on Electrostatic Discharge (ESD) Each individual laser
- Lamp / Output Power: 1.8 watts
- Features: Specialty / Other
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: World Star Tech
Description: Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
Find Suppliers by Category Top
Featured Products Top
-
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences Key Specifications: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
Laser Direct Writing of Conductive Silver Micropatterns
on Transparent Flexible Double-Decker-Shaped Polysilsesquioxane Film Using Silver Nanoparticle Ink
All Raman spectra were acquired using a micro-Raman spectrometer equipped with an optical microscope (Olympus BX51), a 532-nm diode -pumped solid- state (DPSS) CW laser (MGL-H- 532 nm - 1W , CNI), a CCD camera (DV401, Andor Technology), and a monochromator …
-
A high-power, diode-pumped 355-nm laser system for micromachining applications
In order to extend the utility of diode - pumped 1064- nm lasers to machining of other electronic materials, such as polyim- ide, conversion of the output to harmonic wavelengths is required. For example, at 6 kHz,9. 1W averagcpower at 1064nm can be converted to 5.4 W at 532 nm by focusing into a 20-mm-long, LBO crystal noncritically phase-matched at 150'C.
-
A reliable all-solid-state UV laser source
In order to extend the utility of diode - pumped 1064- nm lasers to machining of other electronic materials, such as polyim- ide, conversion of the output to harmonic wavelengths is required. For example, at 6 kHz,9. 1W averagcpower at 1064nm can be converted to 5.4 W at 532 nm by focusing into a 20-mm-long, LBO crystal noncritically phase-matched at 150'C.
-
Optical controling dynamic and fluctuation processes in ensemble of neurons at pulsed electrical excitation ex vivo
Photodynamic effect decreased of action potential with photosensitization indocianine green and light radiation of GaAlAs laser diode ((λ= 805 nm , P< 0.1- 1W /cm 2 ) was investigated. … and optical radiation of YAG:Nd laser which generated on second harmonic (λ= 532 nm, P~ 1mW ).
-
Stable diode-pumped microlaser with two crossed intracavity frequency doublers
We tested the new doubler in an intracavity frequency doubled Nd:YAG microlaser at 532nm . Asinglestripe 1W /808 nm Coherent diode was used for longitudinal end-pumping of a half-monolithicNdYAG crystal. The laser crystalwas 1.5mm longwith a highlyreflecting mirror for 532/1064 nm at the one sideand an …
-
Microchip laser with vertical-cavity surface-emitting laser diode pump
We tested the new doubler in an intracavity frequency doubled Nd:YAG microlaser at 532nm . Asinglestripe 1W /808 nm Coherent diode was used for longitudinal end-pumping of a half-monolithicNdYAG crystal. The laser crystalwas 1.5mm longwith a highlyreflecting mirror for 532/1064 nm at the one sideand an …
-
Single frequency, widely tuneable green microchip laser
The laser resonator consist of: 0.5 mm length Nd:YVO4 gain medium with the high reflectance coating at 1064 nm and high transmittance coating at 808 nm on the … … coating at 1064 nm and high transmittance coating at 532 nm. Such laser resonator was pumped by 1 W laser diode operate at 80 8nm. 1W @808nm .
-
Homodyne locking of a squeezer
1W @532nm The 532nm , frequency-doubled output of a diode - pumped, miniature monolithic Nd:YAG laser is used to pump a sub-threshold OPO.
-
Color holography using DuPont holographic recording films
of the mask master, the playback efficiency ratios at 633 nm, 532 nm , and 476 nm were 1 : 1 .2:0.7, with the absolute peak efficiency (green) at 12%. … to be 1 .7: 1 :0.7 at a total beam intensity of 63 p. 1W /cm2. … from the necessity of using the expanded beam from a 35 mW HeNe laser in the copying … A diode -pumped solid state YAG laser and a small frame Ar laser provided the green and …
-
A directly diode laser Pumped Ti:sapphire laser: Design, demonstration and power-scaling challenges
The recent availability of high power (- 1W ) 445 nm diode lasers with relatively good beam quality (M2 -1.5x5.5) opens the way for direct diode-laser pumping. This crystal was first pumped at 532 nm to allow optimisation for low-threshold operation.
Indicates content that may require registration and/or purchase.