-
Supplier: Toronto Research Chemicals, Inc.
Description: Mutagenesis Research Chemicals
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2-Hydroxyethyl methacrylate
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(2-hydroxyethyl methacrylate) Catalog # : 998 CAS : 25249-16-5 Approx Mw : 90,000 Mw/Mn : 1.11
- Applications: Plastics / Composites
-
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(2-hydroxyethyl methacrylate) Catalog # : 999 CAS : 25249-16-5 Approx Mw : 200,000 Mw/Mn : 1.05
- Applications: Plastics / Composites
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(2-hydroxyethyl methacrylate) Catalog # : 1000 CAS : 25249-16-5 Approx Mw : 400,000 Mw/Mn : 1.07
- Applications: Plastics / Composites
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(2-hydroxyethyl methacrylate) Catalog # : 997 CAS : 25249-16-5 Approx Mw : 20,000 Mw/Mn : 1.05
- Applications: Plastics / Composites
-
Supplier: Medical Isotopes, Inc.
Description: Methyl Methacrylate-2-methy l-d 3
- Esters: All Esters, Methyl Methacrylate
-
Supplier: Medical Isotopes, Inc.
Description: Methyl Methacrylate-3,3-d 2
- Esters: All Esters, Methyl Methacrylate
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2-Chloroethyl Methacrylate
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2-Bromoethyl Methacrylate
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2-Ethoxyethyl methacrylate
-
Supplier: TCI America
Description: 1-(Acryloyloxy)-3-(m ethacryloyloxy)-2-pr opanol (stabilized with MEHQ) / 3-(Acryloyloxy)-2-hy droxypropyl Methacrylate Polyvinyl chloride and polyethylene polymers, which have long been the mainstay of industrial polymers, are now making way for new high performance
-
Supplier: Techsil Limited
Description: LOCTITE® AA F241 is a methacrylate adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. It is a 2 part, 'no-mix' adhesive which cures rapidly at room temperature. This grade offer exceptional resistance to peel
-
Supplier: SynQuest Laboratories, Inc.
Description: Molecular Weight: 362.19 TSCA: Not listed on TSCA inventory; for R&D use only
- Boiling Point: 163 to 167 F
-
Supplier: Medical Isotopes, Inc.
Description: 2,2,6,6-Tetramethyl- 4-piperidyl Methacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon Plastic Welder yellow methacrylate adhesive is compatible with metal and plastic materials with a 24 hr cure time. Provides a 10 to 15 min fixture time and 4 to 6 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3500 psi and peel
- Use Temperature: -67 to 250 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus black MA560-1 methacrylate adhesive is compatible with abs, acrylic, frp, metal, polyester, pvc, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 4 hr fixture time and 55 to 70 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a
- Use Temperature: -67 to 250 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus white MA560-1 methacrylate adhesive is compatible with abs, acrylic, frp, metal, polyester, pvc, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 4 hr fixture time and 55 to 70 min working time of. Works in a mix ratio of 1:1. Delivers great performance with a
- Use Temperature: -67 to 250 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus black MA590 methacrylate adhesive is compatible with abs, acrylic, frp, metal, polyester, pvc, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 4 to 6 hr fixture time and 90 to 105 min working time of. Works in a mix ratio of 1:1. Delivers great performance with
- Use Temperature: -67 to 250 F
-
Description: ISO 7823-2:2003 specifies requirements for flat poly(methyl methacrylate) (PMMA) sheets extruded from colourless or coloured, transparent, translucent or opaque materials. The thickness range of the sheets covered by this part of ISO 7823 is 1,5 mm to 20 mm.
-
Description: Plastics -- Poly(methyl methacrylate) (PMMA) moulding and extrusion materials -- Part 2: Preparation of test specimens and determination of properties
-
Supplier: Medical Isotopes, Inc.
Description: N-Chloro-2,2,6,6-tet ramethyl-4-piperidyl Methacrylate
-
Supplier: Accuris
Description: PLASTICS - POLY(METHYL METHACRYLATE) SHEETS - TYPES, DIMENSIONS AND CHARACTERISTICS - PART 2: EXTRUDED SHEETS
-
Description: 1.1 ISO 10366-1:2002 establishes a system of designation for methyl methacrylate-acrylon itrile-butadiene-sty rene (MABS) moulding and extrusion materials, which may be used as the basis for specifications. 1.2 The types of MABS plastic are differentiated from
-
Description: ISO/TR 22007-5:2011 presents the results of interlaboratory testing for the determination of thermal conductivity and thermal diffusivity of two poly(methyl methacrylate) (PMMA) materials by means of the transient and the modulated methods presented in ISO 22007 parts 2 to 4 and
-
Supplier: Accuris
Description: PLASTICS - POLY (METHYL METHACRYLATE) SHEETS - TYPES, DIMENSIONS AND CHARACTERISTICS - PART 2: EXTRUDED SHEETS
-
Supplier: Accuris
Description: Japanese Language - PLASTICS - POLY(METHYL METHACRYLATE) SHEETS - TYPES, DIMENSIONS AND CHARACTERISTICS - PART 2: EXTRUDED SHEETS
-
Supplier: Accuris
Description: French Language - PLASTICS - POLY(METHYL METHACRYLATE) SHEETS - TYPES, DIMENSIONS AND CHARACTERISTICS - PART 2: EXTRUDED SHEETS
-
Supplier: ASTM International
Description: . Poly(methyl methacrylate) molding and extrusion compounds are classified into groups in accordance with their composition. These groups are subdivided into classes and grades: class 1, 2, 3, and 4; grade 1 - materials used where special ultraviolet transmission, filtering, or
-
Supplier: CSA Group
Description: ISO 7823-2:2003 specifies requirements for flat poly(methyl methacrylate) (PMMA) sheets extruded from colourless or coloured, transparent, translucent or opaque materials. The thickness range of the sheets covered by this part of ISO 7823 is 1,5 mm to 20 mm.
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Group transfer polymerization yields polymers suitable for contact lenses.1 Monomer for synthesis of hydroxyethyl functional methacrylates.2
- Boiling Point: 149 F
- Flash Point: 169 F
- Purity: 97 %
-
Supplier: RS Components, Ltd.
Description: = Methacrylate Package Type = Cartridge Package Size = 50 ml Cure Time = 8 - 24 h Shear Strength = 3600 psi Chemical Composition = 2-Hydroxyethyl Methacrylate, 2-Hydroxypropyl Methacrylate, Acrylate Oligomer, Acrylonitrile-Butadi ene Polymer, Hema Acid
-
Supplier: RS Components, Ltd.
Description: infrequent dismantling Trade Name = Loctite 638 Application = Bonding Anaerobic = Yes Colour = Green Chemical Ingredients = 2-Hydroxyethyl Methacrylate, Acrylic Acid, Cumene Hydroperoxide, Dimethacrylate Ester, Hydroxyalkyl Methacrylate, Methacrylate Monomer,
-
Supplier: Matrix Scientific
Description: 2-Fluoroethyl methacrylate Molecular Formula: C6H9FO2 Molecular Weight: 132.14
- Purity: 97 %
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, general purpose, urethane methacrylate ester acrylic adhesive kit that is used to bond metal, wood, ferrite, ceramic and plastic materials. LOCTITE® AA 330/LOCTITE SF 7388 KIT consists of 2-parts: a slightly cloudy, colorless to pale yellow, general purpose, urethane
- Industry: Other
Acrylic Adhesives and Acrylate Adhesives
(193 Companies)
Monomers, Intermediates, and Base Polymers
(254 Companies)
Polystyrene Resins and Styrene Copolymers
(50 Companies)
Anaerobic Adhesives and Anaerobic Sealants
(91 Companies)