-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 100V, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Ceramic 100pF 100V C0G 2% Radial 2.54mm 125°C T/R Product overview: SR151A101GARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: 100V 8.2pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKS2 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 100V, 20%, AXIAL; Capacitance:2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:100ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 100F, 2.5V, 0.2, 0.05 OHM; Capacitance:100F; Voltage(DC):2.5V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 20%; Lead Spacing:10mm; Lifetime @ Temperature:2000 hours @ 60°C; ESR:0.05ohm; Diameter:35mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 450V, +100, -10%, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 10µF 350V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 16V 12Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP ALUM 2.2UF 20% 100V RADIAL
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 2.2UF 20% 100V RADIAL
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 100V ; RADIAL; NHG
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 100V 47nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 2.2µF 250V
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: 105 ºC Radial Leaded Aluminum Electrolytic Capacitors 2.2µF 100V
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 2.2UF 20% 35V 1206
- Capacitance Range: 2.2 microF
- ESR: 4,400 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V X5F HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 975535-06035A100F4T2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max):
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; CAP 1.0F; VOL-RTG 2.5V; GOLD CAP
-
Supplier: Lingto Electronic Limited
Description: 0 047 100V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992757-NACEW100M100V6.3X8TR13F Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 16.6 Ω Ripple
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308307-SH2R2M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage -
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 68PF 100V 2% NPO 0805 68pF 100V ¦2% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Tape & Reel (TR)
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.