-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the HDMS Series, a single-phase motor soft-starter. It is an ideal solution for systems used in areas with weak power grids. Its unique design and control algorithm eliminate the need for a traditional start capacitor, effectively increasing
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
-
Supplier: Nidec Corporation
Description: Can run on residential power Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use.
- Other Output Power: 0.00804132230941692 to 1.00516528867711 HP
- Continuous Current: 0.1 to 0.7 amps
- Continuous Torque: 4.42477876106194 to 43.3628318584071 In-lbs
- Shaft Speed: 1,000 to 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and
- Other Output Power: 2 HP
- Continuous Current: 9.8 amps
- Gearbox Efficiency: 79 %
- Shaft Speed: 1,800 rpm
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Accuris
Description: Single-Phase Rural Distribution Service for Motors and Phase Converters
-
Supplier: Air Impurities Removal Systems, Inc.
Description: our line of Extractor Arms. 1/2 HP Blower- handles up to (6) 2.5″ or 3” diameter Extractor Arms, or, (1) 4” diameter Extractor Arm Included With Product Mounting Brackets Wiring Features & Benefits Helps ensure compliance with current and future OSHA regulations Heavy-Duty Construction
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:-; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Inertia:2.6oz-in² RoHS
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR 2-PHASE; Stepper Motor Type:Single Shaft; Motor Size:56mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.83N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.3mm; Inductance:3.8mH RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1/3-PHASE, 1.5KW, 240VAC; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, DOL, 12A, 2.2KW, 440VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:2.2kW; No. of Phases:Single Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:400VAC; Supply Voltage Max:440VAC
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 12 amps
- Single Phase Power: 2 HP
- Control Voltage (Separate Control): 230 volts
- Features: AC Motor Starter
-
Supplier: Accuris
Description: MOTOR-GENERATOR SET, 5 KW, 440 VOLT, 3 PHASE, 60 CYCLE TO 120 VOLT, SINGLE PHASE, 400 CYCLE, 0.8 P.F.
-
Supplier: WorldWide Electric Corporation
Description: designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage
- Continuous Current: 45 amps
- Control Voltage (Separate Control): 440 to 480 volts
- NEMA Size: 2
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings
- Other Output Power: 2 HP
- Continuous Current: 8.5 amps
- Gearbox Efficiency: 75 %
- Shaft Speed: 3,600 rpm
-
Description: Low-voltage single-phase brushless DC motor controller for cordless vacuum cleaners, medical sputum aspirators, and climbing equipment. DC 7.2–25 V input, square…
- Supply Voltage (DC): 7.2 to 25 volts
- Product: Motor Speed Controller
-
Supplier: OMEGA Engineering, Inc.
Description: The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic
- Maximum Output Voltage: 0 to 480 volts
- Supply Voltage (AC): 200 to 480 volts
- Supply Voltage (DC): 0 to 10 volts
- Operating Temperature: -10 to 40 C
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer. This is our
- Operating Temperature: 32 to 122 F
-
Supplier: Beckhoff Automation LLC
Description: motor cable, single-phase, AM8000 at AX1000 with yTec/iTec connector, for fixed installation - min. bending radius = 42 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25 mm²) + (2 x AWG24)) The cable is UL and CSA listed. xxxx = ordering indication of the length of the
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer. This is our
- Operating Temperature: 32 to 122 F
-
Supplier: Air Impurities Removal Systems, Inc.
Description: BLOWER – ¾ HP (SINGLE PHASE) While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through a central Filter System. These High Performance exhaust blowers can also be used in
- Air Flow Rate: 800 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Classic Automation LLC
Description: 230 V, single phase. 0.2 KW
-
Supplier: Beckhoff Automation LLC
Description: motor cable, single-phase, AM8000 at AX1000 with M23 connector, for fixed installation - min. bending radius = 42 mm (5 x OD), (4 x 0.75 mm² + (2 x 0.25 mm²) + (2 x AWG24)) The cable is UL and CSA listed. xxxx = ordering indication of the length of the motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: Cole-Parmer
Description: footprint achieved through use of 3500-rpm motor • Standard mechanical seal prevents liquid seepage and is self-lubricating
- Horsepower: 2 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: footprint achieved through use of 3500-rpm motor • Standard mechanical seal prevents liquid seepage and is self-lubricating
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 44 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: SOCOMEC
Description: Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 122 F
-
Supplier: Beckhoff Automation LLC
Description: Connector 4 pole for AF1000: single-phase supply, slot X13/X23, cross-section max. 2.5 mm², PU: 1 pcs
-
Supplier: Beckhoff Automation LLC
Description: Connector 4 pole for AF1000: single-phase supply, slot X13/X23, cross-section max. 2.5 mm², PU: 10 pcs
-
Supplier: O-Z/Gedney
Description: BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 240 V AT 60 HZ MOTOR/LINE VOLTAGE COIL VOLTAGE 120 V NEB MODEL
- Motor Voltage: 240 volts
- Three Phase Power: 15 HP
- Number of Poles: 5
- NEMA Size: 4, 7, 9
-
Supplier: Cole-Parmer
Description: footprint achieved through use of 3500-rpm motor • Standard mechanical seal prevents liquid seepage and is self-lubricating
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 54 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: footprint achieved through use of 3500-rpm motor • Standard mechanical seal prevents liquid seepage and is self-lubricating
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 85 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
The Vacuum ULV – G2 series is the medium-size series in the high-end vacuum-rated linear motor series. They are commonly used for applications demanding peak force or low heat output.Such as in lithography and inspection solutions. In longer strokes, ULV – G2 coils can be combined to save magnet material but still achieve high performance. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The UXXV – G2 coil is the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force output. Such as in display production. Its efficiency and high motor constant allow for a low heat output while generating a high force. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The UMV coils are the smallest coils in the vacuum-rated linear motor series. Specifically suitable for low loads and tight spaces because of the short length.This motor is ideal for positioning e.g. in gantries, or high dynamic, light weight applications which require extreme accuracy. (read more)
Browse Linear Motors Datasheets for Tecnotion -
High-Performance 76mm-2 DC Micro Motor for Versatile Applications The 76mm-2 DC micro motor from Yuyao Baida Electric (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
FRENIC-MEGA (G2) A high-performance, multi-functional inverter optimized for a wide variety of (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Product Overview The 76mm-2 DC micro motor from Yuyao Baida Electric Co., Ltd. delivers reliable performance and mechanical strength for demanding portable and domestic applications. Its compact cylindrical body, in-line shaft, and stable power output make it a smart (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
This single-driver unit integrates all necessary wiring for 4-axis communication, power supply, and more. It is compatible with both 2-phase and 5-phase stepper motors, and its EtherCAT communication enables synchronous operation. Reduce host controller costs and program (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Applications High-accuracy reference clock distribution Systems clocked from a single source Clocks derived from 100 MHz or 122.88 MHz Phased array systems, RADAR, EW, SATCOMS, and SDR Bench equipment Remote controlled operation (read more)
Browse Motor Controllers Datasheets for DigiKey
More Information Top
-
single phase ac motor - offers from single phase ac motor manufacturers, suppliers, exporters & wholesalers
220v 2.2kw Single Phase AC Frequency Drives Vector Motor Inverter .
-
Reusable IP cores library for EV propulsion systems
This prototype counts with a single 2.2kW three- phase cage induction motor (26V Δ, 63A and 1410 rpm), and is coupled to the rear wheel though a open mechanical differential (fixed gear ratio of 5:1).
-
Auto Lift - Auto Lift Manufacturers, Suppliers
[ Related Keywords : aluminum car lift motor, single phase electric motor , auto lift 2.2KW MOTOR, 1.5 KW hydraulic motor ] .
-
Sulfur Content in Selected Oils and Fats and their Corresponding Methyl Esters
It was powered by a 2.2 - kW three- phase single -speed motor .
-
Experience in Developing a Single-Phase Two Winding 5 kW Self-excited Induction Generator for Off-Grid Renewable Energy Based Power Generation
The single phase induction motors are available up to 2.2 kW rating.
-
CR4 - Thread: 3 Phase Motor Operating By Single Phase Motor
All i can say is with single - phase supply maximum capacity of motor upto 2.2KW is used, above which three phase is used.
-
An effective method to determine voltage waveform at terminal of induction motor fed by PWM inverter
According to the proposed method, we have simulated a system formed by a HITACHI IGBT's inverter 5330, and a 2.2kW three- phase induction motor with 120m three single -core connecting cables.
-
Active cooling control of the CLEO detector using a hydrocarbon coolant
farm
The self-priming centrifugal pumps had stainless-steel casings, 750 W ( 2.2 kW for the drift-chamber plat- form) single - phase electric motors , and a 34 m (45 m for the drift-chamber platform) water head rating.
-
Mechanical and Electrical Technology IV
To verify the validity of the above model, simulation and analysis are performed on a 2.2kW , 220V, 50Hz, 4-pole single - phase induction motor , which is the reconnection of three windings of a 2.2kW, 190V, 50Hz, 4-pole,Y…
-
Study of a Novel Energy Efficient Single-Phase Induction Motor With Three Series-Connected Windings and Two Capacitors
To illustrate the determination of capacitances, calculation is performed on a 2.2 kW , 220 V, 50 Hz, four-pole single - phase induction motor , which is the reconnection of three windings of a 2.2 kW, 190 V, 50 Hz, four-pole…
Indicates content that may require registration and/or purchase.