-
Supplier: Penta Manufacturing Company
Description: Product Code: 16-19200 CAT Number: 16-19200 CAS Number: 122-99-6 FEMA Number: 4620 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Alcohols, Ethanol
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2-Phenoxyethanol 99%
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical Family: All Alcohols, Ethanol
-
-
Supplier: Penta Manufacturing Company
Description: Product Code: 16-19215 CAS Number: 122-99-6 FEMA Number: 4620 Kosher: Yes Natural: No European Pharm: Yes NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Alcohols, Ethanol
- Certification: USP
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Organic Chemical / Polymer
- Features: Other
- Function: Reagent
-
Supplier: Penta Manufacturing Company
Description: Product Code: 16-19210 CAS Number: 122-99-6 FEMA Number: 4620 Kosher: Yes Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: Yes FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Alcohols, Ethanol
- Certification: USP
-
Supplier: AENOR
Description: Cosmetic raw materials. Phenoxyethanol.
-
Supplier: AENOR
Description: COSMETIC RAW MATERIALS. PHENOXYETHANOL.
-
Supplier: AENOR
Description: COSMETIC RAW MATERIALS. ASSAY OF PHENOXYETHANOL. ACETYLATION METHOD WITH ACETIC ANHYDRIDE.
-
Supplier: Metrohm USA, Inc.
Description: The ProTrode pCO₂ sensor is an inline dissolved carbon dioxide sensor based on the Severinghaus principle, designed for reliable CO₂ measurement in pharmaceutical and biotechnology processes. Engineered for hygienic operation, the sensor is compatible with CIP, SIP, and autoclaving procedures. Its
- Operating Temperature: 32 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: AV422 dual-channel high-level dissolved organics monitors act as surrogate color monitors on coagulation control applications to provide early warning of increase in organics from decay of algae blooms for potable water treatment works Long term field trials have shown that maintenance demands on
- Dissolved CO2 Range: 0 to 100 ppm
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
-
Supplier: Maselli Measurements
Description: Easy on-line installation Analysis of both sugar and diet soft drinks Brix measurement with digital optical sensor Brix control with dosing pump or micrometer valve CO2 measurement with pressure-temperature system In-line Dissolved Oxygen measurement CO2 control with injection or saturation tank
-
Supplier: Anton Paar
Description: The Carbo Inline CO2 analyzer is for inline CO2 measurement. It is installed inline using a Varivent flange. It stores your product-specific data (target concentration, alarm limits, etc.) in an mPDS 2000V3 evaluation unit. It is ideal for inline CO2 measurement in breweries for measuring the CO2
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 50 ppm
- Display Type: Analog Meter
- User Controls: None
-
Supplier: Anton Paar
Description: CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh environments. It
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 10 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective CO2 analyzer for quality and process control purposes. Analytical Systems International has met these requirements with their proven microprocessor based non
- Dissolved CO2 Range: 1,000,000 ppm
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
-
Supplier: Anton Paar
Description: The Carbo 2100 CO2 MVE (Multiple Volume Expansion) analyzer is for online CO2 measurement. It is a special model for products with extremely high nitrogen or oxygen content. Carbo 2100 CO2 MVE is installed in a bypass. It stores all your product-specific data (target concentration, alarm limits,
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 50 ppm
- Display Type: Analog Meter
- User Controls: None
-
Supplier: O. I. Analytical
Description: No Description Provided
- Dissolved CO2 Range: 0 to 6 ppm
- Accuracy: 0.02 ppm
- Operating Temperature: 32 to 104 F
- User Controls: Computer Interface, Digital Front Panel
-
Supplier: LightMachinery Inc.
Description: LightMachinery's' LaserMark 950 and 960 series lasers provide a fast, reliable means of applying high quality permanent marks such as date and batch codes to consumer product packages and electronic components. These pulsed CO2 lasers complete the entire marking process in less than 1 micro-second
-
Supplier: LightMachinery Inc.
Description: The fully configurable IMPACT 4000 series lasers are designed for more scientific and specialized applications. The short pulse of the thyratron switched IMPACT 4000 is ideal for ultrasound applications as well as applications in infrared chemistry. The IMPACT 4000 can be configured with a tunable
-
Supplier: LightMachinery Inc.
Description: LightMachinery's' LaserMark 950 and 960 series lasers provide a fast, reliable means of applying high quality permanent marks such as date and batch codes to consumer product packages and electronic components. These pulsed CO2 lasers complete the entire marking process in less than 1 micro-second
-
Supplier: LightMachinery Inc.
Description: LightMachinery's IMPACT 2000 lasers are designed primarily for the fine processing of non-metallic materials. Drilling and machining are typical applications for these lasers. A unique capability of the IMPACT laser is the ability to drill through non-metallic layers on a metal substrate with no
-
Supplier: Epilog Laser Corp.
Description: The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion Edge machines feature a touch-screen display panel, on-screen artwork positioning with
- Laser Power: 30,000 to 80,000 milliwatts
- Operating Voltage: 110 to 240 volts
- Length: 1,054.6074305119876 mm
- Width: 833.3735499782831 mm
-
Lasers - Epilog Fusion Ascent 36 Laser Machine -- CO2 Engraving and Cutting Laser Machines 36 inchesSupplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- Wavelength Range: 10,600 nm
- Laser Power: 40,000 to 80,000 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Current Range: 6,000 to 12,000 milliamps
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36” x 24” (914 x 609 mm) engraving area. It is available in 50, 60,
- Laser Power: 50,000 to 80,000 milliwatts
- Operating Voltage: 110 to 240 volts
- Length: 1,359.4072659200765 mm
- Width: 833.3735499782831 mm
-
Supplier: Trotec Laser, Inc.
Description: The R Series, designed by Trotec, is a safe, and affordable laser cutter. Available with a 51.1" x 35.4" working area and CO2 power options up to 100W, the R500 laser cutter features a sophisticated and intuitive workflow that provides new businesses with a reliable, cost-effective, and locally
- Wavelength Range: 10,600 nm
- Laser Power: 60,000 to 120,000 milliwatts
- Length: 1,870 mm
- Width: 1,700 mm
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: Line tunable CO2 lasers are used for spectroscopy, interferometry and far IR laser pumping. In order to provide discreet lines ACCES LASER COMPANY uses different laser models. The simplest version is line stabilized by changing the resonator length. Depending on the laser output, the temperatur and
- Wavelength Range: 9,200 to 10,800 nm
- Laser Power: 200 to 40,000 milliwatts
- Beam Area: 4.524 mm²
- Operating Voltage: 12 to 48 volts
-
Supplier: Universal Laser Systems, Inc.
Description: Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We
- Wavelength Range: 9,300 to 10,600 nm
- Laser Power: 75,000 milliwatts
- Length: 777.0000000000001 mm
- Width: 133 mm
-
Supplier: Synrad, Inc.
Description: Average Output Power * 100W Peak Pulse Power (typical) 400W Peak Pulse Energy 190mJ Mode Quality M² < 1.2 Ellipticity < 1.2 Rise Time < 40 µsec Beam Waist Diameter (at 1/e 2) 7.5 mm ± 1.1mm Beam Divergence (full angle) < 2.1 mRad Wavelength (typical) 10.5 µm – 10.7µm
- Laser Type: Carbon Dioxide Lasers
- Laser Output: Pulsed
-
Supplier: Laser 2000 GmbH
Description: This model 295 is a stand-alone FIR laser designed for operation with high power CO2 lasers. Guaranteed powers of 150mW when pumped by the PL5, and 500mW when pumped by the PL6, are available at 118.8μm and 184.3μm. The 295 has a 3 bar invar support frame and features the same optical design as
- Wavelength Range: 40,000 to 1,220,000 nm
- Laser Power: 150 to 500 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Laser Wavelength: Infrared
-
Supplier: Synrad, Inc.
Description: For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2 <1.1) in both the near field and far field. This
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Laser 2000 GmbH
Description: x 330 x 3601.050 x 160 x 1701.050 x 160 x 170 Scanner control and software GalvoscannerScancube 14 with f = 200 mm, Marking field 130 mm x 130 mmOption 1 - CLS-xx-SCLaser- und Scanner Control internally in 19œ rack 4HU via Scaps USC1/USC2SAM LightOption 2 - SCR-300-SCLaser- und Scanner
- Wavelength Range: 9,400 to 10,600 nm
- Laser Power: 20,000 to 400,000 milliwatts
- Pulse Energy: 100,000,000 mJ
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Laser 2000 GmbH
Description: than 60 lines are available. The laser is operated in sealed off mode with initial gas lifetime guarantee of 12 months. PL3 The PL3 laser operates sealed off on low gain CO transitions in the range 5.2μm to 6.0μm under hazard free, near room temperature conditions. It features a UHV sealed,
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Trotec Laser, Inc.
Description: The Speedy 360 flexx comes equipped with a 32" x 20" working area. Like the Speedy 300 flexx, CO2 laser wattages are available from 60W to 120W, and fiber from 20W to 50W. Trotec's Flexx Technology™ maximizes output and reduces overhead, providing a rapid return on the investment. The system
- Wavelength Range: 10,600 nm
- Laser Power: 60,000 to 120,000 milliwatts
- Length: 1,221 mm
- Width: 790 to 830 mm
-
Supplier: Synrad, Inc.
Description: have typical rise times of better than 75µsec with outstanding square-wave performance. When combined with excellent beam profile and mode quality numbers (M²) <1.2, the ti-series delivers high power, fast pulsing capabilities and optical quality ideally suited for applications where rapid
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Trotec Laser, Inc.
Description: The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a wide range of applications including graphic finishing, prototyping, furniture and display manufacturing, and more, the SP laser
- Wavelength Range: 10,600 nm
- Laser Power: 100,000 to 400,000 milliwatts
- Length: 2,829 mm
- Width: 2,197.0000000000005 mm
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
The Vacuum ULV – G2 series is the medium-size series in the high-end vacuum-rated linear motor series. They are commonly used for applications demanding peak force or low heat output.Such as in lithography and inspection solutions. In longer strokes, ULV – G2 coils can be combined to save magnet material but still achieve high performance. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The CHARON2 platform is built on a robust, reliable and elegantly stacked architecture, designed with modularity and scalability principles in mind. It starts from a standalone X axis to a (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised (read more)
Browse Latches Datasheets for Southco -
Geyer’s KX-2 crystal is designed to meet the high demands of modern medical and wearable devices. With ultra-compact dimensions of just 1.0 × 0.8 × 0.34 mm, it is one of the smallest crystals available, making it ideal for space-constrained applications like hearing aids. The (read more)
Browse Crystals Datasheets for New Yorker Electronics Co., Inc. -
EP30LTE-2 is a highly dimensionally stable epoxy system with low linear and volumetric shrinkage upon curing. The (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
The UXXV – G2 coil is the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force output. Such as in display production. Its efficiency and high motor constant allow for a low heat output while generating a high force. (read more)
Browse Linear Motors Datasheets for Tecnotion -
Type 2 Litz wire Type 2 Litz wire is designed to be round in geometry and consists of bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape, or extruded (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
SU2 sample system is a very simple but effective conditioning panel, preconditioning the gas sample prior to taking dewpoint readings to ensure the sample pressure and flow is suitable for dewpoint measurement. Simple to setup and install, the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
VULCANO2 is a gantry stacked-axes architecture (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A.