-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 450V, Aluminum Electrolytic Capacitors.
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 450V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
- Operating Temperature: -25 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 150nF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150nF, 450V, Film Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 2UF, 450V, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: ODG (Origin Data Global)
Description: 8.2uF 450V 106mA@120Hz ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 450V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 450V, 20%, AXIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 620µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 201mOhm @ 120Hz 2000 Hrs @ 85°C
- Capacitance Range: 620 microF
- Capacitance Tolerance: 50 (+/- %)
- Operating Temperature: -40 to 85 C
- ESR: 201 milliohms
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG
-
Supplier: Acme Chip Technology Co., Limited
Description: F450BD272J2K0C
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Description: CAP ALUM 620UF 450V SCREW
- Capacitance Range: 620 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: F450BD472J2K0C
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 3100UF 450V SCREW
- Capacitance Range: 3,100 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 85 C
- Mounting Style: Bolt Mounted
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 450V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308207-SK2R2M450ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 2.2 µF Tolerance: ±20% Voltage -
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 220µF 450V
- Capacitance Range: 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: ±10% 450V 2.2uF -40℃~+125℃ CL21 Radial Leaded,P=15mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 930354-PHE450SD5220JR06L2 Series: PHE450 Operating Temperature Range: -55°C ~ 105°C Features: Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Bag Package: Radial Mounting: Through Hole Family Name: PHE450 Categories:
- Operating Temperature: -55 to 105 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 930353-PHE450RR6220JR06L2 Series: PHE450 Operating Temperature Range: -55°C ~ 105°C Features: 0.22 µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name:
- Operating Temperature: -55 to 105 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 930355-PHE450SD6100JR06L2 Series: PHE450 Operating Temperature Range: -55°C ~ 105°C Features: Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Tray Package: Radial Mounting: Through Hole Family Name: PHE450 Categories:
- Operating Temperature: -55 to 105 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 620 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: +105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitance range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 25V ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Capacitance Type: Fixed
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 450V 100uF 105C 2k Hour Radial
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Snap In 450V 100uF 20%
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.