-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed and
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Network Equipment: Switch
-
Supplier: ASAP Semiconductor LLC
Description: KIT REF DESIGN SER - ETHERNET Interface Ethernet Yes MCU 32-Bit LM3S6432 Serial-to-Ethernet 230.4 kBaud 10/100 Mbit Ethernet Port
- Bus Width: 32-Bit
- Category: Development Board
- Ports: Ethernet, RS232/RS422/RS485
-
Network Equipment - 5-Port Fast Ethernet Unmanaged Metal Desktop Switch with 1 PoE Port -- DES-1005PSupplier: D-Link Systems, Inc.
Description: Ethernet devices such as computers, printers, and Network Attached Storage (NAS) onto your network. This compact PoE switch operates quietly, making it ideal for use in virtually any room or office. Power Over Ethernet (PoE) The first port of the DES-1005P supports the IEEE 802.3af PoE
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
-
Supplier: D-Link Systems, Inc.
Description: Description The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single IP Management (SIM) allows administrators to cluster up a virtual stack of up to 32 DES-3528
- Number of Ports: 24 #
- Data Rate: 12.8 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Description The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply option and scalable flexibility. All these features make this switch an
- Number of Ports: 48 #
- Data Rate: 17.6 Gbps
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a combination of 1G, 2.5G, and 10G Ethernet ports. The
- Network Equipment: Switch
-
Supplier: Accuris
Description: Informatique de sant\xe9 - Communication entre dispositifs m\xe9dicaux sur le site des soins - Partie 30400: Profil d'interface - Ethernet c\xe2bl\xe9
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1x COM (RS-232), 1x COM (RS-422/485), 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.6771695 inch
- Effective Screen Height: 5.4724439 inch
- Screen Diagonal: 7.0078778 inch
-
Supplier: Microchip Technology, Inc.
Description: Microchip's Carrier Ethernet switch family offers the highest performance, market ready solution for MEF CE 2.0 service delivery. The VSC7438 Serval-2™ device targets IP Edge demarcation and access equipment to deliver Enterprise and mobile backhaul. VSC7438 is based on
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise and mobile backhaul services. VSC7464 is based on
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7468 Jaguar-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise and mobile backhaul services. VSC7468 is based on
- Network Equipment: Switch
-
Supplier: Intel Corporation
Description: The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry applications. The Intel 82598 10 gigabit Ethernet
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device
- Network Equipment: Multiplexer
-
Supplier: CSA Group
Description: lampes à lumière mixte et les douilles voleuses se trouvent dans les normes CSA suivantes : C22.2 nº250.0, C22.2 nº250.4 et C22.2 nº1993, respectivement. 1.2 Cette norme ne couvre pas les produits à DEL a) destinés à l’éclairage des routes et les luminaires d’éclairage de
-
Supplier: PHOENIX CONTACT USA
Description: Rugged-Touch panel with 30.7 cm / 12.1" TFT-display (Analog resistive (GFG)), 800 x 600 Pixel(s) (SVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB 2.0, 1x COM (RS-232), 1x COM (RS-422/485), 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user
- Operating Temperature: 68 to 158 F
- Effective Screen Width: 12.4015815 inch
- Effective Screen Height: 9.6063044 inch
- Screen Diagonal: 12.0866207 inch
-
Supplier: QLogic Corporation
Description: virtualized environments, the 41000 Series Adapters provide Universal RDMA protocols as well as NPAR, VXLAN/NVGRE/GENEVE and SR-IOV to boost server CPU efficiency and maximize application performance. The FastLinQ 41000 Series Intelligent Ethernet family includes 25GbE and 10GbE adapters with
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Heilind Electronics, Inc.
Description: RJ45 JACK/RJ45 CONN CAT.6 SER VICE INTERFACE - SILVER 0.5M
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Heilind Electronics, Inc.
Description: 8P 5.0MM DES_BK/BE/BN/YW/BK/RD
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet controller internally
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: CSA Group
Description: la méthode d'essai utilisée pour mesurer et faire état de la consommation d'énergie des petits équipements de réseau. Note : Cette norme est technologiquement neutre. 1.2 Les produits suivants ne sont pas visés par cette norme : a) équipement de réseau capable d'accepter des modules
-
Description: KIT REF DESIGN SER - ETHERNET
- Category: Development Board
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: i7-2715QE processor 2-core 2.5 GHz Intel Core i5-2515E processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Configurable PCI Express® (PCIe) data plane fabric interface
- CPU Speed: 1,500 to 2,100 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: both the twisted pair category 5 cable and the SerDes interface. Pin count overhead between the MAC and the PHY is minimized, and Gigabit Ethernet operation is achieved with maximum space savings.
- Data Rate: 1.25 Gbps
- Receiver Rise Time: 0.1 to 0.25 ns
- Operating Temperature: 23 to 104 F
- Features: Other
-
Supplier: Win Source Electronics
Description: Display & Interface Controllers: LCD Ethernet: 10/100/1000Mbps USB: USB 2.0 (2) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: AES, ARC4, DES, 3DES, MD5, SHA-1, SHA-224, SHA-256 Package: Tray Standard Package: 168 Package / Case: 196-LFBGA Supplier Device
- Operating Temperature: -40 to 85 C
- Data Bus: 32-Bit
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1322015-VSC8574XKS-02 Category: Integrated Circuits (ICs)>Interface>Telecom Packaging: Tray Number of Circuits: 4 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, TBI Voltage - Supply:
- Package Type: BGA
- Features: Other
- Device Type: Sensor Interface
-
Supplier: ELMA Electronic Inc.
Description: interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Optional high definition stereo audio Optional
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Data Connect Enterprise, Inc.
Description: circuit Auto-sensing 10/100BaseT interface to accomodate mixed Ethernet environments Command Line Interface (CLI) mimics de facto industry standard Optional DSX-1 interface available for voice connectivity to a PBX Optional dial backup system prevents network downtime Analog Modem module used
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Features: VPN
-
Supplier: Data Connect Enterprise, Inc.
Description: circuit Auto-sensing 10/100BaseT interface to accomodate mixed Ethernet environments Command Line Interface (CLI) mimics de facto industry standard Optional DSX-1 interface available for voice connectivity to a PBX Optional dial backup system prevents network downtime Analog Modem module used
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Features: VPN
-
Supplier: Tripp Lite by Eaton
Description: up and running 24/7 Package Includes B064-016-02-IPG 16-Port IP KVM Switch (2) C5 to NEMA 5-15P detachable power cords RJ45 to DB9 adapter USB/PS/2 combo console cable kit Grounding wire Foot pads Rack-mounting hardware CD w/owner’s manual, Quick Start Guide and device files Quick
- Number of Users: 3
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: Data Connect Enterprise, Inc.
Description: circuit Auto-sensing 10/100BaseT interface to accomodate mixed Ethernet environments Command Line Interface (CLI) mimics de facto industry standard Optional DSX-1 interface available for voice connectivity to a PBX Optional dial backup system prevents network downtime Analog VPN Modem module
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Features: VPN
-
Supplier: Patton Electronics Co.
Description: Ethernet/IP interfaces with G.SHDSL broadband access to deliver a unique, single box CPE solution allowing Enterprises to IP-enable their legacy ISDN-PBX and analog phone/fax/answering machine and audio-intercom systems. Providing 4 Ethernet, 2 to 8 BRI, 4 to 8 FXS, and up to 4
- Data Rate: 0.0114 Gbps
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet/IP interfaces to deliver a unique solution allowing the Enterprise to IP-enable legacy ISDN-PBX and analog phone/fax/answering machine and audio-intercom systems. Providing 4 Ethernet, 2 to 8 BRI, 4 to 8 FXS, and up to 4 FXO ports, the SN4660 inter-connects any
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Description: micro-DB-9 RS-232 serial ports, and USB 2.0 available via optional plugover module VPX (VITA 46) P0 I/O I²C port VPX (VITA 46) P1 I/O x4 PCI Express, Serial RapidIO or 10 GbE XAUI Fat Pipe to P1.A x4 PCI Express or Serial RapidIO Fat Pipe to P1.B Two SerDes Gigabit Ethernet
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
Find Suppliers by Category Top
Featured Products Top
-
LVDS/LVPECL Differential output Phase Jitter (12KHz~20MHz): 15fs @ 625MHz Applications: Next-generation Ethernet (1.6T, 3.2T) SerDes high-speed data transmission (800 Gbps) high-speed digital (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Temperature: -20°C ~ +70°C, -40°C ~ +85°C, or specify Start-up Time: 10ms Max. Phase Jitter (12KHz~20MHz): 15fs @ 625MHz Applications: Next-generation Ethernet (1.6T, 3.2T), SerDes, high (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
& Validation The MSO8804HD excels in high-speed semiconductor validation where signal integrity directly impacts product success. Its 8GHz bandwidth and ultra-low noise floor enable accurate characterization of DDR4/DDR5 memory interfaces, PCIe 4.0/5.0 links, and high-speed SerDes designs. The 12-bit (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/ethernet-switch-fm2112-datasheet.pdf
With this combination of configuration parameters, the FM2112 can be configured to support a mixture of 1G, 2 . 5G , and 10G Ethernet ports within the constraint of 8 interfaces that support up to 10G in quad- SerDes mode and 16 interfaces that …
-
http://www.cisco.com/en/US/docs/optical/15000r9_2/dwdm/reference/guide/454d92_txpmxpcard.pdf
Transponder and Muxponder Cards MXP_MR_2.5G and MXPP_MR_ 2 . 5G Cards … T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to …
-
http://www.cisco.com/en/US/docs/optical/15000r9_0/dwdm/reference/guide/454d90_txpmxpcard.pdf
9.9 MXP_MR_2.5G and MXPP_MR_ 2 . 5G Cards … T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to …
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.0 - Chapter 9, Transponder and Muxponder Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cis...
… T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to … Table 9-23 MXP_MR_ 2 . 5G and MXPP_MR_2.5G Client Interface Data Rates and Encapsulation .
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.1 - Chapter 10, Transponder and Muxponder Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
… T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to … Table 10-23 MXP_MR_ 2 . 5G and MXPP_MR_2.5G Client Interface Data Rates and Encapsulation .
-
Cisco ONS 15454 DWDM Reference Manual, Release 7.0 - Chapter 2, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cisco
… T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to … Table 2-86 MXP_MR_ 2 . 5G and MXPP_MR_2.5G Client Interface Data Rates and Encapsulation .
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.2 - Chapter 10, Transponder and Muxponder Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
… T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to … Table 10-24 MXP_MR_ 2 . 5G and MXPP_MR_2.5G Client Interface Data Rates and Encapsulation .
-
Cisco ONS 15454 DWDM Installation and Operations Guide, Release 5.0 - Chapter 15, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
… T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … are present at Port 1 and Port 2 of the high-speed serializer/deserializer ( SERDES ), the Port 1 … Table 15-64 MXP_MR_ 2 . 5G and MXPP_MR_2.5G Client Interface Data Rates and Encapsulation .
-
Optical Networking Standards: A Comprehensive Guide
usage models in, 756-757 standards-based, 758-762 Backplane Ethernet in, 760 IEEE® 802.3aeTM Clause 47,XAUI in, 759-760 OIF SxI-5 in, 758 OIF TFI-5 in, 759 summary of, 760-761, 76 It, 762t Serializer/Deserializer ( SERDES ). … Short-haul, 709, 7lot Short-haul/intermediate-reach, 709, 710t Signal, 738 in links, 625 narrowly spaced, 694 widely spaced, 696 Signal classes, overview of, 706, 707t Signal class NRZ 1.25G, 706, 707t Signal class NRZ 2 . 5G , 706, 707t, 708 Signal …
-
http://www.cisco.com/en/US/docs/optical/15000r7_2/dwdm/reference/guide/d72cdrf.pdf
2.10.8 MXP_MR_2.5G and MXPP_MR_ 2 . 5G Cards … T) G.7041 supports transparent mapping of 8B/10B block-coded protocols, including Gigabit Ethernet , Fibre Channel, and … … 1-Gbps traffic on Port 1 or 2 of the high-speed serializer/deserializer ( SERDES ) is mapped to …
Indicates content that may require registration and/or purchase.