-
Supplier: Powell Electronics, Inc.
Description: FERRULE, SMA, PLATED
-
Supplier: Fairview Microwave Inc.
Description: 1.2:1. SMA to 3.5mm adapter is constructed with female gender on side 1 and male on side 2. SM3328 SMA female to 3.5mm male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter
- Frequency Range: 27,000 MHz
- Connector Type: 3.5 mm, SMA
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, SMA 905, ALUMINUM FERRULE, 1.5 X 2.2MM
-
-
Supplier: L-com, Inc.
Description: The L-com FOCOSMAAL-1.5X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMAAL-1.5X2.2 is suited for 1.5 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com
-
Supplier: JC Cherry, Inc.
Description: SMA Connectors Semi-Rigid Cable Solder Type Jacks Material & Finish: Stainless Steel, Au Plated Acceptable Cable: SX-16 1.6mm/0.063"
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMA
-
RF and Microwave Connectors - SMA Connectors, Flexible Cable, Solder Crimp Type Jacks -- SMAP-1.5D2VSupplier: JC Cherry, Inc.
Description: SMA Connectors Flexible Cable Solder Crimp Type Jacks Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: 1.2:1. SMA to 3.5mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1246 SMA male to 3.5mm female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter
- Frequency Range: 27,000 MHz
- Connector Type: 3.5 mm, SMA
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: High Quality Gold Plated Connector Eteily have a wide range of best quality gold plated SMA Connectors for all you’re applications. The connectors have a threaded outer coupling interface. It finds many applications for providing connectivity for RF assemblies within
- Frequency Range: 6 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: 1.2:1. SMA to 2.92mm adapter is constructed with female gender on side 1 and female on side 2. SM3275 SMA female to 2.92mm female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF
- Frequency Range: 27,000 MHz
- Connector Type: 2.92 mm, SMA
-
Supplier: Amphenol RF
Description: SMA MALE STR FOR .141 SEMI-RIGID Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and
- Frequency Range: 0 to 18 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Connector Type: SMA
-
Supplier: JC Cherry, Inc.
Description: SMA Connectors Solder Crimp Type Right Angle Plugs Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV Crimping Tool: JTA-16/34/35
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
- Connector Type: SMA
-
Supplier: Linx Technologies
Description: and 85mm and are fed by a 13.1-foot (4m) cable with a TNC, SMA or FCC Part 15 compliant RP-SMA connector on the other end. Nondestructive: rubber skin helps protect the metal surface Secure: powerful magnet keeps the base in place Durable: weatherized finish resists damage
-
Supplier: L-com, Inc.
Description: LCTWB08516-TQ is a break-over type torque wrench with 5/16 bit for 3.5mm, 2.92mm, 2.4mm, SMA connectors and a preset value of 8.1 in-lbs. L-com’s LCTWB08516-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF
- Drive Size: 0.3125 inch
- Torque: 8 In-lbs
- Type: Torque Wrench
-
Supplier: L-com, Inc.
Description: The L-com FOCOSMASS-0.5X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X2.2 is suited for 0.5 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com
-
Supplier: Linx Technologies
Description: and 85mm and are fed by a 13.1-foot (4m) cable with a TNC, SMA or FCC Part 15 compliant RP-SMA connector on the other end. Nondestructive: rubber skin helps protect the metal surface Secure: powerful magnet keeps the base in place Durable: weatherized finish resists damage
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH WITH 5/16 BIT FOR SMA, 2.92 MM, 3.5 MM CONNECTORS PRESET 8 IN-LBS
-
Supplier: ODG (Origin Data Global)
Description: 11_SMA-50-2-5/111_NE
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: SMA
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Stainless alloy or stainless steel, accepts various fiber sizes
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.25 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: Newark, An Avnet Company
Description: F-SMA CONNECTOR 1MM POF, KNURLED NUT
-
Supplier: ODG (Origin Data Global)
Description: Inner pin SMA Header 6GHz -55℃~+165℃ 50Ω Coaxial Connectors (RF) ROHS
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
- Frequency Range: 0 to 27,000 MHz
- Adapter Type: Coaxial
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMA straight cable jack(f)
- Frequency Range: 18 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Linx Technologies
Description: The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes
- Primary Frequency Range: 2,300 to 2,600 MHz
- VSWR: 2 :1
- Operating Temperature: -4 to 185 F
- Form Factor / Mounting: External
-
Supplier: DigiKey
Description: 25_SMA-50-2-5/111_NE
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: of 3 GHz. Our part number MP053000-2 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power
- Frequency Range: 5 to 3,000 MHz
- Average Power: 1 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: Gem Electronics
Description: SMA-2HRN 2 Hole Flange Receptacle
- Voltage Rating: 375 volts
- Frequency Range: 0 to 12.4 GHz
- Connector Type: BNC, SMA
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Maury Microwave
Description: and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
- Frequency Range: 18 GHz
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: SMA
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H Connector for 1.13mm RF Cable
- Features: RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: PRECISION TORQUE WRENCH, 8 IN-LBS, FOR 1.85MM/ 2.4MM/ 2.92MM/ 3.5MM/ SMA (STAINLESS STEEL CONNECTORS) ROHS COMPLIANT: YES
-
Supplier: Linx Technologies
Description: 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF
- Primary Frequency Range: 2,400 to 2,500 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: ODG (Origin Data Global)
Description: CONN TERMINATOR ADAPT SMA 50 OHM
- Frequency Range: 0.5 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: SMA
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold
- Features: Cable Assembly, Other
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Low coaxial connectors offer full crimp design of center and outer shield, extended crimp barrel for added strain relief in tight bend radial application, extremely low VSWR 1.15:1 up to 18 GHz, moisture resistant sealing, and IP67 compliance in mated pair condition. Features & Benefits Full
- Features: Coaxial Connector
- Connector Type: SMA, TNC, Type N
-
Supplier: Anatech Electronics, Inc.
Description: 897.5 MHz Band Stop/Notch Filter with SMA Male / SMA Female connectors
- Frequency (Fc): 897.5 MHz
- Bandwidth: 26,000 kHz
- Filter Type: Band Reject
- Package Type: Connectorized
-
Supplier: Accuris
Description: COUPLERS, DIRECTIONAL (COAXIAL, SMA CONNECTORS) (1 TO 26.5 GHZ)
Find Suppliers by Category Top
Featured Products Top
-
WMC-0.5-2-10dB-S Directional Coupler, 0.5-2GHz, 10dB, SMA Female Model WMC-0.5-2-10dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
conductivity, and a long operating life in a variety of wireless communication applications. Key Features : Connector type is SMA Female × 2 to SMA Male (T-type). (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
SMA male straight connector, delivers dependable performance over the 863-873 MHz ISM band, making it excellent for (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
for versatile positioning, and a SMA male straight connector for wide device compatibility. With 3 dBi gain and a compact design, this antenna enhances signal coverage for routers, access points, gateways, and wireless devices. It is ideal for indoor (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies provides a robust GNSS Screw Mount Puck-Shape Antenna for high-precision satellite navigation and location applications. While suited for GLONASS, this antenna series is also available in a variety of GNSS frequency variants, including GPS L1, L2, L5, BeiDou, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
VSWR < 2 for optimal performance. Cable Type: RG58 Bare Copper Length: 5 metres for long-distance connectivity. Connector 1: N Male (straight). (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
UV-curable EMI-shielding conformal coatings on printed circuit boards
The traces are designed to be 50 Ohms for the tested frequencies and are separated by a distance of 2.5mm . SMA connectors were attached at the ends of each line.
-
Optimization of impedance bandwidth for the printed rectangular monopole antenna
The antenna plate is fed by a microstrip feedline (wf ϭ 2.5 mm ) using an SMA connector .
-
Microstripline fed cylindrical dielectric resonator antenna for dual‐band operation
The antenna plate is fed by a microstrip feedline (wf ϭ 2.5 mm ) using an SMA connector .
-
Modeling of planar applicators for microwave thermotherapy
Thus, the feeding line has a shape of a petal with a length equal to 48 mm and a width varying between 2.5 mm near the SMA connector and the maximum value equal to 13 mm.
-
A dual‐band and wideband planar inverted‐F antenna for WLAN applications
While in the fabricated prototypes, the inside con- ductors of the SMA connectors of 2.5 - mm height run alongside the feed and was soldered to the antenna.
-
Improved circuit model for coplanar‐waveguide to microstrip‐line transition on silicon substrate
While in the fabricated prototypes, the inside con- ductors of the SMA connectors of 2.5 - mm height run alongside the feed and was soldered to the antenna.
-
A Planar UWB Diversity Antenna
Both the microstrip line and monopole were fed using SMA connectors at heights of 2.5 mm and 2.0 mm, respectively.
-
Use Of Fibre Optics In Automation And Industrial Applications
As to the connectors, in Germany the so- called DIN -connector (diameter 2.5 mm ) and inter- national the SMA - connector (diameter 3.17 mm) are until now standardized.
-
A broadband planar antenna
The n-shape microstrip is 5 mm wide at a height of 2.5 mm , fed using an SMA connector .
-
Design Of A Wide-Band Printed Antenna Using A Genetic Algorithm On An Array Of Overlapping Sub-Patches
The microstrip feedline (wf= 2.5 mm ) is exited by an SMA connector .
Indicates content that may require registration and/or purchase.