-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 30 Amp 200 Volt
- VF: 1.1 volts
- IF: 30,000 mA
- VR: 200 volts
- IR: 0.16 mA
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 3.5 Amp 200 Volt 90 Amp IFSM
- VF: 1.1 volts
- IF: 3,500 mA
- VR: 200 volts
- IR: 0.1 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 200volts 1uA 4.6 Amps Bi-Dir
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifiers 20 Amp 200 Volt Product overview: BYW80FP-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing
- Tj: -65 C
- IO: 10 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: TelephoneStuff.com
Description: protection on all ranges - Silicone leads - Integral lead storage - Audible dangerous voltage warning - Sleep mode - Ergonomic hour glass shape - Compact clamp head - Includes carrying case - AC voltage: 2000m/200/600 V - DC voltage: 2000m/200/600 V - AC current: 200 A -
-
Supplier: TelephoneStuff.com
Description: protection on all ranges - Silicone leads - Integral lead storage - Audible dangerous voltage warning - Sleep mode - Ergonomic hour glass shape - Compact clamp head - Includes carrying case - AC voltage: 200/600 V - DC voltage: 200m/2000m/200/600 V - AC current: 200 A -
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 3.0 Amp 200 Volt
- VF: 1 volts
- IF: 3,000 mA
- VR: 200 volts
- IR: 0.001 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Small Signal Switching Diodes 35 Volt 200mA 2.0 Amp IFSM Product overview: MCL4154-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single
- Tj: -65 C
- IO: 0.2 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 16A, Diode
- Tj: -65 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: RECTIFIER BRIDGE 1AMP 200V DFS
- VF: 1.1 volts
- IF: 1,000 mA
- VR: 200 volts
- IR: 0.005 mA
-
Supplier: Allied Electronics, Inc.
Description: inverters and as free wheeling diodes.
-
Supplier: Allied Electronics, Inc.
Description: Ultrafast Switchmode Power Rectifier, 200 V (Max.) Voltage, Repetitive Peak Reverse Low forward drop Current derating specified at both case and ambient temperatures Switching power supplies, iInverters, for use as free wheeling diodes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1088584-RLD65NZX2-00A Category: Optoelectronics>Laser Diodes, Laser Modules Package: Tray Standard Package: 500 Power (Watts): 7mW Voltage - Input: 2.7V Wavelength: 658nm Package / Case: Radial, Can - 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL
-
Supplier: Radwell International
Description: DIODE, AVALANCHE, 200V, 2 AMP, THROUGH HOLE, SOD-57. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Waytek, Inc.
Description: battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Power lugs: 3/8" 16 brass studs Environmentally sealed Max. inrush 500A @ 1.0 sec
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 2 Amp 200 Volt 50 Amp IFSM
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Mersen
Description: A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes
- Voltage Rating: 150 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less
- Voltage Rating: 300 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 63,000 amps
- Operating Temperature: 80 C
-
Supplier: MCG SURGE PROTECTION
Description: MCG’s DLP-25 Amplifier surge protector Series is designed to protect amplifiers from lightning induced, or other, surges on the speaker cables. Left unchecked, these surges will cause damage or degraded performance of the output stages of an amplifier. Designed to be transparent to the audio signal
- Mounting: DIN Rail, Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Features: SPD, Silicon Avalanche Diode
- Connection: Screw Down Terminals
-
Supplier: Acme Chip Technology Co., Limited
Description: R-BRIDGE 200V 8 AMP SIP
- VF: 1 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes
- VF: 6.5 volts
- IF: 3,000 mA
- VR: 2,500 volts
- IR: 0.002 to 0.1 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1201717-LMN200B02-7 Packaging: Reel Mounting Style: SMD Applications: Load Switch Voltage - Rated: 50V PNP, 60V N-Channel Transistor Type: PNP Pre-Biased, N-Channel Pre-Biased Categories: Discrete Semiconductor Products Supplier Device
- Features: MOSFET, Other
- Polarity: N-Channel, PNP
- Package Type: SOT3
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 808176-LMN200B01-7 Packaging: Reel Mounting Style: SMD Applications: Load Switch Voltage - Rated: 50V PNP, 60V N-Channel Transistor Type: PNP Pre-Biased, N-Channel Pre-Biased Supplier Device Package: SOT-26 Manufacturer Package:
- Features: MOSFET, Other
- Polarity: N-Channel, PNP
- Package Type: SOT23, SOT26, SOT3
- Packing Method: Tape Reel
-
Supplier: Klein Tools, Inc.
Description: 3 INCH WIDTH X 1.4 INCH DEPTH X 8.2 INCH HEIGHT SIZE BACKLIT DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE CASE, THERMOCOUPLE, TEST LEAD, BATTERY INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, FREQUENCY, CAPACITANCE, TEMPERATURE, DIODE TEST, CONTINUITY PARAMETER
- AC Current Range: 600 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Resistance / Impedance Range: 40,000 kohms
-
Supplier: Littelfuse, Inc.
Description: For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum
- Voltage: 36 volts
- Current: 140 amps
- Type: Diode
- Features: Other Connection
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback diodes
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: Allied Electronics, Inc.
Description: Features: Mounting Hole For #6 Screw Any Mounting Position Surge Rating of 150 Amps Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL Rating 1 L ead Free Finish Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C UL
-
Supplier: TelephoneStuff.com
Description: With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm)
-
Supplier: Lumina Power, Inc.
Description: The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for
- DC Output Current: 80 to 200 amps
- DC Output Power: 74.99999999999963 watts
- DC Input Voltage: 15 to 24 volts
- Type: DC Power Supply, Laser Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.)
-
Supplier: Radwell International
Description: RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1 AMP AT 400V DIODE WITH 1000 PIV, 220 OHM, 0.5 WATT RESISTOR, 6 INCH STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
An overview of Cree silicon carbide power devices
Examples of semi-custom Modules: (clockwise from top left) 1200 volt, 400 amp Sic diode; 300 volt, 120 amp SIC diode (Zx6OA); 1200 volt, 200 amp Sic diode with silicon IGBTs.
-
Page 7. Semiconductor parts with 062 in root number
Fast Recovery Diode Module ( 200 Amp /600 Volts .
-
Page 25. Semiconductor parts with 220 in root number
Fast Recovery Diode Module ( 200 Amp /1200 Volts .
-
Page 10. Semiconductor parts with 420 in root number
Fast Recovery Diode Module ( 200 Amp /1400 Volts .
-
Reliable 1200 amp 2500 V IGBT modules for traction applications
Three Phase Inverter: With the same footprint we are currently developing a three phase inverter (six IGBTs and antiparallel diodes ) for 200 Amp .
-
FEASIBILITY OF ISOTOPIC POWER FOR MANNED LUNAR MISSIONS. VOLUME 1. SUMMARY.
Fuel contain- ment at 450 fps Containment of Cs m diode Capable of 200 amp , seal must withstand im- pact X = 10''^ fail- ure/hr .
-
Arduino Robotics
The diodes can be any that they sell at Radio Shack—this includes the 1n4001 1- amp diodes and the 1n4148 200 ma fast-switching diodes.
-
VF20200C-E3/4W Vishay | Mouser
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS .
-
V30200C-E3/4W Vishay Semiconductors | Mouser
Description: Schottky Diodes & Rectifiers 30 Amp 200 Volt Dual TrenchMOS .
-
V30200C-E3/4W ROHS Compliance: Compliant By Exemption | Mouser
Schottky Diodes & Rectifiers 30 Amp 200 Volt Dual TrenchMOS .
Indicates content that may require registration and/or purchase.