-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 , shaded pole Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal
- Discharge Size: 0.63 inch
- Maximum Discharge Flow: 13 GPM
- Maximum Discharge Pressure: 4.205202312132 psi
- Media Temperature: 180 F
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer
- Horsepower: 2 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 85 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
-
Supplier: MP Pumps, Inc.
Description: pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 7 pumps or pedestal mounted versions are also available for long coupling.
- Discharge Size: 1 to 2 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 200 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications Magnetic driven KM-pumps are designed to improve
- Horsepower: 22.78374654334794 HP
- Maximum Discharge Flow: 308.2006666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 86 F
-
Supplier: Accuris
Description: PUMP ASSEMBLY, CENTRIFUGAL, WATER, DIESEL-ENGINE-DRIVEN, 3-INCH, SKID-MOUNTED, 200 GPM AT 300 FEET
-
Supplier: Cole-Parmer
Description: • Ideal for use in highly corrosive applications • Leakproof, sealless magnetic drive • Thermally protected, totally enclosed fan cooled (TEFC) split-phase motor • Ideal for fluids with a specific gravity to 1.1 • Easily handle fluids with a temperature to 200
F (93.3 C); ambient air - Horsepower: 0.5 HP
- Maximum Discharge Flow: 35 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Ideal for use in highly corrosive applications • Leakproof, sealless magnetic drive • Thermally protected, totally enclosed fan cooled (TEFC) split-phase motor • Ideal for fluids with a specific gravity to 1.1 • Easily handle fluids with a temperature to 200
F (93.3 C); ambient air - Horsepower: 0.75 HP
- Maximum Discharge Flow: 53 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, WATER, DIESEL-ENGINE-DRIVEN, 2-1/2-INCH, SKID-MOUNTED, 200 GPM AT 300 FEET TOTAL HEAD AUXILIARY PRIMING
-
Supplier: Goulds Water Technology, a xylem brand
Description: plumbing market and applications requiring handling liquids up to 200ºF. The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market.
- Features: Centrifugal Pumps
- Pump Type: Sump Pumps, Water Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
- Pump Type: Condensate Pumps, Sanitary Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC Performance: 60-650 gpm Features • Non-metallic solution contact CPVC construction to 160°F • To 650 gpm or 175 FT. TDH @ 60 Hz • Can run dry indefinitely • Heavy duty PTFE vapor seal • In-tank or out-of-tank installation • Chemical duty motor (7.5 - 20.0 HP) • Includes
- Features: Centrifugal Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction
- Discharge Size: 3 to 8 inch
- Maximum Discharge Flow: 5,200 GPM
- Media Temperature: 160 F
- Water Temperature: 160 F
-
Supplier: Radwell International
Description: CENTRIFUGAL PUMP, SERIES 200, POLYETHYLENE PLASTIC CONSTRUCTION, POLYETHYLENE PLASTIC IMPELLER, SINGLE PHASE, 115 VAC, 13 GPM, MAXIMUM HEAD 9.7 FEET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 6 inch
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 3,000 GPM Heads to 1,500 feet Temperatures to 200° F Bowl Sizes from 4" to 15" diameter
- Maximum Discharge Flow: 3,000 GPM
- Maximum Discharge Pressure: 650.28901734 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM Head: to
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Kontek Ecology Systems Inc.
Description: The Kontek RO System is designed to be dependable, robust and efficient. It is available in four standard flow rates of 25, 50, 100 and 200 GPM with additional custom flow rates also available. Kontek RO System Features: Standard Designed Flow Rates Of 25, 50, 100 and 200
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc.
- Horsepower: 120.6198346412538 HP
- Maximum Discharge Flow: 13.208599999999999 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of
- Maximum Discharge Flow: 4.402866666666667 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
- Water Temperature: 662 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the
- Horsepower: 5.36088153961128 to 14.742424233931 HP
- Maximum Discharge Flow: 92.4602 to 387.4522666666666 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Cornell Pump Company
Description: through 10" discharge size Flows to 6600 GPM and Heads to 400 feet Features and Benefits* Replaceable wear rings Double volute External balance line Fully machined impellers Heavy-walled castings Replaceable shaft sleeves Flywheel configurations available Various Mounting Configurations
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Stainless Steel, Turbine Pumps
- Pump Type: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Increasing predictive program effectiveness by integrating thermography and lubricant analysis
In September 1993, a routine oil sample ofa 200 gpm centrifugal pump revealed a wear particle concentration ten times above its normal baseline values.
-
Advanced Physicochemical Treatment Technologies
The raw water submersible intake pumps were replaced by a single 200 gpm cen- trifugal pump .
-
The Biocatalytic Desulfurization Project
2(ea) - API Centrifugal Pump , 200 gpm , 49 ft.
-
Fixed capital investments for the uranium soils integrated demonstration soil treatment technologies
PEG Makeup Pump ( centrifugal , 200 gpm ,65' head, 15IT) PEG RecycleTank (9,000gallonsmax., 4,500gprn WV, 12'D x 12'H) PEG Recycle Pumps(centrifugal,225 gpm, 65' head, 15 I IP) PEG RcpulpTank (6'x 8'cyl. lank, IO00 gal.
-
Coal-fired high performance power generating system. Quarterly progress report, April 1--June 30, 1993
Centrifugal type pump 200 gpm each 50 psi head Rubber hned carbon steel 10 HP motor .
-
Chapter 14-Weir Skimmers
Size—46 in. (117 cm) in diameter; 138 lb (62.6 kg) Pump—integral axial flow ( centrifugal ) pump ; capacity 200 gpm (46 m^/h or 286 bbl/h); 4 in. (10 cm) diameter hose This device is a typical "floating saucer" skimmer; weir height can be …
-
ASTM MNL34 - Oil Spill Response Performance Review of Skimmers
Size—46 in. (117 cm) in diameter; 138 lb (62.6 kg) Pump—integral axial flow ( centrifugal ) pump ; capacity 200 gpm (46 m^/h or 286 bbl/h); 4 in. (10 cm) diameter hose This device is a typical "floating saucer" skimmer; weir height can be …
-
Old hydrofracture facility tanks contents removal action operations plan at the Oak Ridge National Laboratory, Oak Ridge, Tennessee. Volume 1: Text. Volume 2: ...
3-4 The submersible pumps were specified to be single speed, centrifugal pumps capable of transferring 200 gpm (757 L/min) at 45 ft (14 m) of head and capable of operating unsubmerged for extended periods.
-
Two-Phase Flow Through Chokes
Liquid is provided by a 3 centrifugal pump with a capacity of 200 GPM (12.6 dm Is) at a gauge pressure of 125 psi (862 kPa).
-
Dislodgeable azinphosmethyl residues from air blast spraying of apple foliage in Ohio
Its centrifugal pump deliversup to 100 gpm at 200 psi.
Indicates content that may require registration and/or purchase.