-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode,
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 200mW, Zener Diode Arrays. This listing supports clearer
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, Single Zener Diodes. This listing supports clearer product
- Tj: -65 C
- VZ: 47 volts
- ZZT: 170 ohms
- PD: 200 milliwatts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zener Diodes Diode Zener 20.0V 200mW 2% Product overview: MM3Z20VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- VZ: 20 volts
- ZZT: 51 ohms
- PD: 200 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Small Signal; 200 mA (Continuous); 30 V (Min.) @ 25 degC(Reverse); 200 mW
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1W, 200V, 5% ZENER DIODE
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Small Signal Scotty Diodes
-
Supplier: Win Source Electronics
Description: 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io)
- VF: 0.85 volts
- VR: 200 volts
- IR: 0.02 mA
- trr: 40 ns
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER 0.8W 200V; Zener Voltage Nom:200V; Power Dissipation:800mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 40 to 45 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Daheng New Epoch Technology, Inc.
Description: TO18M
- Wavelength Range: 600 nm
- Laser Power: 200 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 200V, 3W; Zener Voltage Vz Typ:200V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Very low reverse current Guard ring protected Very small SMD plastic
- IF: 200 mA
- VR: 40 volts
- IR: 0.0000005 mA
- Tj: 150 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, TVS, 200V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:353V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 200V 2W DO204AC
- IR: 500 mA
- Tj: -55 to 175 C
- VZ: 200 volts
- ZZT: 900 ohms
-
Supplier: Allied Electronics, Inc.
Description: Diode; Zener; 6.2 V; 500 mW; DO-35; IR=20 mA; IL=5 #A; IF=200 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE, ZENER, 200V, 3W, SMA
- VF: 1.2 volts
- IR: 0.001 mA
- Tj: 150 C
- VZ: 200 volts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 21.54 to 22.47 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 38.02 to 39.98 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 14.34 to 14.98 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Description: DIODE ARRAY GP 200V 15A TO247-3
- VF: 0.85 volts
- VR: 200 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an improved package design
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Features: These Diodes Feature Very Low Turn-On Voltage and Fast Switching These Devices Are Protected By a PN Junction Guard Ring Against Excessive Voltage, Such as Electrostatic Discharges Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an improved package design
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 917744-DZ2S200M0L Features: Zener Diode 20 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S20 Categories: Discrete Semiconductor
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 865145-BZG03C200-M3-08 Series: BZG03C-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 200 V 1.25 W ±6% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG03C200 Categories:
- Tj: 150 C
- Features: Other, Zener Diodes
- Package: SMA
-
Supplier: DigiKey
Description: Zener Diode 200V 1W ±5% Through Hole DO-204AL (DO-41)
- Tj: -55 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: SMA-W Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: DigiKey
Description: 32.4V Clamp 6.17A Ipp Tvs Diode Surface Mount SOD-123
- VR: 20 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 32.4 volts
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 20V 200MW SMINI2
- VF: 1 volts
- IR: 0.00005 mA
- VZ: 20 volts
- ZZT: 80 ohms
-
Supplier: Utmel Electronic Limited
Description: DIODE SW 200V DO219-M
- VF: 1.15 volts
- VR: 200 volts
- IR: 0.01 mA
- trr: 150 ns
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its
- Wavelength Range: 640 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Newark, An Avnet Company
Description: Zener Single Diode, 47 V, 1 W, DO-41, 5 %, 2, 200 C RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Low operating current: 215 mA (typ.) at Po = 200 mW Built-in monitor PD Operating temperature: -10°C to +75°C Single (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio (read more)
Browse Diode Lasers Datasheets for World Star Tech