-
Supplier: Daheng New Epoch Technology, Inc.
Description: SM TO38
- Wavelength Range: 405 nm
- Laser Power: 200 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: World Star Tech
Description: Overview of WLD-10-650N Laser Diode WLD-10-650N laser diode has Single Mode. WLD-10-650N is ideal for pointing/alignment applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 650 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 70 C
- Laser Type: Alignment Lasers, Laser Diodes
-
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 650NM 3MW
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available in two wavelengths, Blue (450nm) and Violet (405nm), with output powers up to 80mW. These
- Wavelength Range: 405 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RLD94PZJ5 is 940nm multi mode Laser Diode for Motion Sensor, 3D Depth Sensor.
- Wavelength Range: 932 to 952 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 325 milliamps
- Beam Divergence: 523.5987755982991 millirad
-
Supplier: DigiKey
Description: Laser Diode 650nm 2.5mW 2.6V ~ 5V 40mA
- Wavelength Range: 650 nm
- Laser Power: 2.5 milliwatts
- Operating Voltage: 2.6 to 5 volts
- Operating Current Range: 40 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 640 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD2WMNL2-00 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
- Wavelength Range: 658 to 770 nm
- Operating Voltage: 1.8 to 2.3 volts
- Operating Current Range: 20 to 24 milliamps
- Operating Temperature Range: -30 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Blue Laser Diode 450nm, 80mW
- Wavelength Range: 450 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: -40 to 70 C
- Laser Type: Laser Diodes
-
Description: The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many values of
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 200,000 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 175,000 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 660 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.3 to 2.6 volts
- Operating Current Range: 60 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 640 nm
- Laser Power: 150 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: OSRAM Opto Semiconductors
Description: 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle) Single emitting aperture: 200 µm Temperature range: -40 °C ... +85 °C
- Wavelength Range: 905 nm
- Laser Power: 25,000 to 75,000 milliwatts
- Pulse Length: 2 to 100 ns
- Laser Wavelength: Infrared
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Laser diode 650 nm 7mW TO5.6mm
- RoHS Compliant: RoHS Compliant
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: ProPhotonix, Ltd.
Description: and medical alignment applications such as patient positioning. The laser modules measure just 25.5mm in length, with a diameter of only 8mm and are extremely efficient and reliable at an economical price. The 650nm laser diode modules produce an elliptical, collimated
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
Supplier: Laserglow Technologies
Description: The LRD-0880 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 880 nm, output power levels from 1000 mW to 2.5 W, and a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 880 nm
- Laser Power: 1,000 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to 2000 mW with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 793 nm
- Laser Power: 300 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: IDEX Health & Science
Description: The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to
- Wavelength Range: 488 nm
- Laser Power: 20 milliwatts
- Laser Type: Solid State Lasers
-
Supplier: Newport MKS
Description: The LPM639-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 639
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LPM690-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 690
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LPM1310-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP)
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can achieve a long life of up to 10,000 hours at 40°C. Additionally, the excellent beam quality of OSRAM laser diodes makes them suitable for optical (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Static and dynamic shear viscosity of a single layer complex plasma
Main parts: L - 200 mW 650 nm diode laser ; P1 - polarizing beamsplitter; M - mirror; P2 - linear polar filter mounted on a ball bearing and rotated by a motor.
-
Amorphous Metal‐Sulphide Microfibers Enable Photonic Synapses for Brain‐Like Computing
To interrogate postspike behavior, measurements were carried out using a 650 - nm laser diode source, with intensity of up to 200 mW coupled through a lens.
-
Optical recording properties of metal-azo dye thin film with super-resolution near-field structure
using a 650nm semiconductor diode laser with recording power of 7 mW and laser pulse duration of 200 ns.
-
Zero-bias photocurrents in highly-disordered networks of Ge and Si nanowires
A red laser diode was used as light source, with wavelength of 650 nm , power of 200 mW , and spot size (diameter) of approximately 4 mm.
-
Contrast-Enhanced MRI-Guided Photodynamic Cancer Therapy with a Pegylated Bifunctional Polymer Conjugate
After image acquisition, tumor was irradiated with 650 nm diode laser (CAO group, UT) at 18 and 24 hours post-injection for 15 min at a light dose of 200 mW /cm2 (180 J/cm2 ).
-
OSA | The evolving optical frequency comb [Invited]
…532 â nm , doubled Nd:YVO 650 â nm diode980 or 1480 â nm diode 1075 â nm fiber laser 976 â nm diode … optical power 1000 â mW 150 â mW 25 … â mW 100 â 200 â mW > 200 â…
-
Low-cost, highly efficient, and tunable ultrafast laser technology based on directly diode-pumped Cr:Colquiriites
The main advantages of semiconductor lasers compared to other types of lasers include, high efficiency, long lifetimes .... As an example, nowadays AlGaInP diodes can provide up to 150 mW of diffraction limited cw power around 650 nm , at a cost of only about $ 200 [42].
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
Diode lasers are available in narrow wavelength ranges centered on 380, 405, 635, 650 –690, 750–790, 808, 830, 850, 915, 940, 980, 1310, 1480, and 1550 nm (plus a few at oddball wavelengths like 1.06 and 1.95 μm), which are .... The shortest-wavelength diodes widely available are 405–410 nm high power multimode units (from 20 mW up to 100– 200 mW, linewidth 1–2 THz) for Blu-Ray discs.
-
LASER SCIENCE AND APPLICATIONS - PROCEEDINGS OF THE SIXTH INTERNATIONAL CONFERENCE
…consisted of 2 types of laser: cells treated with photopherin were irradiated with 35 j/Cm2 by He:Ne laser at a wavelength 632.8 nm, cells treated with Methylene blue were irradiated with 35 j/cm2 by Diode laser at wavelength 650 nm . .... 2- Non coherent light irradiation consisted of a source of non-coherent light emitted from a halogen lamp with original power of 200 Wand a power density of 30 mW .
-
Eye-safe laser illuminators as less-than-lethal weapons
Although green and blue diode lasers are now being used in the laboratory, they are not likely to be available in the 100-500 mw range for field use for several years. .... For that reason, the plan for the Saber 203 EMD Project is to use currently available 650nm , 200 mw diodes, with the option to switch to 630 nm diodes if they are available in time for initial production.
Indicates content that may require registration and/or purchase.