-
Supplier: Laserglow Technologies
Description: Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: Life: 5000 hours Wavelength: 658 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Class IV lasers also include: Free laser safety
- Wavelength Range: 658 nm
- Laser Power: 200 to 500 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Laserglow Technologies
Description: Key Features: Output Powers: > 200 mW, 300 mW, 400 mW Key Feature: High visibility red laser Wavelength: 635 nm (red) Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Warranty: 6 Month
- Wavelength Range: 635 nm
- Laser Power: 200 to 300 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
Supplier: Streamlight, Inc.
Description: 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-button sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 68 to 100 lm
-
Supplier: InspectorTools
Description: Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or
-
Supplier: ValueTronics International, Inc.
Description: The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket size InfraRed ThermoMeter with laser
Find Suppliers by Category Top
Featured Products Top
-
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Data sheet HL69001DG Laser Diode HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 (read more)
Browse Lasers Datasheets for World Star Tech -
with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm, 830nm and 850nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
laser pointer 200mw exporter - laser pointer 200mw manufacturers, exporters, factories, suppliers, China laser pointer 200mw
[ Related Keywords : red laser pointer, red laser pen, high power laser pointer, 200mw laser pointer red ] .
-
Sell 200mw focusable green laser pointer/laser torch light cigarettes
Oxlasers is a professional supplier of laser pointer,laser pen, green laser pointer(from 5mw to 600mw), violet blue laser pointer/purple laser pointer(from 5mw to 200mw ), red laser pointer (from5mw to 200mw) and laser light etc which owned by Exshoo …
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
… 5 mW/<1 mW; <30Mw / <5Mw; <50mW / <5mW IR laser: <5mW/<1mW; <50mW / <1mW IR illuminator: <50mW/<1mW; < 200mW / <5mW Wavelength: Visible red laser : 635 nm Visible green laser: 532 nm IR pointer : 835nm IR illuminator: 835nm …
-
Goshawk-II HD
… output: 1 W (NIR) Laser pointer (optional) Type: Unspecified Wavelength ( red ): 637 nm Wavelength (NIR … … Power output (red): 100 mW Power output (NIR): 60 … … output: PAL Communication: Enable/Download/ Laser Safety Discretes plus GPS … … 27 V DC Consumption: < 200 W (<430 W max.
-
Handbook of Space Security
The red lasers used for laser pointers are weak, in the order of milliwatts ( mW ), and the CO2, used for industrial cutting and welding, can have an output of hundreds of watts. … or destroy a target with a laser weapon, energies in the order of 200 megajoule (MJ) per …
-
red laser module - offers from red laser module manufacturers, suppliers, exporters & wholesalers
[ Related Categories : Office & School Supplies, Presentation Equipment, Laser Pointers ] [ Related Keywords : red line laser module, 200mw red laser diode, dot red laser module, 650nm red laser module ] .
-
200mw green laser pointer - offers from 200mw green laser pointer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 100mw red laser pointer , pen with laser pointer, laser pointer pen 5 mw , 100mw laser pointer ] 1 200 mw green laser pointer Selling Leads Page 1 of 1 .
-
BLAST2™ laser and tactical light
Laser Visible laser class: IIIa IR pointer class: IIIb Power output: Visible red laser: <5 mW IR laser: <5 mW Wavelength: Visible red laser : 635 nm IR pointer : 835 nm Full angle beam divergence: Visible red laser: 0.3 mRad IR laser … … type: Incadescent: high presseure Xenon; LED: high intensity Lumens: Incandescent: 95 lumens; LED: < 200 lumens Candela: Incandescent …
-
Green Laser 200mw Exporters, Green Laser 200mw Selling Leads
Sell 5w -200mw red laser pointer Laser range: 200 - 1000 meters (4) Battery: 2 X AAA (5) Dimension :14 X 160mm (6) Output power: 1 mw -200mw (7)...
-
Cartilage‐Specific Near‐Infrared Fluorophores for Biomedical Imaging
… spectra for the NIR fluorophores were measured by using fiber optic HR2000 absorbance ( 200 –1100 nm) and … NIR excitations were provided by 5 mW of a 655 nm red laser pointer (Opcom Inc., Xiamen, China) and 8 mWof a 765 nm NIR laser diode light source (Electro Optical Components, Santa Rosa, CA) coupled through a 300 mm core diameter …
Indicates content that may require registration and/or purchase.