-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 2.00E-4 microF
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1137373-150225K250PF Category: Capacitors>Film Capacitors Series: 150 Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Standard Package: 100 Capacitance: 2
- AC Rated Voltage (WVAC): 160 volts
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 125°C Tolerance: ±10% Capacitance: 1800 pF
- Capacitance Range: 0.0018 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- Packing Method: Tape Reel, Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: United Chemi-Con Category: Capacitors Series: KXJ Packaging: Bulk Capacitance: 330pF Tolerance: ±20%
- Capacitance Range: 3.30E-4 microF
- Capacitance Tolerance: 20 (+/- %)
- Packing Method: Bulk Pack, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1303478-SQCAEA200JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 20 pF Tolerance: ±5% Voltage
- AC Rated Voltage (WVAC): 150 volts
- Capacitance Range: 2.00E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .22µf 10% 200V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.2200 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .001µf 10%, 200V, Polyester/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 1.00E-3 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .1µf 5% 200V, Polyester/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.1000 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: TDK Corporation
Description: Capacitors for Power Electronics
- Capacitance Range: 80 microF
- Technology: Film Capacitors
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, 200 VOLTS, 1000 PF, 105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR, 200 PF, 32KV, 60 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR, 200 PF, 32KV, 60 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: FILM CAPACITORS 4700PF 275 VAC 20%. FREE 2 YEAR RADWELL WARRANTY
- AC Rated Voltage (WVAC): 275 volts
- Configuration / Form Factor: Leaded Capacitor
- Technology: Film Capacitors
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- AC Rated Voltage (WVAC): 20000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 2.00E-4 microF
- Capacitance Type: Fixed
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 40KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- AC Rated Voltage (WVAC): 40000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 2.00E-4 microF
- Capacitance Type: Fixed
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- AC Rated Voltage (WVAC): 30000 volts
- Applications: High Voltage Capacitor
- DC Rated Voltage Range (WVDC): 30000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 50KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- AC Rated Voltage (WVAC): 50000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 2.00E-4 microF
- Capacitance Type: Fixed
-
Supplier: Electrocube, Inc.
Description: Capacitor, Met-Film, PE, 8.85 µf 3% 200 Vdc, Round, Tape-Wrap, Epoxy-End-Fill, Axial Leads
- Capacitance Range: 8.85 microF
- Capacitance Tolerance: 3 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 10000 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 200 volts
-
Supplier: Knowles Precision Devices
Description: Open Mode capacitors have been designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable. Open Mode capacitors use inset electrode margins, which prevent any mechanical cracks which may form during
- Applications: Automotive
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: DigiKey
Description: 0.18µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
- AC Rated Voltage (WVAC): 200 volts
- Applications: High Frequency
- Capacitance Range: 0.1800 microF
- Capacitance Tolerance: 5 (+/- %)
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 33uF 200V 20% tol. ELECTROLYTIC
-
Supplier: DigiKey
Description: 0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
- AC Rated Voltage (WVAC): 200 volts
- Applications: High Frequency
- Capacitance Range: 0.1500 microF
- Capacitance Tolerance: 5 (+/- %)
-
Supplier: AVX Corporation
Description: Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays,
- Applications: Aerospace, Automotive
- Capacitance Range: 1.00E-6 to 4.7 microF
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 50 to 3000 volts
-
Supplier: ValueTronics International, Inc.
Description: The AMC-10PF is a calibrator from Com-Power. The Com-Power AMC-10PF is a calibration capacitor that is for the Com-Power AM-741 active monopole antenna. The image is for reference only. See product specification for details.
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 4700PF 10% 630VDC RAD
- Capacitance Range: 0.0047 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Polyester, Other
- Metallized Dielectric: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 2.2UF 5% 250VDC AXIAL
- AC Rated Voltage (WVAC): 160 volts
- Applications: General Purpose, Other
- Capacitance Range: 2.2 microF
- Capacitance Type: Fixed
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 100PF 200V 5% NPO 0805 100pF 200V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.028"" (0.70mm) - - Digi-Reel«
- Capacitance Range: 1.00E-4 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 200 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- AC Rated Voltage (WVAC): 1000 volts
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1000 volts
-
Supplier: ODG (Origin Data Global)
Description: CAP FILM AUTO POLYPROP RAD
- Capacitance Type: Fixed
- Technology: Film Capacitors
-
Supplier: Skyworks Solutions, Inc.
Description: applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200
- Applications: RF / Microwave Capacitors
- Capacitance Range: 3.30E-5 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: CAP CER 56PF 200V NP0 RADIAL
- Capacitance Range: 5.60E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 10000PF 5% 630VDC RAD
- Capacitance Range: 0.0100 microF
- Capacitance Type: Fixed
- Capacitor Type: Polypropylene, Other
- Metallized Dielectric: Yes
Find Suppliers by Category Top
Featured Products Top
-
their high temperature ratings, tiny size, and easy surface mount form factor. Additionally, we are the first supplier to offer AEC-Q200 approved capacitors that support voltages up to 4,000Vdc. This means you can trust that we have subjected our capacitors to rigorous thermal, mechanical, and (read more)
Browse High Voltage Capacitors Datasheets for Knowles Precision Devices -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
for demanding applications. Key Features: Wide Capacitance Range: 100pF to (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The MYH series of Y2, line-to-ground EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MYH series is AEC-Q200 qualified and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500- hour at 85 °C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
. With an operating range from -55°C to 125°C and voltage ratings from 450 to 1100 Vdc, Type BLS capacitors are ideal for high-speed SiC semiconductor switching. Their robust, safety-certified construction ensures long-term reliability and meets AEC-Q200 standards for automotive (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles Precision Devices
High Q, Ultra-Low ESR, X8G Dielectric Capacitors for Automotive Applications
The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification AEC-Q200. Optimized for lowest possible ESR, the electrode system provides low metal (read more)
Browse Capacitors Datasheets for Knowles Precision Devices