-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, 3 PHASE WYE INPUT, 5AO, 0-240VO, 2.08KVA, OPEN, PANEL MT
-
Supplier: Newark, An Avnet Company
Description: Variable Transformer, 3 Phase WYE input, 5Ao, 0-240Vo, 2.08kVA, Open, Panel Mt RoHS Compliant: Yes
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 9,000 to 225,000 VA
- Primary Frequency: 60 Hz
-
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Allied Electronics, Inc.
Description: Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside
-
Supplier: Newark, An Avnet Company
Description: 7.5 KVA SINGEL PHASE LVGP,120/208/240/277V-120/240V SECONDARY;60HZ,ENCAPSULATED
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER DRY 1PH 3KVA 208V-120/240V
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and
- Power Rating (VA): 100 to 3,000 VA
- Other Transformer Types / Applications: Autotransformer
- Category: Signal / RF Transformer
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: Allied Electronics, Inc.
Description: Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside
-
Supplier: Allied Electronics, Inc.
Description: Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside
-
Supplier: Allied Electronics, Inc.
Description: Slots and Supplied Wall Mounting Template NEMA 3R Enclosure Meets or Exceeds Listing Criteria Including NEMA and ANSI Standards for Indoor and Outdoor Applications Easily Accessible Nameplate — All Three Phase Units Come Standard with Two Nameplates — One on the Front and One on the Inside
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the nameplate kVA rating
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the nameplate kVA rating
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Panel Components & Systems, Inc.
Description: meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage, AC RMS current,
- Display Colors: Aqua
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1
- Maximum Primary Voltage Rating: 218 volts
- Maximum Secondary Voltage Rating: 508 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA Keypad
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 169 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Input Fuses Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet I/P DeviceNet Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Control Transformer +200 VA Keypad
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Airlink Transformers
Description: 3PHD35247 - 3P Isolating Delta Delta 35kva 3P Delta Delta 208v to 415v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 415 volts
- Maximum Secondary Current Rating: 48.75 amps
- Power Rating (VA): 35,000 VA
-
Supplier: Radwell International
Description: TRANSFORMER, POWER DISTRIBUTION TRANSFORMER, ENCLOSED, DRY TYPE, 1 KVA, SINGLE PHASE, PRIMARY, 120/208/240/277 VAC, SECONDARY, 120/240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 240 to 277 volts
- Transformer Type: Distribution Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Nova Electric
Description: The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely
- AC Output Voltage: 120 to 208 volts
- Output Frequency: 0.00006 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 3KVA 120/208/ 240/277-120/240
-
Supplier: Hubbell Incorporated
Description: 3.75 INCH W X 3.88 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 150 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 150 VA
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER / INDUSTRIAL, ACME TRANSFORMER, TA SERIES, 1000 VA, SINGLE PHASE, PRIMARY / 208 / 240 / 277 / 380 / 480 V, SECONDARY / 24 V, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: TelephoneStuff.com
Description: Smart-UPS RT 3000VA 208V with 208V-120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Double conversion on-line topology - protects your data by supplying reliable, network-grade power - An
- Volt-Amp Rating: 3 kVA
-
Supplier: Datatronics™
Description: Features 120 - 208 - 460 - 575V Single/Three Phase Delta, Star, Y Heavy Industrial
- Output Type: AC
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer, Single Phase Transformer, Three Phase / Polyphase Transformer
- Single Phase Configuration: Single
-
Supplier: TE Connectivity
Description: Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 120 V, 480 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features
- Power Rating (VA): 100 VA
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: incoming AC power to DC and then re-converts it back to regulated, filtered AC output with a pure sine wave, completely isolating connected components from all power problems. It features a 3-wire single-phase hardwire input (3-wire, single phase) and 22 total outlets—two
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 16 kVA
- Watt Rating: 14.399999999999993 kwatts
- Runtime at Half Load: 13.5 minutes
-
Description: to 7500/10 000 kVA inclusive, with high-voltage 601 to 34 500 volts inclusive and low-voltage 208Y/120 to 4160 volts inclusive. Part I of this standard describes certain electrical and mechanical requirements and takes into consideration certain safety features of 60-Hz, two-winding,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1497B - CCT, 100VA, 208x240V 60Hz Primary, 2 Primary - 1 Secondary Fuse Blocks
- Maximum Primary Voltage Rating: 208 to 240 volts
- Power Rating (VA): 100 VA
- Features: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: XFRMR ISOL 208V/480V 30000VA
- Maximum Primary Voltage Rating: 208 to 480 volts
- Power Rating (VA): 30,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Spec sheet Linegard® 40–60A GFCI | 208V Class A Ground Fault Protection | NEMA 4X | c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible. Efficiency is typically 80% at full load, depending on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
. Jason Wellnitz, the product manager for Yaskawa’s Single Phase Converter and pump drives, had this to say, “We are proud to continue with Yaskawa’s history of introducing innovative products to motor control applications. We listened to our customers and hope we delivered on their needs.” The SPC is available in 240 VAC models from 20 to 40HP and 480 VAC models from 30 to 60HP. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
higher DC-power solution. Key Specifications 5kW, 10kW, 15kW or higher; Input: 3-phase 208Vac (197-264Vac ) or custom; Active PFC-Input; Output: Any voltage 24V … 400Vdc; EMI: EN55032 Class A with margins (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Transformer 380V Transformer Three Phase Step Up Transformer Three Phase Step Down Transformer 6. Dry Type Transformers Continue Expanding Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
requirements. Higher power systems can be achieved by paralleling multiple power supplies using the patented Advanced Parallel system that provides ripple/noise and dynamic load response characteristics similar to those of a single power supply. Three-phase AC Input options include 208VAC (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: 208V 3phase service
I think the 3 phase 208 will work just fine for a 220v fan motor using 2 phases it's close enought but if your looking for 240v you could add a buck-boost to get you closer. … igniter and controls are 120v (or maybe T-Stat is 24v with a transformer internal in the …
-
3 Phase Voltage Basics 120/240? - Self Help Forums
For a commercial building supplied with 3 - Phase power how does one provide power to an electrical device … … one phase is supplied with the two legs of the transformer giving 120V each separated … … a combined voltage of 240v when to hot wires … … a 3 phase system phase to neutral is 120V and ph-ph is 208 V cos of …
-
3 Phase Voltage Basics 120/240? - Page 2 - Self Help Forums
For a commercial building supplied with 3 - Phase power how does one provide power to an electrical device … … one phase is supplied with the two legs of the transformer giving 120V each separated … … a combined voltage of 240v when to hot wires … … a 3 phase system phase to neutral is 120V and ph-ph is 208 V cos of …
-
3 Phase Voltage Basics 120/240? - Self Help Forums
For a commercial building supplied with 3 - Phase power how does one provide power to an electrical device … … one phase is supplied with the two legs of the transformer giving 120V each separated … … a combined voltage of 240v when to hot wires … … a 3 phase system phase to neutral is 120V and ph-ph is 208 V cos of …
-
Help - trying to rewire welder for 208v instead of 240v
At my house I have 240v service, but since my shop has 3 phase the nominal voltage is 208 . There are no schematics inside the welder anywhere, and the lower amp transformer that has all the …
-
Self Help Forums - 3-Phase residential....is this a problem, or not
… are same size and each one only have two wire connected to each transformer that is wye … now back to the main point you say 208 volt from line to netural or line to … … maybe there is a electrical supply or two may still have it on the self otherwise it will be not cheap to find one or other way you can do is change that to modern subfeed 3 phase box with one 3 … Delta connection L1-L2= 240V , L2-L3 = 240v , L3-L1= 240v L1-N=120V,L3-N=120v …
-
3-Phase residential....is this a problem, or not - Self Help Forums
… are same size and each one only have two wire connected to each transformer that is wye … now back to the main point you say 208 volt from line to netural or line to … … maybe there is a electrical supply or two may still have it on the self otherwise it will be not cheap to find one or other way you can do is change that to modern subfeed 3 phase box with one 3 … Delta connection L1-L2= 240V , L2-L3 = 240v , L3-L1= 240v L1-N=120V,L3-N=120v …
-
voltage: 200, 208, 230, 240? - Page 2
… to check with what yall have said I should be fine buying a 240v 3ph welder right … I find it difficult to believe you have 3 - phase power installed in your house, and more so if as you clam a 3-phase delta. The transformer on your local power pole would be a 3-phase delta primary with a 3 … This configuration allows three single-phase feeds 208 and three 120 volt feeds to your house.
-
Self Help Forums - Some electrical questions
Similarly 220V/230V/ 240V are spoken interchangably. As mentioned above, the 208 V is a voltage available on a 208V/120V 3 - phase WYE system. In terms of all current returning to the transformer via the neutral, this is NOT true.
-
Some electrical questions - Self Help Forums
Similarly 220V/230V/ 240V are spoken interchangably. As mentioned above, the 208 V is a voltage available on a 208V/120V 3 - phase WYE system. In terms of all current returning to the transformer via the neutral, this is NOT true.
Indicates content that may require registration and/or purchase.