-
Supplier: Accuris
Description: MOTOR, INDUCTION, A-C, 208 VOLT, 1-1/2 H.P., 3 PHASE, 60 CYCLE
-
Supplier: WorldWide Electric Corporation
Description: Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation
- Other Output Power: 3 HP
- Continuous Current: 3.69 amps
- Gearbox Efficiency: 86.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep
- Other Output Power: 0.75 HP
- Continuous Current: 5 amps
- Gearbox Efficiency: 67 %
- Shaft Speed: 1,800 rpm
-
-
Supplier: WorldWide Electric Corporation
Description: 1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects
- Other Output Power: 3 HP
- Continuous Current: 3.69 amps
- Gearbox Efficiency: 86.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed
- Other Output Power: 3 HP
- Continuous Current: 3.7 amps
- Gearbox Efficiency: 86.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: Radwell International
Description: WASDOWN DUTY MOTOR, 1 HP, 1725 RPM, 208-230/460 VOLTS, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: ElectroCraft
Description: The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a
- Other DC Voltage: 12 to 24 VDC
- Static / Holding Torque: 9 to 15 In-oz
- Continuous Torque: 0.15625 to 0.54375 In-lbs
- Shaft Size: 0.25 inch
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: CECOR
Description: Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 3 HP Electric Motor -Volts 208-230/460 - Amps 14.8 - 14.0/7.0- Hertz 60 - Phase 3 Hoses: 1-1/2” I.D. x 16’ oil-resistant PVC suction/discharge hose including
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 3 HP Electric Motor -Volts 208-230/460 - Amps 14.8 - 14.0/7.0- Hertz 60 - Phase 3 Hoses: 1-1/2” I.D. x 16’ oil-resistant PVC suction/discharge hose including
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Kollmorgen Corporation
Description: These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features Motor torque up to 1,500
- Continuous Current: 0.4 to 3 amps
- Continuous Torque: 15.625 to 93.75 In-lbs
- Rotor Inertia: 0.1243234764 to 0.4972939056 oz-in-sec²
- Shaft Size: 0.3750002025 to 0.6250003375 inch
-
Supplier: Mile-X Equipment, Inc.
Description: to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder
-
Supplier: CECOR
Description: 5 cu. ft. Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 5 HP 3-Phase Electric Motor
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. All models have cast iron tool rests
-
Supplier: Mile-X Equipment, Inc.
Description: rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Supplied with 36 grit and 60 grit wheels Factory connected for 208-230 volts, no power cord Light bulbs are not supplied Applications:
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NEMA COMBINATION STARTER, DISCONNECT TYPE, NEMA 1, 3 PHASE, LINE VOLT 208. FREE 2 YEAR RADWELL WARRANTY
- NEMA Size: 1
- Standard Rating: NEMA Rated
- AC Motor Phase: Three Phase Motor
-
Supplier: Classic Automation LLC
Description: 1 HP (0.75 KW), Input Line Voltage: 208/240 Volt 3-Phase, Output Voltage: 0 -200/ 230 Volt 3-Phase
-
Supplier: Classic Automation LLC
Description: 0.5 HP (0.37 KW), Input Line Voltage: 208/240 Volt 3-Phase, Output Voltage: 0 -200/ 230 Volt 3-Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP OPEN, 3-4POLES, 110/208-220/380-440-550VOLTS, 1-2POLES 1PHASE. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 2 to 4
- Features: Motor Contactor Only
-
Supplier: Electric Generators Direct
Description: 208-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
-
Supplier: CECOR
Description: discharge ports valved Motor: 5 HP Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 - Hertz 60 - Phase 3 Hoses: 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle.
-
Supplier: Clean Air Products
Description: UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA 480
- Door Width: 48 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 116 inch
-
Supplier: Clean Air Products
Description: UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA 480
- Door Width: 36 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 116 inch
-
Supplier: Clean Air Products
Description: wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA
- Door Width: 48 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 95 inch
-
Supplier: Joyce/Dayton Corp.
Description: ten stopping positions. Features: VFD and PLC HMI display (3”) that indicates current position as well as stopping location Limit switch terminals for two end-of-travel limits Speed control dial (real time) Emergency stop push button 208, 230, 460, 575 volts standard,
- Motor Voltage: 200 to 575 volts
- Single Phase Power: 0.33 to 3 HP
- Three Phase Power: 0.33 to 3 HP
- NEMA Size: 4
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex Solid-State Controller with Fusible Disconnect, NEMA Type 4/12 (IP65), 5 A, 0.5...3Hp @ 460V AC, Input Volt.: 200...208V, Control Volt.: 100...240V AC, Hp Rating:3/4 Hp
- Rated Power: 559.6094556153038 watts
- Supply Voltage (AC): 200 to 208 volts
- Continuous Output Current: 5 amps
- Frequency: 50 Hz, 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, 3 HP, 11/9.6 AMP, 2.2 KW, INPUT VOLTAGE: 208/240 VOLT, INPUT PHASE: 1 PHASE AC, IP20 ENCLOSURE, NEMA TYPE 1, REPLACED BY ESV222N02YXB. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 9.6 amps
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1670 nominal CFM, Single Speed, 208-230/460V, 3 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.
-
Supplier: HVACQuick.com
Description: with built in shutters on the AX series. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run duty. 115 Volt or 115/230 volt is standard, but other voltages in single or three phases are available.
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Required •Everything you need in one package Heavy Duty Pressure Switch •Easy, on/off control Thermally Protected 208/230 Volt Motor •Versatile single phase power fits many applications 60 Gallon ASME Registered Tank •Rated to 150 PSIG High Efficiency
- Flow Capacity: 11.2 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Supplied with on/off switch connected for 208-230 volts less cord. Features: Industrial Buffers Includes wheel flanges & nuts Three-Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 59 lbs UR and CSA Agency Approval Factory connected for 208-230
-
Supplier: Air Compressors Direct
Description: being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: intercooler for full time performance No Magnetic Starter Required •No need to purchase an addtional unit 208-230 Volt Single Phase Power •Make sure proper outlet is available before ordering 125-155 Operating PSI •Plenty of pressure to run several tools at once •155 PSI maximum
- Flow Capacity: 11.71 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
Altech's PC and MC Series Contactors offer a range of current ratings, coil voltages, and accessories for motor control applications. Manual Motor Starters provide additional overload and phase failure protection. PC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
flexibility. All units within the grid work together, simplifying implementation of airflow, pressure or temperature controls. Rosenberg Gen 3 EC motors also come with these motor innovations: • 200 to 480-VAC 3-Phase Supply. Previous EC motor generations were (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power. The most common are voltages are 240v and 480v, although 575v is also frequently used in Canada. It is important to verify your available power supply before attempting to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
The periodic cooling tower - flow visualization, surface roughening, and full scale model
The fan belt is powered from a 208 volt 3 phase electric motor mounted outside the airstream and rated at 5 H.P. @ 3600 RPM.
-
Just for fun Motor design calc - Self Help Forums
For the sake of discussion, assume that the single phase 208 volt 3 HP motor (18.7 FLC) is connected across phases "A" and "B" and the single phase 120 volt motor 3/4 HP motor (13.8 FLC) is connected to the…
-
CR4 - Thread: Three-Phase Motor Needs Jogging to Start
I once had a 3 - phase 208volt motor that didn't want to start, after smoking the motor and pulling my hair out, I found a damn spider had set up residence in one leg the of contactor.
-
A standard simulation testbed for the evaluation of control algorithms & strategies related to variable air volume HVAC systems
The supply fan is operated by a 20 hp, 208 volt ac, 3 phase motor .
-
Saturistors and Low Starting Current Induction Motors
Fig. 7 shows speed-torque- current curves obtained by test on a 5-hp (horsepower) 4-pole 3 - phase 208 - volt motor with two different circular Saturis- tors designed for shaft mounting, con- structed as shown in Fig. 8.
-
Just for fun Motor design calc - Self Help Forums
The second motor being a single phase 3 horse power motor 208 volt and one 3/4 horse power motor single phase 120 volt.
-
The Importance of Effective Motor and Motor Circuit Protection (.pdf)
200 VOLT 3 - PHASE MOTORS ( 208 V CIRCUIT) .
-
CR4 - Thread: TWO SPEED 10 HP MOTOR
looking for 2 speed 10 hp motor at 208 volts , 3phase for a make up air unit -supplying 12875/4900CFM.
-
Electrical Engineer’s Portable Handbook, Second Edition > Service and Distribution
200- Volt 3 - Phase Motor Branch Circuit Requirements for 208 -Volt System .
Indicates content that may require registration and/or purchase.