-
Supplier: Radwell International
Description: TOGGLE SWITCH, DPST CONTACT CONFIGURATION, 20 AMP, 125 VAC, ON-OFF SWITCH OPERATION, SCREW TERMINAL, THERMOPLASTIC MATERIAL, 2 POSITION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Pole & Throw Specifications: DPST
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches DPST 20AMP BATON PWR TOGGLR SWITCH
- Standards / Compliances: RoHS Compliant
- Terminal Type: Screw Terminals
-
Supplier: Acme Chip Technology Co., Limited
Description: 8910K205=20 AMP TOGGLE SWITCH
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 125 volts
- Pole & Throw Specifications: DPST
-
-
Supplier: Legrand
Description: 2pole Toggle Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: Legrand
Description: Construction 2pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: Legrand
Description: Double Pole, Single Phase Switch, Back and Side Wire, HP Rated. 20 amps, 277 volts. FEATURES Oversize silver contacts for long life and better heat dissipation. Single phase switches are side wired with #14 - #10 AWG copper or copper-clad conductors. Shallow design for ease of
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 277 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: Allied Electronics, Inc.
Description: Eaton XT Series toggles offer a standard high rating for both single and double-pole applications. The new XT series toggle line offers a wide range of switch circuits, functions and accessories. Applications: Household appliances, Commercial and Industrial equipment, Medical
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376014-S331T Category: Switches - Toggle Switches Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: S300 Package: Bulk Product Status: Active Mounting Type: Panel
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Eaton XT Series toggles offer a standard high rating for both single and double-pole applications. The new XT series toggle line offers a wide range of switch circuits, functions and accessories. Applications: Household appliances, Commercial and Industrial equipment, Medical
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1189604-C6051ALBB-B Category: Switches>Rocker Switches Series: 6050 Termination Style: Quick Connect - 0.250" (6.3mm) Features: Antimicrobial Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1 Panel Cutout Dimensions:
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: TOGGLE, 20A, DPST, Off-On, Solder
- Maximum Current Rating: 20 amps
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPST
-
Supplier: DigiKey
Description: Toggle Switch
- Length / Diameter: 0.50000027 inch
- Maximum Current Rating: 20 amps
- Operating Temperature: 32 to 185 F
- Pole & Throw Specifications: DPST
-
Supplier: NKK Switches
Description: S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Pole & Throw Specifications: DPST
-
Supplier: Waldom Electronics
Description: HEAVY DUTY BAT HANDLE TYPE 1.13 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.468 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE BRASS TOGGLE
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Toggle Switches - Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices -- 35B391Supplier: Newark, An Avnet Company
Description: SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
-
Description: SWITCH TOGGLE
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: 32 to 185 F
- Pole & Throw Specifications: DPST
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 125V • 1.5 HP Motor rated • Screw connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required • Mounting hardware included
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Pole & Throw Specifications: DPST
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277
- Length / Diameter: 1.3 inch
- Width: 0.76 inch
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 277 volts
-
Supplier: Allied Electronics, Inc.
Description: DPST Configuration, Toggle Switch Screw-in terminal Baton toggle style.
-
Supplier: NSI Industries LLC
Description: BAT HANDLE TYPE 0.75 INCH W X 0.778 INCH D X 1.308 INCH H SIZE 0.687 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
- Pole & Throw Specifications: DPST
-
Supplier: Carling Technologies, Inc.
Description: The G-Series toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary
- Width: 0.5 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Newark, An Avnet Company
Description: Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Screw RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DPST Configuration, Toggle Switch Screw-in terminal Baton toggle style.
-
Supplier: Eaton Corporation
Description: BAT HANDLE TYPE 0.75 INCH W X 1.19 INCH D X 1.31 INCH H SIZE 0.56 INCH TOGGLE LENGTH DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 20
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPST
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 110V • M / Spade connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required • Mounting hardware included
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 110 volts
- Pole & Throw Specifications: DPST
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPST, 20A, 277VAC; Switch Operation:(On)-Off; Contact Configuration:DPST-NO; Illumination:Non Illuminated; Product Range:3900 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:277V RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:TS Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: Carling Technologies, Inc.
Description: The DK/EK-Series toggle switches feature a quick-make, quick-break contact mechanism. These switches offer maintained single throw circuits, and fit the industry standard .500 diameter mounting hole. They are suitable for AC/DC applications, including high amperage AC/DC motor
- Width: 0.5 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 250 volts
Find Suppliers by Category Top
More Information Top
-
Arduino Robotics
120v 20amp Toggle switch Digikey (part# 360-2087) – any high-power DPST toggle switch should work.
-
Air compressor tripping breaker on startup... - Self Help Forums
I have 10ga copper wire from the box to the pool with a 2 pole switch ( DPST ) next to the pump with plastic toggle . I ordered a 2 pole 20amp GFCI breaker to be safe and it trips when the compressor kicks in.
-
ARCOLECTRIC CORP - ARCOLECTRIC SWITCH(1)
SWITCH , TOGGLE , DPST (ON/OFF), 20A 6-32 SCREW TERMINALS SWITCH, TOGGLE, DPDT(ON/ON), 20 AMP , 6-32 SCREW TERMINALS .
-
Ohmite - 20J600E - Passive Components - Resistors - Allied Electronics
Thermostat, 3/4inch Disc, Surface Mount, 120/240VAC, 25 Amp Switches > Toggle Switch, Toggle; 20 A; 250 V; DPST ; Screw-In .
-
TE Connectivity - 7320K3 - Switches - Toggle - Allied Electronics
Switch , Toggle ; 20 A; 125/250 V; DPST ; Screw-In AMP ;TERMINAL;RING TONGUE;22-16AWG;RED;STUD SIZE 10 .
-
TE Connectivity / AMP Toggle Switches | Mouser
Category TE Connectivity / AMP > Electromechanical > Switches > Toggle Switches DPST 20 A, 10 A .
-
Honeywell - 11TS15-4 - Switches - Toggle - Allied Electronics
Switch , Toggle ; 20 A @ 125 VAC, 10 A @ 277 VAC; DPST ; Screw terminals Filter, RFI, Power Line, Control to 10KHz, 6 Amp .
-
Motor Control Switches - Grainger Industrial Supply
Toggle Switch , Contact Form DPST , Number of Connections 4, Mounting Hole 0.5 In. dia., Actuator Style Bat, Stem Length 0.5 In., Stem Dia. and Thread Size 0.5 In.,... • Enclosed Pre-Wired Relay, Contact Form SPDT, Contact Amp Rating (Resistive) 10A @ 277VAC, 10A @ 28VDC, Contact Material Gold Flashed Silver … … NEMA Enclosure Type 1, Features 1/2 In. NPT Nipple, LED Indicator, Response Time 20 msec, Standards UL Listed …
-
NTE Electronics, Inc. - NTE219 - Transistors & Modules - Bipolar Transistors - Allied Electronics
Capacitor;Aluminum Electrolytic;Cap 150uF;Tol 20 %;Vol-Rtg 100 VDC;Axial Switches > Toggle Switch, Toggle; DPST ; ON NONE OFF; 20A;125V; 10A; 250V; Screw TRANSISTOR NPN SILICON 100V IC-0.5A TO-92 CASE AUDIO AMP COMP'L TO NTE 290A .
-
Grayhill - 71BD30-02-1-AJN - Switches - Rotary - Allied Electronics
connector comp,shell only,metal circular,str plug,solid bkshl,size 20 ,olive drab Switch Accessories/Modular Parts > Knobs Switch, Emergency Stop, Illuminated 30-MM PUSH-LOCK,TURN-RESET,24VDC, DPST -NC Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4 AMP , 2 DECKS, 6 PositionS Switches > Toggle .
Indicates content that may require registration and/or purchase.