-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Lingto Electronic Limited
Description: 2.1V, 15 FARADS, +30%/-10% CAP T
- Capacitance Range: 15,000,000 microF
- Capacitance Type: Fixed
- Technology: Multilayer
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin
-
-
Supplier: ValueTronics International, Inc.
Description: to +40°C, <80% RH; Storage: -20 to +65°C The 1409 Standard Capacitors are fixed value capacitors with very high stability for use as two, three, or five-terminal laboratory reference standards. Typical capacitors, observed over more than 15 years, have shown random
-
Supplier: ValueTronics International, Inc.
Description: displayed as GOOD/BAD compared to standards adopted by the Electronic Industries Association (EIA). User defined limits may also be programmed into the LC102 for the GOOD/BAD comparison. In addition to testing capacitors for value up to 20 Farads, the LC102 checks
-
Supplier: ValueTronics International, Inc.
Description: chip-capacitors are now down to femto-farad (fF) range. Thus, very stable and accurate high impedance measurements are required for higher yields and design reliability. Surpassing Agilent HP's previous industry-standard LCR meter (Agilent 4284A), the Agilent E4980AL further improves
-
Supplier: DigiKey
Description: 20µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
- Capacitance Range: 20,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: DigiKey
Description: CAP 20F -10%, +30% 2.5V SMD
- Capacitance Range: 20,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- Operating Temperature: -25 to 65 C
- Features: Other
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 20,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 900 V, 20 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848620094P5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 20,000,000 microF
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Capacitors - Electric Double Layer Capacitors, Supercaps - PAS1235LA3R0206 -- 768791-PAS1235LA3R0206Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 768791-PAS1235LA3R0206 Series: LA Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Termination: Through Hole Package: Radial, Can Capacitance: 20F Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR
- Capacitance Range: 20,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3 volts
- Operating Temperature: -25 to 60 C
-
Supplier: RS Components, Ltd.
Description: Vishay MAL222551003E3 Supercapacitor
- Capacitance Range: 20,000,000 microF
- Applications: Automotive
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C
- Capacitance Range: 20,000,000 microF
- DC Rated Voltage Range (WVDC): 85 volts
- Features: Other
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM 20F 3V 2000H
- Capacitance Range: 20,000,000 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 3 volts
- AC Rated Voltage (WVAC): 3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP 20F 20% 3V T/H
- Capacitance Range: 20,000,000 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Operating Temperature: -25 to 60 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: CAP, DOUBLE, 20F, 2.7V, RADIAL; Capacitance:20F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.018ohmRoHS Compliant: Yes
-
Supplier: Radwell International
Description: CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL LEAD, 68UF, 350VDC, 20% TOLERANCE, 18X7.5X20. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 20,000,000 microF
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20F -10%~+30% 500mΩ 3.8V Plugin,P=3.5mm Lithium-ion Capacitor ROHS
- Capacitance Range: 20,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 3.8 volts
- Operating Temperature: -40 to 85 C
-
Description: CAP 20F -20% +80% 2.5V T/H
- Capacitance Range: 20,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Newark, An Avnet Company
Description: DOUBLE LAYER CAP, 20F, 3V, RAD; Capacitance:20F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPERCAPACITOR, 20F, RADIAL LEADED; Capacitance:20F; Voltage(DC):2.7V; Capacitor Terminals:Radial Leaded; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Radial Leaded; ESR:0.04ohm RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
farad capacitor - offers from farad capacitor manufacturers, suppliers, exporters & wholesalers
20 farad capacitor Products Page 1 of 4 .
-
CR4 - Thread: Capacitors
Can we install a 20 micro farad 440v capacitor instead of 20 microfarad 220v capacitor for :SON+MH150WATT PHILIPS MAKE search light?
-
A new PWM technique for a three phase multilevel inverter by adding summer
The value of the capacitor used is 20 farads acting as a dc source.
-
Thermal flowmeter modification for the addition of a packer and pump
In the logging tool, a similar 10 _tHchoke was installed between conductor 2 and 24 VDC, to trapthe AC on the line, and a 20 nF (nano- Farad ) capacitor was added between conductor 2 andthe signal wire (S orange), to trap the …
-
Hard-facing with electro-spark deposition. Final report
capacitor is indicated by squares and a 20 micro- farad discharge capacitor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34304/17455811-MIT.pdf?sequence=2
Detection of percent differences of less than 0.5% on 20 to 100 femto- farad capacitors has been successfully demonstrated.
-
A First Course in Differential Equations
A circuit contains a 10−3 farad capacitor in series with a 20 volt battery and an inductor of 0.4 henrys.
-
A new current control scheme for a 3-level inverter using neural networks
The system parameterof Fig. 1 are as following: - ax. single-phasevoltage V = 208 volt - d.c. bus voltage V = 300 volt - d.c. link capacitor C = 0.0022 farad - load current 20 amp (1OHP induction motor) - approximateswitching frequency = 2 kHz Also, Fig …
-
Schaum's Outline of Differential Equations, Fourth Edition > Applications of Second-Order Linear Differential Equations
An RCL circuit connected in series with a resistance of 20 ohms, a capacitor of 10−4 farad , and an inductance of 0.05 henry has an applied voltage E(t) = 100 cos 200t.
-
Schaum’s Outline of Differential Equations, Third Edition > CHAPTER 14 Applications of Second-Order Linear Differential Equations
An RCL circuit connected in series with a resistance of 20 ohms, a capacitor of 10 −4 farad , and an inductance of 0.05 henry has an applied voltage E(t) = 100 cos 200t.
Indicates content that may require registration and/or purchase.