-
Supplier: Allied Electronics, Inc.
Description: Connector, HDF-20 (Ribbon Cable); 15-Pin Receptacle w/Contacts; RoHS
-
Supplier: RS Components, Ltd.
Description: FFC 0.50mm Cable Type 1 20pin 200mm
- Cable Pitch: 0.01968505 inch
- Cable Length: 0.6561683333333334 ft
- Product Category: Cable Assembly
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, STRAIGHT PIN, 20 POS, 2"; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: 2.5M ROUND CABLE,20PIN RIBBON CONNECTING
-
Supplier: Newark, An Avnet Company
Description: 0.5M ROUND CABLE,20PIN RIBBON CONNECTING
-
Supplier: Newark, An Avnet Company
Description: flat ribbon cable w/ 20 pin IDC connectors on each end, 12" long.
-
Supplier: TE Connectivity
Description: Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header
- Contact Size (AWG): 26 to 28 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Number of Contacts: 20 #
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's enhanced IDE (EIDE) ribbon cable connects up to two internal IDE hard drives to a controller card. This internal dual Ultra DMA/ATA ribbon supports UDMA/33, ATA/66 and ATA/100. This 18-inch cable is constructed with 80 conductor ribbon and contains
- Cable Length: 1.5 ft
- Operating Temperature: -10 to 75 C
- Standards / Certifications: RoHS
-
Supplier: Beckhoff Automation LLC
Description: The KL2872 digital output terminal offers a very compact design with its 16 channels. It is thus ideally suited for multi-pin connector valve terminals. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual for
- Data Acquisition: I/O Module
-
Data Acquisition - KL1862 | Bus Terminal, 16-channel digital input, 24 V DC, 3 ms, flat-ribbon cableSupplier: Beckhoff Automation LLC
Description: The EL1862 digital input terminal offers 16 channels in a very compact design. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This significantly
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL1872 digital input terminal offers 16 channels in a very compact design. A 20-pin contact strip enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This significantly
- Data Acquisition: I/O Module
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 40 contacts (20+20). Manufactured with the M55-8204042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 40 contacts (20+20). Manufactured with the M55-8204042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Beckhoff Automation LLC
Description: The EL2872-0010 digital output terminal offers a very compact design with its 16 channels. A 20-pin contact strip enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 12PL, 20 PIN FEMALE TO 20 PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm IDC Ribbon Cable Assem Skt
-
Supplier: Harwin Plc
Description: Double row female connector with IDC cable connection – 40 contacts (20+20). Latching features, polarized and shrouded. Gold finish on contact area, Tin finish on termination. Suitable for 30 AWG ribbon cable, 0.635mm pitch, UL2678. For complete pin
- Contact Size (AWG): 30 AWG
- Current Rating: 0.5 amps
- Number of Contacts: 40 #
- Contact Pitch: 1.27 mm
-
Supplier: Radwell International
Description: CONNECTOR CABLE, RIBBON CABLE, N1/X111, 20 PIN FEMALE TO 20 PIN FEMALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLAT RIBBON CABLE, 20PIN, 2.5CM LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RIBBON CABLE, CABLE FLAT, 34 PINS, 20 MM LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: The L-com MPM24OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM3-20LCR MPO w/ pins to
- Cable Diameter: 2 mm
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: The L-com MPM12OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM12OM3-20LCR MPO w/ pins to
- Cable Diameter: 2 mm
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: The L-com MPM24OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM4-20LCR MPO w/ pins to
- Cable Diameter: 2 mm
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: The L-com MPM24OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM4-20LCR MPO w/ pins to
- Cable Diameter: 2 mm
- Connector Type: LC
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: DigiKey
Description: D-Sub Cable Assembly D-Type, Nano-D Blue, Ribbon 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded
- Cable Length: 1.5 ft
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 20 contacts (10+10). Manufactured with the M55-8202042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: ODG (Origin Data Global)
Description: 20 Pin Ribbon Cable Breakout Boa
- Gender: Male / Plug
-
Supplier: DigiKey
Description: 20 Position Ribbon Cable, DIP Header Connector IDC Through Hole, Kinked Pin
- Number of Contacts: 20 #
- Features: Board Mount Connector
-
Supplier: CTI Electronics Corporation
Description: quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 640 counts.
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: Allied Electronics, Inc.
Description: MT Receptacle Connector, Copper Alloy Contact Material, Thermoplastic Housing Material Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated.
-
Supplier: ValueTronics International, Inc.
Description: use as a one-of-twenty channel selector. Standard 50-pin D connectors and terminations to twisted-pair ribbon cable simplify assembly and interconnects, reducing system integration and maintenance costs.
-
Supplier: Win Source Electronics
Description: Pitch: 0.100" (2.54mm) Row Spacing: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Ribbon Cable
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Rating: 250 V Current Rating: 1.2 A Number of Contacts: 20 Gender: Female Housing Material: Polyester Number of Circuits: 20 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Contact Current Rating: 1.2 A Material: Polyester Number of Poles:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1024256-1658608-2 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDF-20 Number of Positions: 25 Color: Black Features: Feed Through, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination:
- Current Rating: 1.25 amps
Find Suppliers by Category Top
Featured Products Top
-
and spacing for optimal performance up to 20 Gbps. Uses 30 AWG parallel pair High-Speed cable. 1 Amp Flex Pin contacts performance in high vibrations and shock environments. Keep Reading (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
signal Monolithic integrated ASIC for internally interpolated resolutions up to 16,384 cycles/rev (65,536 counts/rev) R119: f19-mm body; ribbon cable R120: f20-mm body; round cable with shielded twisted pairs (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
cable, this is the recommended method; however, power can be applied using a USB power-only cable. To select SPI/I2C as the power source, connect Pin 4 (Select SPI/I2C Power) to Pin 6 (Power). The sensor’s input voltage specification must not be exceeded. Unless otherwise indicated in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
and interchangeable hardware. Suited to both board-to-board (thanks to its secure wiping length) and board-to-wire (from gauge 24 to gauge 30) configurations, EMM will provide extreme modularity with any pin selection available from 04 to 60 signal contacts. Cable versions can be cabled at Nicomatic, or you can crimp them by yourself: it is up to you! (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
rails are available in six lengths, from 195mm to 650mm. Both series encoders are medium-duty and are available with 5 VDC line driver (differential) or 10–30 VDC push-pull (totem) outputs, with attached two-meter cables or 8-pin M12 quick disconnects. M12 cables are available in (read more)
Browse Datasheets for Automationdirect.com -
. Flexible Installation due to Spring Connection However, despite all its advantages, the connection using ribbon cables and special connectors was a frequent problem when integrating the BGE25 into small series of special machines or off-road vehicles. Due to the wide (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
FS: B&W G3 Motherboard, Ram & misc parts - MacRumors Forums
F) 20pin ribbon cable , connects mobo to front power/reset button panel.
-
FS: B&W G3 Motherboard, Ram & misc parts - MacRumors Forums
F) 20pin ribbon cable , connects mobo to front power/reset button panel.
-
[Obsolete] RIFF BOX Jtag Manager error codes description - GSM-Forum
Connection between target and box is not done properly (bad cables or bad pinout - rework or replace 20 pin ribbon cable , and check pinout and soldering .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54986/26621200-MIT.pdf?sequence=2
20 - pin ribbon cable socket connector .
-
SEGGER J-Link and J-Link EDU | Mouser
• USB and 20 - pin ribbon cable included .
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
Remove the four cover screws and disconnect the 20 - pin ribbon cable from the basic module and then remove the top panel of the PROFIBUS ILM.
-
http://www.nxp.com/documents/other/Keil_LPC1768_Eval_Board_QuickStartGuide.pdf
The ULINK2 Adapter connects to the MCB1700 using the 20 - pin ribbon cable .
-
A fast and compact histogramming solution for gas-filled detectors with delay line
The connection to the HM5 module relies on short 20 - pin ribbon cables .
-
Life cycle assessment study of a field emission display television device
Assumption: similar as to the PDP display—split up into 275 g internal cable (as ribbon cable , 20 - pin )+1.2 m electricity cable (+plugs).
-
When consumer behavior dictates life cycle performance beyond the use phase: case study of inkjet cartridge end-of-life management
Cable, ribbon cable , 20 - pin , with plugs, at plant/GLO .
Indicates content that may require registration and/or purchase.