-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, SPST, 20A, 250VAC; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:20A
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPST, 20A, 250VAC, ORANGE; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Orange; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER, SWITCH, DPDT, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:20A RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPST, 20A, 250VAC, GREEN; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Transparent Green; Switch Mounting:Panel; Contact Current Max:20A; Contact Voltage AC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches Economical 15 A switching Lighted and non-lighted versions Single- and double-throw options Economical 15 A Switching Lighted and Non-Lighted Configurations Single and Double Throw Options Wire Leads Optional UL
-
Supplier: DigiKey
Description: SWITCH ROCKER DPST 20A 250VAC
- Length / Diameter: 1.079921843 inch
- Width: 0.879921735 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: 9 A @ 125 VAC⁄6 A @ 250 VAC, LED Miniature Power rockers Full face bright LED illumination Quick-make, quick-break characteristics Front panel snap-in mounting assures lsbor saving installation
-
Supplier: Allied Electronics, Inc.
Description: 4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating DPDT contact form 120 VAC⁄250 VAC voltage rating It is in double pole and are capable of switching currents normally associated with units much larger in size.
-
Description: SWITCH ROCKER
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 18 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: 32 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles
- Operating Temperature: -22 to 149 F
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: Trigon Components, Inc.
Description: SERIES SWR DESCRIPTION Rocker Switch RATING 3A, 250VAC, 6A, 125VAC WITHSTAND VOLTAGE 1000VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH
- Length / Diameter: 0.580708975 to 0.8267721 inch
- Width: 0.230315085 to 0.5905515 inch
- Mechanical Life: 10,000 to 30,000
- Maximum Current Rating: 3 to 6 amps
-
Supplier: RS Components, Ltd.
Description: Rocker switchP 16A 250VAC
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 20A BLK Thermal 50VDC 250VAC 20A 2 Rocker Panel Mount
- Supply Voltage (VS): 250 volts
- Trigger Current: 20 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: Waytek, Inc.
Description: E-Switch Rocker Switch RBW2ABLKRILFF3 Category: Rocker Switches Manufacturer: E-Switch Rating: 16A 125VDC Circuitry: DPST Mechanical life: 50,000 cycles Dielectric stren gth: 1000 VAC for 1 minute Operating temperature: -20C to 85C Panel cutout: 22mm x 30mm
- Mechanical Life: 50,000
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -4 to 185 F
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON None OFF DPST Quick Connect Curved Rocker 4A 250VAC
- Voltage Rating: 125 volts
- Current Rating: 4 amps
- Features: Other
- Geometry: Straight
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPST 1万次 6A Solder Lug 250V No Plugin Rocker Switches ROHS
- Length / Diameter: 0.8267721 inch
- Width: 0.5905515 inch
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 16A, SPST, On-Off, Quick Connect - 0.250", None, IP67
- Maximum Current Rating: 16 amps
- Features: Dustproof, Weather Resistant or Waterproof
- Maintained Contact Switch Function: ON / OFF
- Terminal Type: Quick Connect / Blade
-
Supplier: Allied Electronics, Inc.
Description: W51 Series Rocker Actuated Thermal Circuit Breaker Rocker color red (translucent) Circuit function trip free switchable Illuminated The circuit breaker have 250 VAC (Max.) operating voltage.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1214091-LTIHK51-1S-BL-RC-FN/250N Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular -
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH ROCKER DPST 6A 250V
-
Supplier: TE Connectivity
Description: Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
- Maximum Current Rating: 0.4 amps
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: SWITCH ROCKER SPST 16A 250V
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated.
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Waldom Electronics
Description: PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 20 AMPERE AT 125 VAC, 15 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T]
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPST
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Utmel Electronic Limited
Description: SWITCH ROCKER SPST 6A 250V
- Operating Temperature: 14 to 158 F
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: NSI Industries LLC
Description: PHENOLIC BASE, NYLON ROCKER MATERIAL BLACK BASE, BLACK BEZEL COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
- Pole & Throw Specifications: DPST
-
Supplier: Galco Industrial Electronics
Description: ROCKER,ON-OFF-ON,DPDT,15A,125VAC
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 15A 125VAC;10A 250VAC SPST 3P
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: SPST
-
Supplier: Littelfuse, Inc.
Description: Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H (28.6mm), and fits panels .030" through .250" thick (.76 to 6.35mm). Actuators are
- Panel Thickness: 0.029921276 to 0.250000135 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The BigRep VIIO 250 is a fully automated, large-format 3D printer designed for continuous, reliable industrial additive manufacturing. With a (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
EXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy. The EasySwitch is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, especially for overseas customers worried about after-sales support. Solution: The SHG250-130 Big Size Diamond Wire Cutter addresses these pain points with a highly intelligent system, remote diagnostics, and dual cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Commercial and industrial equipment operates in environments where controls are exposed to constant use, changing weather, dust, moisture and vibration. Selecting the right rocker switch isn't simply about turning a function on or off—it's about choosing a switch designed for the (read more)
Browse Rocker Switches Datasheets for OTTO Controls -
. Published operational values include 3 A at 240 VAC for AC-15 applications and 0.1 A at 250 VDC for DC-13 applications. Its conventional enclosed thermal current is 10 A. These values are utilization-category ratings, not universal switching capacities. Permitted (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
WILMINGTON, MA – Heilind Electronics, a leading global distributor of electronic components and authorized distributor for E-Switch, is (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc.
More Information Top
-
Arcolectric - C1350AABB - Switches - Rocker - Allied Electronics
SWITCH , ROCKER , HIGH INRUSH; DPST; ON-OFF, 20A , 250VAC ; 0.25 IN. QC; ACTUATOR, BLACK .
-
Arcolectric - C1300AABB - Switches - Rocker - Allied Electronics
SWITCH , ROCKER , HIGH INRUSH; SPST; ON-OFF, 20A , 250VAC ; 0.25 IN. QC; ACTUATOR, BLACK .
-
Electrical - Grainger Industrial Supply
• Rocker Switch , Contact Form DPDT, Number of Connections 6, Switch Function Momentary On/Off/Momentary On, Terminals 1/4 In. Quick Connect Tab, Mounting Hole 0.83 In. x 1.45 In., AC Contact Rating 20A @ 125V, 15A @ 250 V, HP 2 @ 110/250 VAC , Body Color Black, Switch Color Black, Operating Temp.
-
Cherry launches waterproof rocker and pushbutton switches
… versions with 0.18in (4.75mm) quick connect terminals, the KR series has an IP65 protection rating and is available in four different AC and DC electrical ratings: 16A 125VAC 1/3HP;10A 250VAC 1/2 HP (UL); 20A 14 VDC and 10A … There are four different series of larger oblong rocker switches in different actuator styles, all with an IP56 protection rating and with 1.250in (6.35mm) quick connect terminals.
-
Round waterproof switches from Cherry provide IP56 or IP65 compliance for multiple applications
… in mounting to fit the same aperture sizes as the KC series, they can be ordered in lighted and non-lighted versions and handle DC and AC loadings to the following specifications: 16A 125VAC, 10A 250VAC , 20A 14VDC, 10A 28VDC and … For applications requiring a round pushbutton switch rather than a rocker , the KF-series is offered in five different versions, both SPST and DPST and both types of switch can be supplied lit and unlit as required.
-
Rocker switches from Tyco Electronics provide optimum protection against dust and liquids
Available in SPST, SPDT, DPST and DPDT contact configurations, the new switch devices provide screw, solder or quick connect terminals as well as various rocker markings (as standard). Fully RoHS compliant, PRC series switches are rated 20A at 125 VAC and 10A at 250 VAC.
-
CHERRY - KRE2ANA1BBD - Switches - Rocker - Allied Electronics
Switches > Rocker SSwitch; Pushbutton; SPST; (ON)-OFF; Round; Black; Non-Illum; 20A ; 250VAC ; QC .
-
CHERRY - KFB2ANA1BBB - Switches - Rocker - Allied Electronics
Switches > Rocker SSwitch; Pushbutton; SPST; (ON)-OFF; Round; Black; Non-Illum; 20A ; 250VAC ; QC .
-
High current 20A waterproof rocker switches from Cherry
Electrical ratings are: 21A 14VDC and two UL1054 rated versions: 20A 125 VAC and 10A 250 VAC. … 20degC to +85degC, and with a mechanical life of 100,000 cycles, these switches are robust enough … The KM family of waterproof rocker switches is available as single pole, single throw or single pole …
-
CHERRY - KCA2ANA1BBB - Switches - Rocker - Allied Electronics
Switches > Rocker SSwitch; Pushbutton; SPST; (ON)-OFF; Round; Black; Non-Illum; 20A ; 250VAC ; QC .
Indicates content that may require registration and/or purchase.