-
Supplier: RS Components, Ltd.
Description: Sound level meter 8kHz
- Features: Data Storage / Data Logging
- Meter Style: Sound Level Meter
-
Supplier: Computer Network Accessories, Inc.
Description: Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB,
- Sound Level Range: 50 to 126 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Analog
- Display: Analog Meter / Indicator
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: standards and guidelines (Class 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The sound level meter PCE-432 has a very large illuminated display. The sound level meter display adjusts the sound pressure level numerically
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and 9V battery included SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB Accuracy: ±1.4 dB
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91005 Data Logging Sound Level Meter Stores up to 20,000 records with real date and time Stamp meets ANSI and IEC61672-1 Type 2 standards Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy Meets ANSI and IEC61672-1 Type 2
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Application Software Included, Computer Interface, Digital
-
Supplier: REED-Direct
Description: Auto-ranging from 30 to 130 dB Dynamic range of 50 dB 4-digit backlit display Clock and bar graph displays Auto power off AC and DC output Max/Min function Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software User selectable
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 32 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Features: Auxiliary Output(s), Data Storage / Data Logging
-
Supplier: Quality Bearings & Components
Description: BETEX 1500 Digital Sound Level Meter CONDITION MONITORING TOOLS BETEX 1500 PROFESSIONAL DIGITAL SOUND METER PART NUMBER: TB-C610150 With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument
- Frequency Range: 31.5 to 8,500 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Panel: Digital
- Meter Style: Sound Level Meter
-
Supplier: Computer Network Accessories, Inc.
Description: Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers,
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Panel: Digital
- Display: Digital Readouts
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Internal 94dB calibration Data Hold, Max Hold and low battery indication AC output signal for use with dataloggers Includes hard carrying case and two 9V batteries
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 to 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-432 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter is equipped with GPS functionality, allowing
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Cole-Parmer
Description: • High accuracy datalogging capability of up to 20,000 records at speeds from 1/sec to 1/59sec • Meets ANSI and IEC 61672-1 Type 2 standards • Three ranges from 30 to 130dB with 1.4dB accuracy • Data logging capability up to 20,000 records • Displays and records readings with real date and time
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the
- Number of Switch Points: 1 (#)
- Measuring Range: 3.93701 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating
- Equivalent Continuous Sound Level: 94 dB
- Operating Humidity Range: 80 %
- Operating Temperature Range: 32 to 104 F
- Panel: Computer Interface
-
Supplier: Cole-Parmer
Description: • Shockproof holster protects meter from dirt, debris, and damage Lightweight meter features an ergonomically designed housing for comfortable, easy one-handed operation. Meter measures sound according to the sensitivity of the human ear with three dB measurement ranges,
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: SoundTrack LxT Sound Level Meter Class-1 with random incidence prepolarized precision condenser microphone and preamplifier (PRMLXT1). For more information see http://www.larsondavis.com/products/soundlevelmeters/soundtracklxt
- Meter Style: Sound Level Meter
-
Supplier: Marposs Corp
Description: logic channels available to analyse the signal. The level of the signal received is checked and it can be read on the graphic display with 4.3" touch screen, compatible with hostile environments, typical of mechanical machining. P1dAE works at a frequency interval between 4 KHz and 1000 KHz,
- Frequency Range: 1,000,000 Hz
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: SoundAdvisor model 831C class 1 sound level meter base kit for env noise. Includes EPS2116, PRM2103-FF, CBL222LP-20 and firmware options 831C-LOG, 831C-OB3, 831C-ELA, 831C-SR, 831C-SW and PSA040
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: SoundAdvisor model 831C class 1 sound level meter base kit for env noise. Includes EPS2116, PRM2103-FF, CBL222LP-20 and firmware options 831C-LOG, 831C-OB3, 831C-ELA, 831C-SR, 831C-SW and PSA038
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: SoundAdvisor model 831C class 1 sound level meter base kit for env noise. Includes EPS2116, PRM2103-FF, CBL222-20, PSA040 and firmware options 831C-LOG, 831C-OB3, 831C-ELA, 831C-SR & 831C-SW For more information see
- Meter Style: Sound Level Meter
-
Supplier: Hottinger Brüel & Kjær A/S
Description: B&K Class 1 Sound Level Calibrator is designed for accurate in-field acoustic calibration of sound level meters, microphones and other sound measurement equipment. Standards : IEC/EN 60942 (2017) Class 1 Calibration pressure : 94 and 114 dB Calibration
-
Supplier: Siemens Process Instrumentation
Description: SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as
- Meter Style: Sound Level Meter
-
Supplier: ValueTronics International, Inc.
Description: linear position gives a frequency band from 3Hz to 75kHz. The analyzed signal may also be weighted by selecting "A" or "C" frequency weightings on the Sound Level Meter. The level in each frequency band can be read on the Sound Level Meter's digital
-
Supplier: REED-Direct
Description: battery indication Included accessories: carrying case, K-type temperature probe and 9V battery SPECIFICATIONS: Type K Temperature Probe: Temperature Range: -4 to 1400°F, -20 to 750°C Thermo-Hygrometer Probe: Temperature Range: -4 to 122°F, -20 to 50°C Humidity Range: 25to 95% RH Sound
- Illuminance Range: 0.1 to 20,000 Lux
- Hand-Held: Handheld
- Low Battery Indicator: Low Battery Indicator
- Meter Type: Lux Meter
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation Battery test position with battery status LED indicates if battery is good For use on Sound Level Meters with 0.5" or 1.0" microphones Durable
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones
-
Supplier: NTi Audio AG
Description: simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional)
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Radwell International
Description: TRANSDUCER, BUZZER, 2KHZ, 92DB, 5V; SUPPLY VOLTAGE MAX:5V; SOUND LEVEL SPL:92DB; TRANSDUCER FUNCTION:SOUNDER; CURRENT RATING:40MA; RESONANT FREQUENCY:. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hottinger Brüel & Kjær A/S
Description: B&K Class 1 Sound Level Calibrator is designed for accurate in-field acoustic calibration of sound level meters, microphones and other sound measurement equipment. Standards : IEC/EN 60942 (2017) Class 1 Calibration pressure : 94 and 114 dB Calibration
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs
Find Suppliers by Category Top
Featured Products Top
-
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
function so that you can really judge whether a limit has been exceeded. The special feature of the noise meter / sound meter is the Leq value which, after entering a time, displays the equivalent continuous sound level, i.e. the time average of all sound events within an observation period (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
accuracy than those of conventional tristimulus colorimeters can be obtained, providing excellent results. Any light source can be measured over a wide range of luminance levels from a low luminance of 0.01 cd/m² through high luminance of 20,000,000 cd/m² (with measuring angle of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new Directional Coupler operating in the wideband frequency range of 0.5 to 20 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
impedance. After determining the transit time of the ultrasound through the test object, weld seams can be tested, wall thicknesses measured and component defects localised with the ultrasonic testing device. With adjustable frequencies between 0.5 ... 20 MHz and sound velocities between (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Announces Two (2) New Dual-Directional Couplers Cover Broadband Frequency Range of 0.7 to 14 GHz with 10 dB and 20 dB Couplings (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
interface, please review the data sheet for the specific sensor to determine measurement rates. The maximum data clock rate for SPI is 1 MHz; I2C is 400 kHz, however, actual measurement speed is determined by the measurement settings. The sensor can be fully powered using the SPI/I2C interface (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Frequency and intensity difference limens and nonlinearities in the ear of the housemouse (Mus musculus )
Background noise was maximally 24 dB (re. 0.0002 dyn/cm~) measured between 1 kHz and 20 kHz (Bruel and Kjaer sound level meter 2203 with 4131 microphone) and was most probably below that at higher frequencies.
-
Adequate stimulus of the insect tympanic organ
A synchronous response in the nerve was barely detectable, even at an intensity of 85 dB (monitored on the 'A' scale of a Bruel and Kjaer sound level meter operating up to 20 kHz ) com- pared with 45 dB from the live …
-
Chromosome studies inSalvia (labiatae): West-himalayan species
A synchronous response in the nerve was barely detectable, even at an intensity of 85 dB (monitored on the 'A' scale of a Bruel and Kjaer sound level meter operating up to 20 kHz ) com- pared with 45 dB from the live …
-
Measurement and Analysis of Audible Noise from Operating 765 kV Transmission Lines
… were selected to have sufficient sensitivity and dynamic range to measure sound levels from approximately 25 dB(A) to 100 dB(A) a relatively flat frequency from 20 Hz to 20 kHz , compatibility with standard sound level meters and preamplifiers, and suitability …
-
Effects of percentage of goal-punished extinction trials on self-punitive behavior
Noise levels in the runway were measured with a General Radio 1551C sound - level meter using the 20 - kHz scale.
-
Sound Level Meters / Signal
The SVAN 958 is all digital, four channels 20 kHz signal analyser including Type 1 sound level meter (meeting IEC 61672) and vibration meter (meeting ISO 8041).
-
Vibration Analyzer
The SVAN 958 is all digital, four channels 20 kHz signal analyser including Type 1 sound level meter (meeting IEC 61672) and vibration meter (meeting ISO 8041).
-
Sound Level Meters / Signal Meters
The SVAN 958 is all digital, four channels 20 kHz signal analyser including Type 1 sound level meter (meeting IEC 61672) and vibration meter (meeting ISO 8041).
-
Sound Level Meters / Analyzers
The SVAN 958 is all digital, four channels 20 kHz signal analyser including Type 1 sound level meter (meeting IEC 61672) and vibration meter (meeting ISO 8041).
Indicates content that may require registration and/or purchase.