-
Supplier: Altech Corp.
Description: Bulb holder for Illuminated Push Buttons
-
Supplier: Altech Corp.
Description: Push Push mechanism for converting spring return acutator into maintained
- Switch Type Function: Maintained Contact
-
Supplier: Altech Corp.
Description: Blanking Plug for 22.5 mm holes
-
-
Supplier: Altech Corp.
Description: Lenses for Illuminated Actuators with Filament Bulbs
-
Supplier: Allen-Bradley / Rockwell Automation
Description: E-Stop Push Button Kit 22.5mm
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's rugged OMPBD7 E-Stops offer maximum flexibility and a wide choice for all applications. This 22 mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. What is Momentary vs Maintained? When a pushbutton is pressed
- Actuator Specifications: Raised Pushbutton
- Base Material: Thermoplastic / Plastic, Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed, RoHS
-
Supplier: Rees, Inc.
Description: Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type Function: Momentary Contact
-
Supplier: RS Components, Ltd.
Description: Use With = MP5 Series Push Button Switch, MPA Series Push Button Switch, MPE Series Push Button Switch Cap Colour = Orange Dimensions = 8 (Dia.) x 10mm
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.
- Diameter / Size: 0.1970 inch
- Locating and Fixturing Pins: Quick Release Pin
-
Supplier: Allied Electronics, Inc.
Description: SWITCH;ILLUMINATED PUSH BUTTON 22MM MOMENTARY 40MM MUSHROOM, LED, GREEN
-
Supplier: TE Connectivity
Description: Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP
- Features: Illuminated Switch
- Maximum AC Voltage: 250 volts
- Maximum Current: 5 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Ralston Metal Products Limited
Description: continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside. The door is prepunched to accept 22mm switches, pilot lights, and pushbuttons. The doors are sealed with oil
- Additional Features: Screw-on Cover
- Depth: 2.75 inch
- Length / Height: 10.25 inch
- Material: Steel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 598 (22.5 mm) Definite-Purpose Enclosure, 250 mm x 80 mm x 85 mm (9.84 in. x 3.15 in. x 3.35 in.) , Yellow
-
Supplier: Schmersal Inc.
Description: Available colors: Red (RT), Yellow (GB), Green (GN), Blue (BL), White (WS) Sealing bellows are available in white (standard) or black (GR/). Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm diameter. Modular contact block system to customize contact
- Actuator Specifications: Recessed Pushbutton
- Features: Illuminated Switch
-
Supplier: BACO Controls, Inc.
Description: 22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: UL listed, Illuminated Switch, Pilot Light
-
Supplier: Allied Electronics, Inc.
Description: These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel Oil-resistant gasket Factory stamped 4-way pushbutton holes Enclosures with more than one column of pushbutton holes have internal detachable hinge ANSI 61
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: Littelfuse, Inc.
Description: 5A at 12V DC. Two screw terminals. Black plastic button, 13/16" diameter (20.6mm).
- Base Material: Metal
- Maximum Current: 5 amps
- Maximum DC Voltage: 12 volts
- Switch Type Function: Momentary Contact
-
Supplier: Heilind Electronics, Inc.
Description: PCB TERM BLK,2P,3.5mm,VERT, PUSH BUTTON CAGE CLAMP
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Green LED Bulb - 120V AC
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67
-
Supplier: Schmersal Inc.
Description: Schmersal E series - Emergency Stop Red (RT) mushroom button with latching, pull to reset Anodized aluminum housings and actuator head Rated IP65 Ingress Protection Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm diameter. Modular contact block
- Actuation Type: Pushbutton
- Electrical Switching: Yes
- Operating Temperature: -13 to 176 F
- Reset / Release Operation: Pull to Reset
-
Supplier: Schmersal Inc.
Description: Schmersal E series - Emergency Stop Red (RT) mushroom button with latching, key reset Anodized aluminum housings and actuator head Rated IP65 Ingress Protection Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm diameter. Modular contact block
-
Supplier: Allied Electronics, Inc.
Description: Green, 35 in. Dia. Mounting Hole, 110 VAC/VDC, Panel Mount, Pilot Light
- Color: Green
- Current Rating: 10 amps
- Lamp Type: LED Lamps
- Terminal Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 2.5 amps
- Maximum DC Voltage Rating: 250 volts
-
Supplier: Staubli Electrical Connectors
Description: customer interface, so no seal is needed. Push-button lock for easy disconnection saves time between tests. Technical specifications Nominal diameter DN (mm): 2.5 Maximum allowable pressure*: 1,000 bar (14,500 PSI) in connected position
-
Supplier: elobau U.S., Inc.
Description: Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination
- Actuator Specifications: Raised Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Features: Dustproof, Pilot Light, Weather Resistant / Waterproof
-
Supplier: Weidmuller
Description: The innovative quick connection – simple, safe, and cost-effective: PCB terminals with the PUSH IN direct-wire-insert spring connection. A milestone in connection technology. Compact dimensions yet surprisingly powerful; SMD technology, 3.5 mm (0.138 inch) pitch
- Approvals: UL Listing Mark
- Conductor Size (North American): 16 to 26 AWG
- Contacts Pitch: 3.5 to 7.62 mm
- Current Rating: 17.5 amps
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. Ø22mm Mushroom head Push L ock and Twist-to-release Non-illuminated Red in color UL, cUL, CE approved contact blocks
- Actuation Type: Pushbutton
- Electrical Switching: Yes
- Normally Closed Contacts: 1 #
- Reset / Release Operation: Pull to Reset
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch
- Switch Type Function: Maintained Contact, Other
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1 or 2 pole thermal overload protection Positively trip-free release High configurability Snap-in or flange mounted Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial
- Continuous Current Rating: 0.0500 to 20 amps
- Number of Poles: 2
- Operating Temperature: 14 to 131 F
- Rated AC Voltage: 240 volts
-
Supplier: Eaton Corporation
Description: LONG TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) BUTTON COLOR RED MOUNTING POSITION VERTICAL 10250T MODEL
-
Supplier: DigiKey
Description: PUSH BUTTONS, 22MM MOMENTARY, ST
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Alternate Contact (Push-Push)
- Switching Mechanism: DPST
- Terminal Type: Screw Terminals
-
Supplier: DigiKey
Description: Features Push Button Style, Sprung Hook
-
Supplier: Galco Industrial Electronics
Description: Push Button, LED 5V
-
Supplier: Galco Industrial Electronics
Description: Push Button, LED 5V
Find Suppliers by Category Top
Featured Products Top
-
Altech's 22 and 30mm Push Buttons offer cost-effective solutions for control circuits, suitable for direct and remote management applications. They feature easy assembly with a screwdriver, and are competitively priced to meet diverse customer needs, showcasing exceptional quality (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Model 75B-002 is a 75 Ohm pushbutton attenuator with attenuation range 0 to 45.5dB by 0.5dB steps. It operates DC-500 MHz and is rated for 1 Watt average of RF input power. Each pushbutton controls an attenuation step. This model has 7 pushbuttons total: 0.5dB, 1dB, 2dB, 4dB, 8dB, 10dB and 20d (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc. -
diaphragm must move to forward. · Leak sound(at 2.83Vrms): ≤35dB@ 100g load · Operating Temperature: -40~+85°C without loss of function · Store Temperature: -40~+85°C without loss of function · Out-Diameter: 22×13.5 mm · Height: 7.8 mm · Weight: 6.5g (read more)
Browse Linear Motors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured. DJ/P - Pneumatic Push 2, 5, 10 & 20 mm measuring ranges Actuation is by a built in piston, separate (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
HYDROGEN: PUSH TOWARDS THE GENERATION OF GREEN H2 The desire to move to sustainable energy sources and reduce carbon emissions is growing exponentially. Low-cost renewable energy sources (e.g., solar, wind, hydro (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
of function Store Temperature: -40~+85°C without loss of function Out-Diameter: 32×22 mm Height: 7 mm Weight: 6.5g±1g Application Highlights: Perfect for push-buttons and touchscreens, this linear motor excels (read more)
Browse Linear Motors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Characteristics Bracket for simple positioning when using vertical axis round pipes/round shafts. Push the push button to unlock the lock, smoothly move the bracket vertically, and release the push button to fix it in position. It can be moved upward without pushing the push button, just by applying force. Load capacity of up to 5 kg. (read more)
Browse Screws Datasheets for NBK America LLC -
(+) terminal, the cone diaphragm must move to forward. · Leak sound(at 2.83Vrms): ≤35dB@ 100g load · Operating Temperature: -40~+85°C without loss of function · Store Temperature: -40~+85°C without loss of function · Out-Diameter: 32×22 mm · Height: 7 mm · Weight: 6.5g±1g (read more)
Browse Linear Motors Datasheets for Ningbo Kepo Electronics Co., Ltd.
More Information Top
-
Industrial Motion Control: Motor Selection, Drives, Controller Tuning, Applications
[20] Rockwell Automation, Inc. (2014) Bulletin 800F 22.5 mm Push Buttons , Flush Operator Cat.
-
Search results for "" - Allied Electronics
22.5 mm Diameter Push Button Holes (1) .
-
Electrical (NEMA) Enclosure - Enclosures, Racks & Cabinets from Allied Electronics
22.5 mm Diameter Push Button Holes (1) .
-
Electrical (NEMA) Enclosure - Enclosures, Racks & Cabinets from Allied Electronics
22.5 mm Diameter Push Button Holes (1) .
-
Electrical (NEMA) Enclosure - Enclosures, Racks & Cabinets from Allied Electronics
22.5 mm Diameter Push Button Holes (1) .
-
Rockwell Automation announce new latch | Archive | The Engineer
Rockwell Automation has announced a new latch for the Allen-Bradley 800E range of 22.5mm push - buttons .
-
Bud Industries SPB Series Push Button Box Provides Convenient Cost-Effective Protection
When ordering, customers may request this product in the following four sizes to accommodate either 22.5 mm or 30.5 mm push buttons : .
-
Grainger.com
• Push Button Lockout, Clear, Fits 30.5 mm and 22.5 mm dia.
-
Electrical - Grainger Industrial Supply
• Push Button Enclosure, Miniature, Number of Columns 1, Number of Holes 4, Hole Size 22.5mm , Height (In.) 9.40, Width (In.) 3, Depth (In.) 3.50, NEMA Rating 4X, 12, 13, For Use With 22 mm Pushbuttons, Selector Switches…
-
Plug and Switch Lockout Devices - Lockout Devices - Grainger Industrial Supply
• ○ 30.5mm and 22.5mm dia. .... Switches, Accommodates Buttons Up to 2" dia. and 1-3/4" Tall(1). .... ○ 30mm Push Buttons(1) .