-
Supplier: RS Components, Ltd.
Description: RS PRO DIN7996/7 Screw/Bolt Kit
- Features: Flat Head, Other, Posidriv®, Round Head
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 3
- Features: Other
- Material: Stainless Steel
-
-
Supplier: RS Components, Ltd.
Description: RS PRO Q206030000800080000 Coach Bolt
- Length: 3.149608 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO HX323961 Hex Bolt
- Length: 1.968505 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in 4140 Steel and 303 Stainless Steel
- Inch: 1/2"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Harwin Plc
Description: Slotted 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M5, MD, ML, MP, and standard 4.5mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Body - BJ732 Steel (SCM435) Quenched and tempered Case hardened (on radius end) Black oxide finish Body - BJ732-SUS Stainless steel (SUS440C) Case hardened (on radius end)
- Metric: M10, M12, M16, M20, M24, M6, M8
- Material: Stainless Steel, Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Hex Socket 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M7, and suitable for standard 4.5mm PC Tail J-Tek connectors. M2 thread, 1.5mm A/F hex socket. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Slotted 3.5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M4, FE, and standard 3mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.13779535 inch
- Metric: M2, M4
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish
- Length: 9.055123 to 39.3701 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Stainless Steel, Steel
- Bolt Type: Stud Bolt
-
Supplier: DigiKey
Description: "1/4""-20 Hex Head Bolt Hex Socket Drive Stainless Steel"
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 to 0.3125 inch
- Shoulder Diameter: 0.312 inch
- Inch: 5/16"
- Features: Hex Socket / Allen, Other, Philips / Frearson, Shoulder Screw, Slotted, Zinc Plated
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Features: Button Head, Machine Screw, Other, Torx®
- Material: Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 200KSI UTS, A193 GR-B16 CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS,
- Features: 12-Point, Cap Screw, Other, Washer Head
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Features: Machine Screw, Other, Pan Head, Philips / Frearson, Torx®
- Material: Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other, Round Head
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M8 Thread
- Length: 2.362 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4-28 X 1 (MS35308-308) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: Heavy Square Bolts Heavy Square Bolts are typical of special Dyson products manufactured to Dyson standards and available in a variety of material specifications. Inquiries on your special bolt requirements are welcomed. THREAD: Unified National Coarse (UNC), Class 2A, unless
- Length: 720 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
- Length: 3 inch
- Inch: 5/8"
- Material: Stainless Steel
- Bolt Type: T-Head Bolt
-
Supplier: Peco Fasteners, Inc.
Description: 18-8 STAINLESS STEEL MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 6 inch
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
-hardened) Premium: 1045 steel with black oxide coating Stainless: AISI 304/316 for corrosive environments (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
.1%. It features standard beta ratios of 0.45 to 0.85 with custom betas available. It is constructed of rugged Duplex 2205, 304 or 316 stainless steel, Hastelloy C-276, 254, SMO and carbon steels with special materials and testing available on request. About (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
is available in standard configurations that may be specified with either stainless steel or carbon steel materials. It can now also be constructed from a wide range of other materials to meet specific plant operating and maintenance requirements. Optional materials that are available include (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Contents: steel research int. 9/2015
Failed 2205 duplex stainless steel bolts and nuts received from industry and failure analysis is done.
-
Corrosion Investigation of Duplex Stainless Steels in Chlorinated Solutions
Failed 2205 duplex stainless steel bolts and nuts received from industry and failure analysis is done.
-
duplex stainless steel - offers from duplex stainless steel manufacturers, suppliers, exporters & wholesalers
Duplex Steel 2205 High Quality Stainless Steel Bolt .
-
Correlation of Process Data and Electrocheical Noise to Assess Kraft Digester Corrosion: Second Year at Spring Grove
The autoclaves used in these experiments were 2205 duplex stainless steel , as were all of the metallic auxiliary components except the 316 stainless steel all-thread and bolting .
-
stainless steel hex nuts exporter - stainless steel hex nuts manufacturers, exporters, factories, suppliers, China stainless steel hex nuts
[ Related Keywords : Hex Nuts, Nuts Bolts , Stainless Steel Hex Nuts, Nuts ]. .... Duplex Steel 2205 Cina High Quality Stainless Steel Hex Nut .
-
Hydrogen Enhanced Cracking (SSC, HIC, CF) of Tubulars and Pipelines for Sour Service in Deepwater and Seabed Applications
The test chamber is constructed of polycarbonate and specimen fixtures are manufactured from duplex stainless steel type 2205 . .... steel including; top and bottom plates, support columns, specimen carriers, pull-rods and all nuts and bolts .
-
Offshore Application Of Structural Stainless Steel:Background To A Major New Design Manual
…buckling behaviour Resistances of beams, columns, beam-columns and tie members Beam deflections Bolted and welded connections .... It was decided to initially concentrate on three grades of stainless steel . .... The three grades chosen were 18Cr 10N1 0.03C (304L), 17Cr 13Ni 2½ Mo 0.03C (316L) and an austenitic-ferritic duplex grade - 22Cr 5Ni 3M0 0.03C (duplex 2205 ) on the basis of familiarity, corrosion resistance, mechanical properties, weldability, availability in…
-
Hex Nuts - Hex Nuts Manufacturers, Suppliers
1.4529 China Supplier Stainless Steel Hex Nut Size Metric diameter M6 to M64 ;Inch Diameter 1/4” to 2” ,Length:10-3000mm Material 316L, 904L, 317L, 254SMO, AL6XN, 1.4529, AISI310S,etc. .... Duplex 2205 ,... .... [ Related Keywords : hex nut, nutt bolt , 1.4529 nut, fastener ] .
-
254smo flange - offers from 254smo flange manufacturers, suppliers, exporters & wholesalers
S32760 Factory Manufacturing Stainless Steel Half Thread Hex Bolt ... .... Duplex 2205 , 2507, zeron100,S32760,etc.
-
254smo manufacturers & suppliers - 254smo manufacturers, exporters, factories, suppliers, China 254smo
[Related Keywords : bolt , nut, washer, stud rod]. .... 254SMO, 1.4529, AL6XN, HasC276, Duplex 2205 , 2507, etc. as well as non-standard hardware components and other stainless steel materials, round bar, ...
Indicates content that may require registration and/or purchase.