-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 10A 220V
- AC Coil Voltage: 220 volts
- Operating Temperature: -58 to 104 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Newark, An Avnet Company
Description: 200/220 VOLT AC RELAY
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays MKS Relay
- Relay Type: General Application Relay
-
-
Supplier: Powell Electronics, Inc.
Description: Relays
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays Contactor, 3 Pole, 130A
-
Description: RELAY GEN PURPOSE 4PDT 3A 220V
- AC Coil Voltage: 220 volts
- Throw: Double Throw
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Quarktwin Technology Ltd.
Description: Time Delay Relay Delay
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237323-SZR-LY4-1-AC220V Category: Relays>Power Relays, Over 2 Amps Series: SZR-LY Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 200 Coil Resistance: 6.7 kOhms Coil
- Coil Resistance: 6,700 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Powell Electronics, Inc.
Description: Contactor, 3 Pole, 150A
-
Supplier: Newark, An Avnet Company
Description: PLUG IN INTERFACE RELAY MODULE 110 - 220V DC ROHS COMPLIANT: YES
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Relays ROHS
- Mounting: Socket or Plug-in Style
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Solid State Relay Output, , w/ Screw Terminals, 220-240V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- AC Coil Voltage: 220 to 240 volts
- DC Coil Voltage: 220 to 240 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Sensing AC/DC 200 ~ 220VAC
- Supply Voltage (Vi): 200 to 220 volts
- Operating Temperature: -10 to 55 C
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 220VAC Coil Socketable
- AC Coil Voltage: 220 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 5 amps
- Maximum AC Switching Power: 440 VA
- AC Coil Voltage: 220 volts
- DC Coil Voltage: 220 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 10 amps
- Maximum AC Switching Power: 825 VA
- AC Coil Voltage: 220 volts
- DC Coil Voltage: 220 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 5 amps
- Maximum AC Switching Power: 440 VA
- AC Coil Voltage: 220 to 240 volts
- DC Coil Voltage: 0.916666666666667 volts
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 220/240AC;Vol-Rtg 240/30AC/DC
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 7A;Ctrl-V 220/240AC;Vol-Rtg 250AC
-
Supplier: Allied Electronics, Inc.
Description: RELAY;E-MECH;GEN PURP;DPDT;CUR-RTG 10A;CTRL-V 220/240AC;VOL-RTG 250/125AC/DC
-
Supplier: New Yorker Electronics Co., Inc.
Description: Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 30 volts
- DC Coil Voltage: 220 volts
- Coil Nominal DC Power: 1.9 watts
-
Supplier: Beckhoff Automation LLC
Description: ZB2601 | Relay, 230 V AC
-
Supplier: Newark, An Avnet Company
Description: RELAY PLUG-IN SPDT 10A 220VAC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FLASHER TIME DELAY RELAY 24V AC/DC
-
Supplier: Madison Company
Description: This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used
- AC Coil Voltage: 220 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity Operating Voltages
-
Supplier: Galco Industrial Electronics
Description: RELAY, DPDT, 10A, 240VAC COIL WITH
- Relay Type: General Application Relay
-
Supplier: DigiKey
Description: Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 12 Sec Delay 5A @ 250VAC Socketable
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: OFF-delay
- Function Type: Single Function
- Mounting: Socket / Plug-in
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HL Electromechanical Relay Output, SPDT (1 C/O), w/ Screw Terminals, 240V AC, Touch Safe Terminal Construction, Pkg. Qty. of 10
- Termination Options: Screw Clamp
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: 120VAC/3.5A, 24 Volt Logic: Fuse 5A- 250V
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797041-TLP220J(F) Series: TLP220J Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-DIP (0.300", 7.62mm) Voltage - Input: 1.63VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A)
- Input (Pick-up) Voltage Range: 1.63 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 160 amps
- Motor Voltage: 220 volts
- Single Phase Power Rating: 10 to 20 HP
- Three Phase Power Rating: 40 to 75 HP
Find Suppliers by Category Top
Featured Products Top
-
Mini DC relays to 600V Precharge relays don’t need to be big and expensive. At less than 1.5” cubed, Churod Electronics offers the CHDR1-50 (50A@500VDC, 85C) and the mini (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Datasheet Latching contactor 500A@80V Churod’s CHDC-L series is a (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements. (read more)
Browse Solid State Relays Datasheets for FCL Components America -
Equipment The relay can be evaluated for switching functions in: Battery energy-storage systems Industrial charging equipment Photovoltaic power-conditioning equipment DC power converters and distribution assemblies Uninterruptible (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
: The 46 Series comprises industrial power relays with the following features (according to Type): DC coils, 500 mW or AC coils, 1.2 VA Socket mount or direct connection via Faston (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
A, and a nominal switching voltage up to 660 V AC Two-phase for panel mounting with two independent output channels of 25, 50 or 75 A, with random switching and a nominal output voltage of 600 VAC (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
-voltage relay Reliable and versatile solution for test benches and other industrial applications Schaltbau today announced the launch of its Eddicy R300 high-voltage relay, a compact and robust solution designed for applications where performance, safety, and compliance are critical (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH
More Information Top
-
CR4 - Thread: replacing phase failure relay with ordinary 220VAC relay
Now your mistake is using three 220 V ac relays .
-
CR4 - Thread: Potential Divider
If you cannot use a 220V AC relay (inexpensive and easy to obtain) I would suggest either using a small inexpensive (and MUCH safer) transformer and regulator or zener voltage divider network or (if space is a problem AND you know …
-
Commissioning the controls and industrial testing of a suspended automatic centrifuge
The logic part of the control scheme of the process opera- tions is implemented by a 220 V ac relay and anelectromeehan- ical time delay relay with an adjustable time range from 1 sec to 6 h.
-
Microcomputer-Controlled Resistance Welder
The relay contacts are in series with 220 V ac relay coils which control the particular parts of the weld cycle in the welder itself.
-
Internet of Things with Intel Galileo
• A 220V AC solid state relay , 5 V DC controlled .
-
ENTRELEC - ENTRELEC TERMINAL BLOCK(591)
AC 220 ..240 V RELAY IRE .
-
Intelligent water dispenser system based on embedded systems
For safety's sake, the system uses the 12V-driven pole relay to control 220V AC high voltage, coupled with a single-pole relay switch as a choice of the power.
-
ENTRELEC - ENTRELEC TERMINAL BLOCK(574)
AC 220 -240 V RELAY TIMETRON IRS 3c/o contacts .
-
PendoTECH PressureMAT Monitor Transmitter Four Pressure Sensor Inputs 4 Relay Outputs 110 220V AC from Cole-Parmer
PendoTECH PressureMAT Monitor Transmitter Four Pressure Sensor Inputs 4 Relay Outputs 110 220V AC (Representative photo only .
-
ENTRELEC - ENTRELEC TERMINAL BLOCK(584)
AC 220 ...240 V relay ESN MECTRON .
Indicates content that may require registration and/or purchase.