-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 5V - 90-50271 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply
-
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237309-SZR-MY4-1-AC220V Category: Relays>Power Relays, Over 2 Amps Series: SZR-MY Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Standard Package: 20 Coil Resistance: 12.95 kOhms Coil Current: 5.3 mA Operate
- Coil Resistance: 12,950 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Madison Company
Description: This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output contacts can be used
- AC Coil Voltage: 220 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Newark, An Avnet Company
Description: RELAY, REED, DPDT, 220V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:LX Series; Relay Mounting:Through Hole; Coil Resistance:720ohm; Switching Current Max:2A; Switching Voltage Max:220V; Contact Rating:2A RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear
- Maximum Current: 85 amps
-
Supplier: Newark, An Avnet Company
Description: RELAY BUS SWITCHING 28V / MT
-
Supplier: Newark, An Avnet Company
Description: RELAY STUB SWITCHING 5V / MT
-
Supplier: Newark, An Avnet Company
Description: RELAY BUS SWITCHING 5V / MT
-
Supplier: New Yorker Electronics Co., Inc.
Description: Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 30 volts
- DC Coil Voltage: 220 volts
- Coil Nominal DC Power: 1.9 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1162068-NP05-2A66-500-220 Category: Relays>Reed Relays Series: NP Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 48 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type:
- Coil Resistance: 500 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in high-power relay with power contacts, specifically for switching high DC loads, 1 N/O contact, blowout magnet, coil voltage: 220 V DC
- Maximum AC Switching Power: 4,000 VA
- DC Coil Voltage: 220 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.0073 amps
-
Supplier: DigiKey
Description: AC SENSOR, RELAY AND SWITCH OUTP
-
Supplier: Allied Electronics, Inc.
Description: Coil Assembly and Switch-Block Are Individual Modules
-
Supplier: Allied Electronics, Inc.
Description: DS2Y-Miniature Relays, 2 A (Switching), 220 VDC, 250 VAC, PCB Mounting Type High breakdown voltage 1500 V FCC surge between open contacts DIP-2C type matching 16 pin IC socket Sealed construction
-
Supplier: Fairview Microwave Inc.
Description: coaxial relay include: hot switching and other RF switch specs and features for this electro mechanical relay part number FMSW6343 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is
- Frequency Range: 0 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 30 dB
- VSWR: 1.4 :1
-
Supplier: Allied Electronics, Inc.
Description: DS2Y-Miniature Relays, 2 A (Switching), 220 VDC, 250 VAC, PCB Mounting Type High breakdown voltage 1500 V FCC surge between open contacts DIP-2C type matching 16 pin IC socket Sealed construction
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's SSRDC100V series solid state relays are dc input/dc output switching devices with no moving parts. These SSR's are capable of switching at high speeds without the noise associated with electromechanical relays. MOSFET outputs provide reliable switching.
- Input (Pick-up) Voltage Range: 4 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.01 amps
- Maximum Current: 40 amps
-
Supplier: Fairview Microwave Inc.
Description: SPDT coaxial relay include: hot switching and other RF switch specs and features for this electro mechanical relay part number FMSW6346 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 40 dB
- VSWR: 1.35 :1
-
Supplier: Fairview Microwave Inc.
Description: other RF switch specs and features for this electro mechanical relay part number FMSW6330 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT electromechanical RF
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 1.1 dB
- Impedance: 50 ohms
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in industrial relay with power contacts, 2 PDTs, test button, status LED, freewheeling diode, mechanical switch position indicator, polarity: A1+, A2-, input voltage: 220 V DC
- Maximum AC Switching Power: 3,000 VA
- DC Coil Voltage: 220 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.004 amps
-
Supplier: Fairview Microwave Inc.
Description: this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6198 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy
- Frequency Range: 0 to 10,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in octal relay with power contacts, 3 change-over contacts, test key, mechanical switch position display, coil voltage: 220 V DC, response voltage at 23°C without pre-excitation ≥ 60% ... 80% of the rated voltage (≥ 132 V DC ... ≤ 176 V DC)
- Maximum AC Switching Power: 2,500 VA
- DC Coil Voltage: 220 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.008 amps
-
Supplier: Allied Electronics, Inc.
Description: DS2Y-Miniature Relays, 2 A (Switching), 220 VDC, 250 VAC, PCB Mounting Type High breakdown voltage 1500 V FCC surge between open contacts DIP-2C type matching 16 pin IC socket Sealed construction
-
Supplier: CARLO GAVAZZI Automation Components
Description: make them ideal replacements for mechanical contactors. Carlo Gavazzi's solid state relays range includes single phase relays up to 125 amps and 3 phase relays up to 75 amps. They are available with both digital and analog inputs (4-20 mA or 0-10 V) Furthermore, we also offer a
- Input (Pick-up) Voltage Range: 0.5 to 1.5 volts
- Dropout Voltage: 0.05 volts
- Maximum Current: 90 amps
- Load Voltage: 85 to 660 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 1GHz, High Frequency (RF) Relays. This listing supports
-
Supplier: Sifam Tinsley UK
Description: True RMS digital protection Relay V/HZ. Leakage protection for: Over voltage, under voltage, start up standby generators, operation of mains failure units, switching standby hybrid supplies, protecting computer supplies, close control of equipment. Gensets – to monitor correct operation of
- Frequency Sensing Range: 40 to 70 Hz
- Supply Voltage Range: 60 to 300 volts
- Operating Temperature: 14 to 131 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
-
Supplier: Richardson RFPD
Description: The 412V TO-5 relays, originally conceived and developed by Teledyne, have become the industry standards for low level switching from dry circuit to 1 ampere in high-vibration environments. Designed for high-density PC board mounting, these TO-5 relays are some of the most versatile
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RELAYS LIMIT SWITCH
- Relay Type: General Application Relay
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner Universal usage at different power supplies 3-wire PNP/NPN sensor or push-pull input 2 relay contact outputs Adjustable energized/de-energized delay
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer
- Application Type: General Application Relay
-
Supplier: Pasternack
Description: electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms. SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, Signal Relays. This listing supports
- Application Type: General Application Relay
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
) delivers a solution for those aiming to maintain consistent white illumination by minimizing color tone variations. The NKK KP04 series switch is ideal for broadcasting and A/V equipment, automation systems, and communications equipment. To discover more about the NKK Switches KP04 (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
the start, stop, reverse operation in a safe mode. All are low noise for silent application and have fast switching capabilities. The Multichannel product family includes a panel mount dual-channel GN2 relay, panel mount dual-channel GN2F relay, and a panel mount 4-channel GN4 relay. Each (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
Study of high brightness LED samples aged under stress temperature conditions: Electrical characterizations and signature evolution analysis
Power line was distributed through a wide screwed socket and controlled by a digital timer which switched a 220V relay .
-
CR4 - Thread: What is "Contact Capacity" of a Thermostat
However, you could use the thermostat to switch a relay with 220V 10A contact rating, which in turn can switch the heater.
-
time relay - offers from time relay manufacturers, suppliers, exporters & wholesalers
Inkbird Digital Twin Timer Relay Time Delay Relay Switch 110- 220V ...
-
Turbine speed and power regulator on high-reliability IBM-compatible controllers
These signals are put out from the regulator by the "dry" contacts of the relays calculated for switching 220 - V de circuits.
-
Plc Based Scrap Management System
The relays in turn switch the 220V supply which is given to the solenoid valves to control the action of the system.
-
Long-living plasmoids from an atmospheric water discharge
Its switching poles are connected to a 220 V circuit, which is switched using a secondary relay switch, controlled by a pulse generator.
-
A Closed-Vessel Installation for Determining the Rates of Burning of Propellants
M, is connected in series with a firing switch key S, a relay Mz and the 220 V d.c. mains.
-
An inexpensive alternative to manual temporal temperature profiling
In this application 220 V solenoid valves are switched by using a 5 V relay , which is controlled by the microprocessor via the gate of a field-effecttransistor, As mentioned previously, the microprocessor and components inside the broken line in figure 2…
-
Bluetooth based implementations for realising new consumer systems
If this address matches with the prior coded authentic address, first power switch gets on which opens the latch by supplying 220V through relay to a solenoid attached to the latch of the door.
-
Intelligent water dispenser system based on embedded systems
For safety's sake, the system uses the 12V-driven pole relay to control 220V AC high voltage, coupled with a single-pole relay switch as a choice of the power.
Indicates content that may require registration and/or purchase.