-
Description: The blender motor is a 230V AC universal motor, offering high torque and long service life. It delivers optimal speed and torque for blenders and is supported by a mature customization platform.
- Other Output Power: 0.24097162520552703 HP
- Continuous Torque: 1.2318584070796454 In-lbs
- Shaft Speed: 12,303 rpm
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: GEARED AC MOTOR, CW, 3.5W, 0.5NM, 230V; AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:120
-
Description: This kitchen machine motor is a 230V AC universal motor with brake function and speed feedback, featuring long life.
- Other Output Power: 1.34022038490282 HP
- Continuous Torque: 8.84955752212389 In-lbs
- Shaft Speed: 30,000 rpm
- Diameter / Width: 3.7401595 inch
-
-
Supplier: Newark, An Avnet Company
Description: AC GEAR MOTOR, 3.5W, 20RPM, 230V; AC Motor Type:Synchronous; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:-; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:- RoHS Compliant: Yes
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Pure copper AC capacitor motor 90mm diameter of stator and 50mm height of the slat pack, it can be customized with different specifications, mainly used for the coffee grinder,business mixer, blender, food processor.
- Other Output Power: 0.4087672173953601 HP
- Continuous Current: 1.347 amps
- Continuous Torque: 11.061946902654865 In-lbs
- Shaft Speed: 1,489 rpm
-
Supplier: Newark, An Avnet Company
Description: ASYNCHRONOUS MOTOR, 2600RPM, 230VAC, CW; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:-; Frequency:-; Rotational Speed Max:-; Input Power:-; Starting Torque:-; Operating Temperature Min:-; Product Range:
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 550 V AC, with 230 V AC input, 9 A output current.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 230 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 550 V AC, with 230 V AC input, 9 A output current.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 230 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: Boston Gear
Description: larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split phase 1/20 HP through 1/6 HP,
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 550 V AC, with 230 V AC input, 9 A output current, and adjustable overload shutdown.
- Continuous Current: 1.5 to 9 amps
- Motor Voltage: 230 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 550 V AC, with 230 V AC input, 2.4 A output current, and adjustable overload shutdown.
- Continuous Current: 0.18 to 2.4 amps
- Motor Voltage: 230 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other Output Power: 0.05092837462630716 HP
- Continuous Current: 0.17 amps
- Continuous Torque: 0.8407079646017696 In-lbs
- Shaft Speed: 1,450 rpm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 2 = 70 mm (2.75 in.) or NEMA 23, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, Standard (Metric)
- Continuous Torque: 11.504424778761061 In-lbs
- Shaft Speed: 5,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Newark, An Avnet Company
Description: MOTOR, GEARED, 230VAC, 1RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:3W; Operating Temperature Max:60°C; Operating
-
Supplier: Boston Gear
Description: These motors are offered in three model types: brake motors, washdown duty and inverter duty models. These motors should be used in environments where dust or other particles might enter an open drip proof motor. Features and Benefits Motor cooling is efficiently
- Other Output Power: 0.1667 to 75 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Beckhoff Automation LLC
Description: The KL2791-xxxx AC motor speed controller is intended for direct connection of different low-power single-phase AC motors. The KL2791 enables speed reduction of typical motors such as capacitor motors, universal motors and shaded-pole motors.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 2 = 70 mm (2.75 in.) or NEMA 23, 6000 rpm, Incremental Encoder (2000 lines/revolution), IP65 housing/ Shaft key/No shaft seal, NEMA
- Continuous Torque: 11.504424778761061 In-lbs
- Shaft Speed: 6,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Boston Gear
Description: B motors are available from 1/6 to 10HP and cover voltage ranges from 115 to 575 VAC. These motors are available as brake motors, washdown duty motors, and inverter duty models. Features and Benefits Boston Gear's fan-free design keeps dust and other particles from moving
- Other Output Power: 0.1667 to 10 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC
- Shaft Speed: 5,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: RS Components, Ltd.
Description: Motovario TP112MS4 3 230/400-50 B5 MV
- Shaft Speed: 1,450 rpm
- AC Motor Features: Reversible
- Phase: Three-phase
-
Supplier: Pelonis Technologies, Inc.
Description: 230V AC Induction Motor, 54x55.5mm (2.13x2.19in), 2800 RPM, 20mm stack size._x000D_
- Other Output Power: 0.02613429750560499 HP
- Continuous Current: 0.162 amps
- Shaft Speed: 2,800 rpm
- Diameter / Width: 2.13 inch
-
Supplier: Groschopp, Inc.
Description: Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to
- Other Output Power: 0.6515 HP
- Continuous Current: 3.43 amps
- Continuous Torque: 13.4 In-lbs
- Gearbox Efficiency: 66.9 %
-
Supplier: Westinghouse Electric Corporation
Description: A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion.
- Other Output Power: 0.33 to 2,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz
-
Supplier: Tecnotion
Description: The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling ring should be closed with the housing, which creates a cooling channel. It will deliver 67-146 Nm continuous torque
- Continuous Current: 0 to 8.42 amps
- Continuous Torque: 0 to 1,300.017699115045 In-lbs
- Diameter / Width: 9.055123 inch
- Operating Temperature: 41 to 104 F
-
Supplier: Milwaukee Electric Tool Corporation
Description: CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 900 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 450 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE SHEAR PIN
- Other Output Power: 4.8 HP
- Continuous Current: 20 amps
- Shaft Speed: 450 to 900 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world.
- Continuous Torque: 12.24 to 73.08 In-lbs
- Rotor Inertia: 0.853953094069542 oz-in-sec²
- Shaft Speed: 1,725 to 1,800 rpm
- NEMA Frame Size: 56 #
-
Supplier: Fasco
Description: Fasco's PSC unit bearing motors are primarily used in commercial refrigeration applications, both evaporator and condenser, but can be used in any application demanding dependability with output ratings between 1 - 9 watts.
- Other Output Power: 0.00268044076980564 to 0.067011019245141 HP
- Continuous Current: 0.9 to 1.8 amps
- Shaft Size: 0.25 to 0.375 inch
- Shaft Speed: 1,550 rpm
-
Supplier: Johnson Electric Group
Description: Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact
- Other Output Power: 0.0719 HP
- Shaft Speed: 16,930 rpm
- Diameter / Width: 1.8 inch
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Johnson Electric North America, Inc.
Description: characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample
- Other Output Power: 0.201033057735423 HP
- Continuous Torque: 4.29203539823009 In-lbs
- Shaft Speed: 2,950 rpm
- Diameter / Width: 3.543309 inch
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -4 to 131 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
-
Supplier: Pelonis Technologies, Inc.
Description: 230V AC Motor, C-Frame, 48x49mm (1.89x1.93in), 2700 RPM, 10mm stack size._x000D_
- Other Output Power: 0.011525895310164251 HP
- Continuous Current: 0.074 amps
- Shaft Speed: 2,700 rpm
- Diameter / Width: 1.89 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 230V AC Motor, C-Frame, 60x60.5mm (2.36x2.38in), 2800 RPM, 14mm stack size._x000D_
- Other Output Power: 0.0335055096225705 HP
- Continuous Current: 0.25 amps
- Shaft Speed: 2,800 rpm
- Diameter / Width: 2.36 inch
-
Supplier: Fasco
Description: The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified.
- Other Output Power: 0.06667 to 1 HP
- Continuous Current: 0.3 to 11.8 amps
- Shaft Size: 0.5 to 0.625 inch
- Shaft Speed: 825 to 1,625 rpm
Find Suppliers by Category Top
Featured Products Top
-
The QMT torque motor series is specifically designed for the machine tooling market and combines excellent mechanical compatibility with a synergy of power and precision. This improves the motion capabilities and thus enhances the overall performance of your existing (read more)
Browse AC Motors Datasheets for Tecnotion -
voltage 220 V at 60 Hz No-load speed: 22,400 rpm At the maximum-efficiency point: 13,700 rpm, 175 mN·m, and 230 W output Custom Configuration Power Motor offers custom motor design. The final PU.5443 configuration can be customized (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.1215 is a universal (series-wound) AC motor platform from Power Motor for kitchen machines such as blenders and stand mixers, with a 230 V/50 Hz reference configuration (PU.1215230-0110-AL). Reference Configuration (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.6822 is a universal motor platform for vacuum cleaners, with a 230 V, 50 Hz reference configuration, published performance data, and product drawings to support drive integration. Reference Configuration (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.5442 provides a universal motor option for blenders and juicers, with a 230 V, 50 Hz reference configuration and 11,000 rpm at the published maximum-efficiency point. Reference Configuration Specification (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.8840 is a universal motor for mixers and high-speed blenders, evaluated through its 230 V, 50 Hz reference configuration, performance curve, and product outline. Reference Configuration Specification: PU (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Introduction The Yunhongda YHD-9050 is a pure-copper AC capacitor motor with a 90 mm stator diameter and 50 mm stack height, designed for coffee grinders and other food preparation appliances. It runs on 220–240 V AC and supports CW or CCW rotation (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
CR4 - Thread: Vehicles Alternator Principals and Testing Procedures
For altering the speed I believe an variable size pulley on the saft of a gear box driving by a 230v AC induction motor it will be OK.
-
CR4 - Thread: AC Motor for 110 /230v
Most motors of 230v AC will run on 110v AC as well, but why would you want to do tha?
-
Technological Innovation for Cloud-Based Engineering Systems
However in some applications the vibration frequency is well know, like for instance, the structure of an AC motor working at 230V /50Hz.
-
CR4 - Thread: calibration of energy meter
Next in Forum: AC Motor for 110 / 230v .
-
CR4 - Thread: electrical engg
Previous in Forum: AC Motor for 110 / 230v .
-
Mechanical Vacuum Pumps and Systems
• Single-phase AC motor voltages include 115V/60Hz and 230V /50Hz.
-
BALDOR - BALDOR MOTOR(143)
MOTOR R AC INVERTER,.33HP, 230V ,BDI1100 20LBS .
-
ID11002F50-M-BLDR | Product Catalog Search Results | Galco Industrial Electronics
MOTOR R AC INVERTER,.5HP, 230V ,BDI1100 20LBS .
-
CR4 - Thread: MV/HV Switchgear Doubts
… Vacuum contactor without mechanical latch & with control supply 230V AC,Here OEM(Original Equipment Manufacturer) supply Separate PT of 11 or 6.6 or 3.3 kV/ 230V AC with each Vacuum switchgear trolley of your MOTOR (depends on 11 or …
-
107000.00 - Leeson - AC Motors | Galco Industrial Electronics
107000.00, Leeson, Motors, AC Motors , Motor, 0.25HP, 115/208- 230V , 8RPM TEFC AC Gearmotor .
Indicates content that may require registration and/or purchase.