-
Supplier: Visual Sound, Inc.
Description: Spectrum Industries This kit contains a 15-amp cord reel and mounting cradle
- Features: Industrial
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound
- Voltage: 125 volts
- Hose / Cable Length: 35 ft
- Cable Length: 35 ft
- Type Of Reel: Cable Reel
-
Supplier: Appleton Electric
Description: 50 FT CORD LENGTH UL 355, CSA APPROVAL 125 V VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) YES LAMP INCLUDED 13 W LAMP WATTAGE 16 AWG CONDUCTOR SIZE SJOW-A CORD TYPE SWITCH (IN HANDLE/REEL) DEVICES INCLUDED YELLOW CORD COLOR YES BALLAST INCLUDED BLACK EPOXY POWDER
- Lamp Power: 13 watts
- Features: Fluorescent Lamps
-
-
Supplier: Newark, An Avnet Company
Description: CORD REEL, 40 15A/125V
-
Supplier: Southwire Company, LLC
Description: EXTENDED, MOVABLE RETRACTILE CORD STOP POWER RATING 1625 W CABLE TEMPERATURE RATING -40 TO 60 DEG C 4820 MODEL
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 13 amps
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: CSA Group
Description: by CSA Group. Scope 1.1 This Standard applies to the following products rated at 600 V and less, and designed to be used in non- hazardous locations in accordance with the Rules of CSA C22.1, Canadian Electrical Code, Part I: a) cord reels for general use and special use cord
-
Supplier: General Cable
Description: YELLOW COLOR 25 FT UL APPROVAL SHOP TOOL APPLICATION 300 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJO, CPE, 90 DEG C CORD TYPE 3 OUTLET(S) PLUG-IT[R], POWR-REEL[TM] BRAND
- Cord Length: 300 inch
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
- Approvals: UL Listing Mark
-
Supplier: RS Components, Ltd.
Description: Electro PJP X-Reel2310F4-30V
- Cord Length: 1,181.103 inch
- Features: Other
- Approvals: RoHS Compliant
-
Supplier: General Cable
Description: SJOOW TYPE 250 FT 250 LENGTH IN FT 300 V VOLTAGE RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
- Cord Length: 3,000 inch
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: RETRACTILE CORD 4 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RETRACTILE CORD 12 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):20ft; Reel Length (Metric):6.1m; Jacket Color:Black RoHS Compliant: Yes
-
Supplier: CSA Group
Description: plugs and cord connectors. 1.3 This Standard also specifies the requirements for molded-on hospital grade attachment plugs and cord connectors. 1.4 This Standard also specifies the requirements for cord restraint devices. 1.5 These requirements do not cover cord sets
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED SEOOW CORD 3 CONDUCTOR 16AWG 250 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
-
Supplier: General Cable
Description: SC/PPC TYPE 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 80 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 8 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE 168/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND
- North American (AWG): 8 AWG
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 80 amps
- Operating Temperature: -50 to 105 C
-
Supplier: Lapp Tannehill
Description: PVC insulated solid bare copper conductors, twisted with an overall red PVC jacket with rip cord. FPLR, Riser, 18AWG 2 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 81802 AVAILABILITY : In Stock TYPE : FPLR Riser AWG/GAUGE : 18
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
-
Supplier: Lapp Tannehill
Description: PVC insulated solid bare copper conductors, twisted with an overall red PVC jacket with rip cord. FPLR, Riser, 14AWG 4 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 81404 AVAILABILITY : In Stock TYPE : FPLR Riser AWG/GAUGE : 14
- North American (AWG): 14 AWG
- International (mm2): 14 mm2
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
-
Supplier: Lapp Tannehill
Description: PVC insulated solid bare copper conductors, twisted with an overall red PVC jacket with rip cord. FPLR, Riser, 18AWG 6 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 81806 AVAILABILITY : In Stock TYPE : FPLR Riser AWG/GAUGE : 18
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
-
Supplier: Lapp Tannehill
Description: PVC insulated solid bare copper conductors, twisted with an overall red PVC jacket with rip cord. FPLR, Riser, 12AWG 2 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 81202 AVAILABILITY : Contact 800-633-6339 for Availability TYPE :
- North American (AWG): 12 AWG
- International (mm2): 12 mm2
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
-
Supplier: Quail Electronics
Description: Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the cord-grip
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or
-
Supplier: PressureParts.Com
Description: Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord W GFCI High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1186365-ISD17120SYR Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control, Volume Control Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Signal: Analog - Single Ended,
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: UL Standards & Engagement
Description: may employ an integral cord reel for the supply cord and attachment plug. A cord reel provided with pull out receptacle outlets or cord connectors is covered under the Standard for Cord Reels, UL 355. 1.11 These requirements do not cover RPT
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 V, 15 Amp TEFC 3 Phase Electric Motor For 440V 3 Phase Hookup •20 feet of power cord; you supply the plug that meets your needs •Can be used indoors or outdoors Kranzle AQ Industrial
- Water Jet Pressure: 2,400 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Mile-X Equipment, Inc.
Description: nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: CSA Group
Description: and less and in nonhazardous locations, and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. *For convenience, the short terms "appliance", "equipment", and "machine" are used herein. 1.2 This Standard applies to cord-connected and battery-operated
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5012B E9000 magnetic angle sensor supporting Safety Integrity Level (SIL) with diagnostic functions and status information The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Description: converted to normative text (Clause 1, 19.10, 20.1, 20.2, 22.101); c) introductions of limits on the temperature rise of external accessible surfaces (Clause 11); d) relocation of cord reel modification from 11.7 to 11.2 to align with Part 1; e) modification of the resistance to
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Induced Voltages
Just FYI, I have a commercially-produced 20m extension cord ( 240V , 50Hz, 1ph) on a reel .
-
View
t r a g u n g serves two steel wire spring belts d, and d the iiber freewheeling laterally become rotatable and perpendicularly adjustable rollers of GroBe gefiihrt different to (c) and v belt pulleys (eund f). So, e t z u n g s v e r h a 1t n i s s e with Riihrgeschwindigkeiten between 240 and 2160 rpm, table 1 six different W b e r - s follow.
-
Historic mining in the resin
Factory fluorine 328 fallow ore, silberhaltiges (Tetraedrit) 124 contact wire locomotive 79 driving art 51, 88, 90, 180, 389 -, iron 178 driving art … … silver) 123 field and source train 319 field linkage 93, 389 Felicitaser train 240 rock pit -, on the … April 1808 296 conveying circuit king hut bath Lauter mountain e. V. 280 forest house Schluft 284 Fortuner -, trench 207 -, pond 207 Frankenscharrn gallery … … 276 refining 129 frog, Harzer 48, 60, 390 filling location 390 filling rollers 180 treasure trove 59 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… fracture_N|17 relieve_V|68 special_J|188 healing_N|15 expel_V|29 project_V|95 eject_V|25 window_N|80 reflex_J|27 eyes_N|164 eye_N|341 enable_V|48 focus_V|30 retina_N|40 extension_N|50 upward_R|63 toe_N|108 sole_N|47 firmly_R|51 outer_J|140 out_J|140 heel_N|56 front_N|156 infant_N|77 age_N|143 sign_N|100 brain_N|172 spinal_ cord _N|61 injury_N|135 old_person_N|7 gas_N|280 … … noisily_R|22 mouth_N|219 expulsion_N|10 close_ V |100 face_N|242 embarrassment_N|20 guilt_N|33 … … sense_organ_N|6 vary_V|80 adjust_V|73 level_N|210 illumination_N|26 cone_N|58 adapt_V|84 rod_N|71 hours_N|47 relatively_R|205 pupil_N|23 operative_J|8 absorption_N|41 reel _V|3 accommodation_N|20 domestic_J|79 … … dry_J|204 oven_N|24 bake_V|19 shell_V|2 eggs_N|108 egg_N|156 brown_J|305 crispiness_N|1 grill_N|9 exposure_N|91 radiant_J|10 fat_J|77 oil_N| 240 pan_V|37 griddle_V|1 combine_V|168 …
Indicates content that may require registration and/or purchase.