-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 240V, 500VA; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER TOROIDAL ISOLATION
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 1,000 VA
- Features: Isolation Transformer, Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 240V, 750VA; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:240V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
-
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMERS, SECONDARY SERIES VOLTS: 0/208/220/240, SECONDARY SERIES AMPS: 1.1, SECONDARY PARALLEL VOLTS: 0/104/110/120, SECONDARY PARALLEL AMPS: 2.2. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 240V, 1KVA; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:240V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 240V, 500VA; Chassis Mount Transformer Type:Step-Up Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug
- Power Rating (VA): 1,000 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
Supplier: Pulse Electronics Corporation
Description: PH9085 series High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
- Features: Isolation Transformer
- Agency: RoHS Compliant
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Output Type: AC
- Features: Isolation Transformer, Secondary Side Only, Signal / RF Transformer
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection devices on
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: DigiKey
Description: XFRMR MED GRADE ISOL 1000VA
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 1,000 VA
- Features: Isolation Transformer, Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Features: Isolation Transformer, Other
- Winding Turns: Step-Down Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Output Type: AC
- Features: Isolation Transformer, Secondary Side Only, Signal / RF Transformer
-
Supplier: Hubbell Incorporated
Description: X (2) -2.5 PERCENT TAPS 60 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 75,000 VA
- Features: Isolation Transformer, NEMA Enclosure, Other
-
Description: TRANSFORMER ISOL 115 TO 95V 1KVA
- Maximum Primary Voltage Rating: 115 volts
- Features: Isolation Transformer, Signal / RF Transformer
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: TelephoneStuff.com
Description: 500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Supports combined loads up to 500 watts continuous/ 4.1A at 120V - Serves as an inexpensive alternative to the
- Features: Isolation Transformer
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Agency: CSA, RoHS Compliant, UL
- Features: Isolation Transformer, Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield
- Maximum Primary Voltage Rating: 120 volts
- Features: Isolation Transformer, Other
-
Supplier: TelephoneStuff.com
Description: IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Features: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: ZA975x isolation transformers provide galvanic isolation for the isoSPITM communication interface. The hipot isolation is up to 5 kV, which makes it ideal for battery management systems (BMS) of 400 V, 800 V, or higher in HEV/EV applications with sufficient design margin.
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. 1500 Vdc (1000 Vrms) one
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1113378-IS1800HG Category: Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down Series: IS Type: Isolation, Medical Grade Package: Bulk Standard Package: 1 Power (Watts): 1800VA 1st Connector: NEMA 5-20P 2nd Connector: NEMA
- Category: Signal / RF Transformer
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 7.5 to 220 VA
- Output Type: AC
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 7.5 to 660 VA
- Output Type: AC
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 7.5 to 990 VA
- Output Type: AC
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hertz Operation Meets NAFTA Requirements “VCP” Types Have 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet, "HF" Types Have Leads
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Supplier: Premier Magnetics, Inc.
Description: 115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1.1 VA
- Operating Temperature: -25 to 80 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be
- Power Rating (VA): 500 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
- Winding Turns: Step-Up Transformer
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations This isolation transformer helps maintain stable operation by combining voltage conversion with (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
electrical isolation. Each method has its advantages and disadvantages. For instance, transformers provide effective isolation but can be bulky. Optocouplers offer faster response times but may be more sensitive to environmental conditions. Either of these methods can then be used to achieve (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
control system and IGBT intelligent voltage regulation technology, real-time sampling of input voltage, millisecond level response to grid fluctuations, and calibration of unstable mains power to a stable reference voltage; Backend Transformer Unit: Using DYN11 group isolation transformers, the (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
CR4 - Thread: Isolation Transformer Giving Abnormal Sound
This isolation transformer 240V /240V feeding to critical load in our plant (petrochemical), To shutdown the plant is very big decision. but to keep it online also. we have to concern about safety (risk of heat, fire or spark).
-
IEEE Recommended Practice for the Electrical Protection of Optical Fiber Communication Facilities Serving, Or Connected To, Electrical Supply Locations
Pole Mounted Isolation Transformer 240V :120V/240V, 1-Phase Notes 8, 10 .
-
The Dissertation Committee for Matthew Robert Rylander Certifies that this is the
approved version of the following dissertation:
Single-Phase Nonlinear Power ...
240V/ 240V , 3kVA Isolation Transformer .
-
CR4 - Thread: Isolation Transformers and No-Load Losses
my friend is designing 470v/ 240v ,12500 VA isolation transformer with 0.5mm thickness CRNO Lamination strips with 1.45 Tesla How might be its result?
-
A transistorized high current stabilizer and field sweep for an electromagnet
The magnet supply is derived from the ax. mains ( 240v , 50 CIS)via an isolating transformer T, and a variable voltage transformer (‘Variac’) T2.
-
Induced Stray Voltages from Transmission Lines
Table 1 Validation of Isolation Transformer Effectiveness – Two 7.6kV/120- 240V Transformers Installed Back-to- Back at DLS1 (Figure 2) .
-
Multi-agent systems in a distributed smart grid: Design and implementation
…developed in Matlab/Simulink as a simplified distribution circuit that comprises: a 50kW distributed generator, grid interface (inverter, pulse width modulation or PWM controller, low-pass filter and isolation transformer ), loads (including 50kW critical … distribution transformer (12.47kV/ 240V ), the main circuit breaker…
-
Design & implementation of a 3-phase energy efficient switchable transformer controller using the PIC18F8720 microcontroller
Voltage and current transducers that also offer galvanic isolation between the high-voltage and low- voltage circuitry .... Currently, a 240V - 5V step-down transformer is utilized as the voltage transducer, however, future versions of the control board will utilise a 415V-9V step-down transformer to allow the control and monitoring of A-connected distribution transformers.
-
A transformerless single phase on-line UPS with 110 V/220 V input output voltage
The autotransformer is, at least, 50% cheaper and half the weight of the isolating transformer , which is normally bulky and heavy while operating in commercial AC line frequency. .... possible to work in any conventional utility AC voltage (110V/220V ±15%, 115V/230V ±15% and 120V/ 240V ±15%).
-
A Voltage Flicker Suppression device for residential air conditioners and heat pumps
The potential transformer and DC power supply are both derived from the center tapped secondary of a 240V /18V step- down transformer . .... secondary windings with respect to the transient power drawn for biasing of the optically isolated pilot TRIACs.
Indicates content that may require registration and/or purchase.