-
Supplier: Nook Industries, Inc.
Description: The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 1.1 in/sec
- Rated Force: 750 lbs
- Motor Voltage: 24 volts
-
Supplier: Nook Industries, Inc.
Description: CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Supplier: Nook Industries, Inc.
Description: CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
- Stroke or X-Axis Travel: 36 inch
- Rated Speed: 0.6 in/sec
- Rated Force: 750 lbs
- Motor Voltage: 90 volts
-
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 36 volts
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Radwell International
Description: LINEAR ACTUATOR, 5.5 AMP, 24 VDC, 6000N PUSH, IP54,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Linear actuator 300mm 24VDC
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Force: 179.84 lbs
- Actuation Type: Electrical
-
Supplier: Belimo Americas
Description: Linear Damper Actuator,101 lbf,Electronic Fail-Safe,24V,MFT
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 101 lbs
-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM24-60-4190-6LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.
- Force Constant (KF): 51.25 lb/amp
- Peak Force (FP): 419 to 1,257 lbs
- Linear Stroke: 2.4 inch
- Electrical Time Constant: 1,020 µs
-
Supplier: H2W Technologies
Description: This moving coil actuator (NCC15-24-090-1X) comes supplied with an aluminum bobbin in order to prevent eddy currents from being generated in the bobbin, and allow for a minimal resistance to the desired motion.
- Force Constant (KF): 4.1 lb/amp
- Peak Force (FP): 27 lbs
- Linear Stroke: 1.5 inch
- Electrical Time Constant: 560 µs
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: TiMOTION Technology
Description: The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: Ewellix
Description: Spindle supplied as standard Safety factor of up to 4 times The MAX-1 and MAX-3 are powerful and very quiet DC linear actuators, take up little space and can be installed at virtually every angle in both vertical or horizontal positions. The series is medically approved and available
- Stroke or X-Axis Travel: 1.968505 to 27.55907 inch
- Rated Speed: 0.5 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 1.1 to 5.3 in/sec
- Rated Force: 181 to 426 lbs
- Motor Type: DC Brushless
-
Supplier: LINAK U.S. Inc.
Description: The LA34 is a technologically state-of-the-art actuator, which, thanks to its innovative construction, can push up to 10,000 N at a speed of 5 mm/sec. and with a current consumption of approx. 7 Amp. The actuator LA34 is strong and made of a low weight composite material. Its compact
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 0.196850393700787 in/sec
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.833333333333335 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 120 volts
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Princess Auto Limited
Description: 12V DC 24 in. Stroke 500 lb Linear Actuator
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 0.51 in/sec
- Rated Force: 500 lbs
- Device Type: Rod Type
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Progressive Automations
Description: The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: Progressive Automations
Description: project you have in mind, as well as a very simple wiring process. The BRK-17 mounting brackets have been specifically crafted for the PA-17 industrial linear actuator. They have been tested to withstand the types of heavy duty force that our PA-17 actuators can exert and
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 0.24 to 0.59 in/sec
- Rated Force: 850 to 2,000 lbs
- Mounting Type: Double-end Mount
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.044 in/sec
- Rated Force: 1,200 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 24 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End,76.2mm (3.0 in.), 460V AC, 1024 SIN/COS Multi-turn ABS Encoder (76mm stroke length), 24 VDC Brake
- Device Type: Rod Type
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 1.97 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 225 lbs
- Motor Voltage: 24 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 5.51 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 562 lbs
- Motor Voltage: 24 volts
-
Supplier: EDrive Actuators, Inc.
Description: second. Linear Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of LS electric linear actuators a good fit in most linear motion
- Stroke or X-Axis Travel: 24 to 60 inch
- Rated Speed: 5 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features Voltage of motor: 24V DC, 24V DC (PTC)
- Stroke or X-Axis Travel: 0.9842525 to 17.716545 inch
- Rated Speed: 0.952755905511812 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: Sensata Technologies
Description: Rectangular voice coil actuators (VCA) from BEI Kimco are linear VCAs just like the cylindrical models, but are often used for applications that require a higher force and/or a longer stroke. Due to their shape, they can be designed to fit into tighter or thinner systems or optimized
- Peak Force (FP): 6.998024 lbs
- Linear Stroke: 0.87401622 inch
- Device Type: Linear Actuator
-
Supplier: TiMOTION Technology
Description: The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: Sensata Technologies
Description: BEI Kimco Frameless Voice Coil Actuators (VCA), also known as un-housed VCAs, are sold in pairs, featuring both the coil and the field assemblies, which are required to be aligned within the customer’s application. Frameless VCAs are the most cost effective and versatile types of
- Device Type: Linear Actuator
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 1.25A / 0.57A / 0.24A Resistance/Phase : 1.86Ω / 8.8Ω / 50.5Ω Inductance/Phase : 3mH / 14mH / 66mH Power Input : 5.7W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
- Motor Voltage: 2.33 to 12 volts
- Drive Type: Ball Screw
- Motor Type: DC
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
316) Stainless steel brackets Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the perfect solution for your underwater motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Very Slim Design In-line Actuator for Easy Fit Bansbach’s easyE® in-line actuator is a slim design with a programmable controller. Offered in three sizes, steel or stainless steel. 12/24VDC, optional battery (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
- 370 N Stroke: 50 - 250 mm Speed: 1.5 - 5 mm/s Voltage: 12/24VDC A range of customization options is available, including alternative stroke lengths and built-in dimensions upon request. Brackets can be tailored to (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
integration into compact spaces. Capable of handling loads from 120 to 10,000N (2200lbs), these actuators cater to a wide range of force requirements. They offer customizable stroke lengths from 50 to 1000mm (extendable upon request) and operate on 12 or 24 VDC, with options for integrated or external (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
accessibility and scalability for our customers.” Highlights of Featured Product Categories Product highlights include hexapods, precision linear and rotary stages, precision actuators, fast focus stages, and piezo (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
-Loop and Closed-Loop Stepper Motors. There are now four standard capacities in the model lineup, supporting 12 to 80 VDC motor windings and providing up to 24A continuous and 60A peak output current, while customized versions are also offered to meet large volume OEM requirements. For (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
. Force: 7 - 12 000 N Stroke: 10 - 1,000 mm Diameter: 3/8 - 30/70 mm In-Line Actuators With the easyE®-line you get an in-line actuator in a particularly slim design. The linear arrangement of (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
linear actuator - offers from linear actuator manufacturers, suppliers, exporters & wholesalers
AEI 24vdc Linear Actuators .
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
AEI 24vdc Linear Actuators .
-
Arduino Robotics
The next idea was of course to remotely control the dump bucket, so I found a 6amp 24vdc linear actuator motor that has a stroke of around 12 inches.
-
Ergonomic Interventions for Reducing the Musculoskeletal Disorder Risks of Animal Production Jobs
… the existing 120 VDC power supply to the scale and lack of adjacent air ports and the unacceptability of hydraulic fluid leaks, the actuator of choice was a pair of SKF Magnetic Matrix™ Max30 24 VDC linear actuators mounted on each end …
-
Comparison of Impact Plate and Torque-Based Grain Mass Flow Sensors
Grain flow rate was controlled using two 24 VDC linear servo actuators coupled to slide gates at the end of each delivery tube.
-
Jaeger 'IMD3 Series' Linear Actuators From SKF Feature Rugged Construction And Corrosion Resistance
IMD3 linear actuators (12 VDC and 24 VDC) weigh 1.5kg and can accommodate loads ranging from 120N to 1000N.
-
Trabant partners with Siemens to develop game changing solar tracker | AltEnergyMag
Housed in a combiner box, the system includes outdoor rated devices including a 24vdc power supply for linear actuator power, a RS485 Serial interface for Modbus Serial line actuator communication, RS232 Serial communications for GPS clock and wind sensor and DC …
-
Design of a solar tracking system for renewable energy
The system also needs two 24 ” linear actuators , a 12 VDC power supply, a 5 VDC power supply, two 10 kΩ resistors, and an Arduino Uno R3.
-
DUFF-NORTON Linear Actuator,12VDC,675 lb.,12 In - Electro Mechanical Actuators - 1DAW6|LS35-3B4TN-12 - Grainger Industrial Supply
Linear Actuator , 12 VDC , 675 lb., 24 In .
-
HEPA filter jointer
To shut the system down, the 24 VDC power to the computer card must be turned off, and the STOP terminal on the linear actuator must be grounded.
Indicates content that may require registration and/or purchase.