Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The closestool pump motor is a 24V DC motor featuring low noise, long life, high efficiency, and a flat design. It is highly suitable for intelligent toilets used in RVs.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.3082506885276486 to 0.603099173206269 HP
- Continuous Torque: 5.221238938053095 to 17.168141592920346 In-lbs
- Shaft Speed: 2,230 to 4,380 rpm
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series
-
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series
-
Supplier: Newark, An Avnet Company
Description: DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series
-
Supplier: Citizen Micro Co., Ltd.
Description: Iron Core Motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00339611845534375 HP
- Continuous Current: 0.13 amps
- Continuous Torque: 0.00433628318584071 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 12 to 30 VDC
- Continuous Current: 0.13 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 8,000 rpm
-
Supplier: ARC Systems, Inc.
Description: Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of
- Other DC Voltage: 28 VDC
- Torque Constant: 8.4 in-oz/amp
- Shaft Speed: 3,000 rpm
- Diameter / Width: 3.5 inch
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12 VDC
- Other Output Power: 0.06 HP
- Continuous Torque: 1.33 In-lbs
- Gearbox Efficiency: 59 %
-
Supplier: RS Components, Ltd.
Description: Micromotors 1308-24-510 DC Geared Motor
- Continuous Torque: 8.849557522123893 In-lbs
- Gearbox Ratio: 512.85 : 1
- Shaft Size: 0.2362206 inch
- Shaft Speed: 6 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 8.325 amps
- Continuous Torque: 0.00029400000000000015 In-lbs
- Shaft Speed: 3,999 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.427 amps
- Continuous Torque: 0.0003703185840707966 In-lbs
- Shaft Speed: 1,848 rpm
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 13.2 amps
- Gearbox Efficiency: 78 %
-
Supplier: Johnson Electric North America, Inc.
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is
- Other DC Voltage: 12 VDC
- Other Output Power: 0.01 HP
- Continuous Torque: 0.76 In-lbs
- Gearbox Efficiency: 66 %
-
Supplier: Princess Auto Limited
Description: 12V DC Johnson Motor
- Shaft Size: 0.125 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.05 to 0.32 amps
- Shaft Speed: 6,420 to 8,027 rpm
- Diameter / Width: 0.8661422 inch
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Description: Hand Blender Mixer: 230V DC Motor; Compact Structure; Long Life; High Speed; High Torque.
- Other DC Voltage: 100 to 230 VDC
- Other Output Power: 0.3484573000747332 HP
- Continuous Torque: 2.38938053097345 In-lbs
- Gearbox Efficiency: 0.71 %
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product
- Other DC Voltage: 15 VDC
- Torque Constant: 1.315464 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 24 VDC
- Torque Constant: 0.16 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: 6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.66552 to 6.61272 in-oz/amp
- Other Output Power: 0.00268044076980564 to 0.00536088153961128 HP
- Continuous Current: 0.22 to 0.95 amps
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary
- Other DC Voltage: 24 VDC
- Continuous Torque: 1.32743362831858 In-lbs
- Shaft Speed: 3,000 rpm
- Diameter / Width: 2.03149716 inch
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 24 VDC
- Torque Constant: 1.65 in-oz/amp
- Other Output Power: 0.17 HP
- Continuous Current: 10 amps
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 230 VDC
- Continuous Current: 1.124 amps
- Continuous Torque: 0.11674488495575226 In-lbs
- Shaft Speed: 15,000 rpm
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: 12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 1.26024 to 14.38656 in-oz/amp
- Other Output Power: 0.00643305784753354 to 0.0123300275411059 HP
- Continuous Current: 0.15 to 0.98 amps
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Bodine Electric Company
Description: Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low
- Other DC Voltage: 24 VDC
- Other Output Power: 0.02 HP
- Continuous Current: 1.2 amps
- Continuous Torque: 0.5 In-lbs
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 HP
- Continuous Torque: 0.23 In-lbs
- Shaft Speed: 8,400 rpm
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Outer Rotor Three Phase CW & CCW Speed Control
- Other DC Voltage: 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.6 to 2.5 amps
- Continuous Torque: 0.0173451327433628 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable
- Other Output Power: 0.11793939387144815 to 0.3069104681427458 HP
- Continuous Current: 4.9 to 12.5 amps
- Continuous Torque: 353.98230088495575 to 4,424.778761061946 In-lbs
- Gearbox Ratio: 76 to 1,166.7 : 1
-
Supplier: NMB Technologies Corporation
Description: BLDC24P24A-24V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any
- Other DC Voltage: 24 VDC
- Torque Constant: 3.76656 in-oz/amp
- Other Output Power: 0.0268044076980564 HP
- Continuous Current: 1.1 amps
-
Supplier: Groschopp, Inc.
Description: Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch
- Other DC Voltage: 24 VDC
- Other Output Power: 0.3894 HP
- Continuous Current: 14.84 amps
- Continuous Torque: 9.5 In-lbs
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 24 VDC
- Other Output Power: 0.03 HP
- Continuous Torque: 1.9 In-lbs
- Gearbox Efficiency: 77 %
Find Suppliers by Category Top
Featured Products Top
-
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
50BWA Series 48V, 200W Brushless DC Motor The 50BWA428D008B-01 brushless DC motor offers a high-performance solution for demanding industrial applications, combining power, efficiency, and durability in a compact design. Perfect for automation, robotics, and any task (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Intelligent Remote Positioner
The excellent cost/performance ratio of the PIC16C5X makes it well suited as a low-cost proportional D.C. actuator controller. This application note depicts a design for a remote intelligent positioning system using a D.C. motor (up to 1/3 hp) run from 12V to 24V. The position accuracy is one
More Information Top
-
https://www.duo.uio.no/bitstream/handle/10852/8988/Lange.pdf?sequence=2
The graph analysis of the 24V DC motor with gearing of 125:1 revealed the error from a PWM value of 50 to 255.
-
Electrical Engineering and Control
In this project, a 12 to 24 V boost converter are needed to supply voltage to 24 V DC motor [14].
-
A New Approach to Humanitarian Demining
The actuator is a 90 W, 24V DC motor with a reduction ratio of 480:1.
-
24v Dc Motor Exporters, 24v Dc Motor Selling Leads
Sell 24V DC motor for Akiyama printing machine .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The driving rod is driven by a 24V DC motor which is controlled by a pulse signal from an analog circuit.
-
CR4 - Thread: Selecting a Power Supply
To drive a 24V DC motor with gearbox.
-
Steuerung für 24V DC Motor mit 24V Tachoausgang über Logo Steuern ... - Beiträge - Siemens Industry Online Support – Siemens AG
Steuerung für 24V DC Motor mit 24V Tachoausgang über Logo Steuern und Regeln .
-
Design and Implementation of a Dual-Axis Sun-Tracking System Based on Microcontroller
As is shown in Fig. 2,the dual-axis solar tracking system is composed of STC12C5A60S2 micro-controller, solar illumination detector, 24V DC motor , 24V linear electric motor, DC-DC converter, storage battery, input module and display module.
-
Active Control of Power Sharing in a Battery/Ultracapacitor Hybrid Source
A prototypical battery/ultracapacitor system is designed to serve as the powertrain to a 24V DC motor .
-
Design of omni-directional underwater robotic vehicle
The thruster is powered by a 24V Dc motor with an independent servo-loop, and possesses a forward thrust of 11.2 newtons and a reverse thrust of 3.6 newtons.
Indicates content that may require registration and/or purchase.