-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 8 amps
- Continuous Torque: 13.4 In-lbs
- Design Units: English, Metric
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications
- Continuous Current: 0.4100 amps
- Continuous Torque: 0.0078 In-lbs
- DC Voltage: 24 Volt
- Design Units: English
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with
- Configuration: Panel Mount
- Features: Home / Limit Switch Input, Self-Configuration / Auto-tuning
- Motor Feedback: Hall Effect
- Peak Output Current: 8 amps
-
-
Supplier: ARC Systems, Inc.
Description: customers. ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.
- DC Motor Construction: Permanent Magnet
- Design Units: English
- Diameter / Width: 3.5 inch
- Housing Length: 6.75 inch
-
Description: Low voltage 3 phase brushless DC motor controller for blower. DC 12V input, chord wave, no Hall control, Power <100W, with speed control, 2 - pole motor, speed up to 10000rpm. Application: blower Size: F62*H12
- Motor Type: DC Motor
-
Description: 8000rpm low voltage 3 phase brushless DC motor controller for multiplane mirror scanner. DC 24V input, square wave, optical motor encoder speed measurement.Power:0~ 100W, with speed control. 4-pole motor,Speed accuracy 0.01%. Application: multiplane
- Motor Type: DC Motor
-
Description: Low pressure 3 phase brushless DC motor controller for fascia gun muscle massager. DC 12V~24V input, square wave, hall control. Stalling power 300W (3S), with speed control. 4-pole motor, rotating speed up to 5000rpm. Application: Muscle massager,
- Motor Type: DC Motor
-
Description: Low voltage 3 phase brushless DC motor controller for automotive water pump. DC 24V input, square wave, hall control.Power: 0~300W, with speed control. 4-pole motor, rotating speed up to 5000rpm, Car gauge standard. Application: automotive water pump Size:
- Motor Type: DC Motor
-
Supplier: Quarktwin Technology Ltd.
Description: Multiphase Motor Driver Power MOSFET 24-TSSOP-EP
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -40 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Multiphase Motor Driver Power MOSFET 24-QFN (4x4)
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -40 to 105 C
-
Supplier: Quarktwin Technology Ltd.
Description: Multiphase Motor Driver NMOS 24-QFN (4x4)
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -40 to 105 C
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Analog 24-SOIC
- Communication Standards: Other
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -40 to 85 C
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: to develop the SHD24 servo motor drive. By applying Space Vector Modulation, Flux Vector Current Control, and PCI’s proprietary switching and noise control techniques originally developed for our MRI products, the SHD24 is able to minimize heating in the motor and
- Configuration: Stand Alone
- Drive Type: DC Brushless Motor, DC Servomotor
- Maximum Output Voltage: 30 volts
- Supply Voltage (DC): 10 to 12 volts
-
Supplier: Bodine Electric Company
Description: Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out, and are no longer available for new applications Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage
- Continuous Current: 5.9 amps
- Continuous Torque: 50 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 5.7 inch
-
Supplier: DigiKey
Description: Motor Driver Analog 24-PDIP
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Motor Driver Analog 24-SOIC
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 85 C
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz
- Communication Standards: Other
- Configuration: Other
- Motor(s) Controlled: DC Brushless Motor
- Supply Voltage (DC): 5.2 to 52 volts
-
Supplier: DigiKey
Description: Motor Driver PWM 20-SSOP
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
- Operating Temperature: -30 to 95 C
- Supply Voltage (AC): 6 to 16 volts
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Continuous Current: 0.0800 to 0.3550 amps
- Continuous Torque: 0.3186 to 0.4673 In-lbs
- DC Motor Construction: Permanent Magnet
- DC Voltage: 12 Volt, 24 Volt
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24
- Configuration: Stand Alone
- Continuous Output Current: 82 amps
- Motor(s) Controlled: AC Servo / Brushless Motor
- Operating Temperature: 0.0 to 50 C
-
Supplier: DigiKey
Description: Motor Driver Bipolar Parallel 24-SSOP-J
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 1.3 amps
- Drive Type: DC Brushless Motor
- Maximum Output Voltage: 5 to 22 volts
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Continuous Torque: 8.21 to 9.2 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
- Diameter / Width: 2.76 inch
-
Supplier: Infineon Technologies AG
Description: . This dedicated smart motor controller will improve overall reliability, increase power density, and provide the best possible system performance. Summary of Features Integrated power supplies Adjustable gate drive parameters to optimized slew rate and EMI
- AC Input Phase: Three Phase
- Continuous Output Current: 1.5 amps
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: BRUSHLESS MOTOR DRIVER, 600V, 2A
- Peak Output Current: 2 amps
-
Supplier: Thor Power Corporation
Description: (BLDC). The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient
- AC Motor Construction: Synchronous
- AC Motor Features: Multi-speed, Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power, 400 Hz / Aerospace
- DC Motor Construction: Permanent Magnet
-
Supplier: Radwell International
Description: BRUSHLESS DC SPEED CONTROLLER, 200-230 V, 50/60 HZ, 0.75A. FREE 2 YEAR RADWELL WARRANTY
- Geared: Yes
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Continuous Torque: 0.7080 to 398 In-lbs
- Diameter / Width: 1.57 to 2.36 inch
- Housing Length: 5.24 to 9.89 inch
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Continuous Output Current: 3 amps
- Motor(s) Controlled: DC Brushless Motor
- Peak Output Current: 4.5 amps
- Supply Voltage (DC): 11 to 25 volts
-
Description: BRUSHLESS MOTOR DRIVER, 600V, 2A
-
Supplier: Portescap
Description: MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in the 4 quadrants, with positioning
- Motor Feedback: Other
- Peak Output Current: 20 amps
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
-
Supplier: Texas Instruments
Description: Enhanced Product Brushless DC Motor Controller 28-SOIC -55 to 125
- IC Package Type: Other
- Operating Temperature: -55 to 125 C
-
Supplier: RS Components, Ltd.
Description: /o integrated speed controller, stock no. 873-4811 and 873-4818 Supply Voltage = 24 V dc DC Motor Type = Brushless Power Rating = 17.3 W Output Speed = 4870 rpm Shaft Diameter = 3mm Maximum Output Torque = 26.2 mNm Length = 64mm Dimensions = 22 (Dia.) x 64 mm
- Continuous Current: 0.8500 amps
- Continuous Torque: 0.2319 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 2.52 inch
-
Supplier: Data Device Corporation (DDC)
Description: applications Programmability allows one motor controller to be used with a variety of motors across multiple application platforms, saving inventory and operations costs High MTBF provides high system reliability Performance Voltage/Current Rating: 80V/30A
- AC Input Phase: Three Phase
- Communication Standards: CANopen
- Configuration: PC Board
- Continuous Output Current: 30 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: 5V TO 60V, THREE-PHASE BRUSHLESS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE-AXIS SERVO DRIVE/CONTROLLER, COMPAX3S SERIES, POWER INPUT: 1AC 230V/13A, ETHERCAT INTERFACE, INCREMENTAL ENCODER, 6.3 AMP OUTPUT, COMPATIBLE MOTOR TYPE: BRUSHLESS/DIRECT DRIVE/FRAMELESS/LINE AR SERVOS/SPINDLE/INDUC TION. FREE 2 YEAR
- Commutation: Brushless
Find Suppliers by Category Top
Featured Products Top
-
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse System on a Chip (SoC) Datasheets for Qorvo -
-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Qorvo's PAC55710 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Vds (read more)
Browse Motor Controllers Datasheets for Qorvo -
. Streamlines UAV design with a reliable, high-performance motor. Balances size, power, and performance for professional UAV applications. Enhance your UAV gimbal systems with our micro brushless motor today. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
The PBL3125024 brushless DC motor is engineered for handheld vacuum cleaner applications requiring high-speed airflow generation within compact dimensions. With a small diameter structure and high rotational speed, it delivers strong suction performance while (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
L6235N Parts - Avnet Express
3-Phase Brushless DC Motor Controller 42 V 24 -Pin Power PDIP Tube .
-
Development
of an underwater mass-spectrometry system for in situ
chemical analysis
The turbo-pump controller and the brushless - motor diaphragm pumps are both powered by 24 V dc and consume of the or- der of 45 W during normal operation.
-
A sensor less brushless DC motor controller based on Actel Fusion mixed- signal FPGA
The brushless motor was 24V power supplied, rated speed was 1600r/min. this controller by FPGA can get the speed continuously adjustable during 760r/min to 1600r/ min. this controller’s implementation fully reflected the Actel Fusion FPGA chip’s highly integrated system application in …
-
India Reflector, India Reflector Manufacturers
Specifications: -Battery: Lead Acid 24V / 10AH.- Motor : 250W, 24V brushless .-Tires: 24 x 1.75W, with reflector.- Controller : Speed sensor 24V brushless PAS (pedal-assisted system.
-
Reflector - Reflector Manufacturers, Suppliers (Page 14)
Specifications: -Battery: Lead Acid 24V / 10AH.- Motor : 250W, 24V brushless .-Tires: 24 x 1.75W, with reflector.- Controller : Speed sensor 24V brushless PAS (pedal-assisted system.
-
Motor Reflector - Motor Reflector Manufacturers, Suppliers
Specifications: -Battery: Lead Acid 24V / 10AH.- Motor : 250W, 24V brushless .-Tires: 24 x 1.75W, with reflector.- Controller : Speed sensor 24V brushless PAS (pedal-assisted system.
-
New processors transform motion control. (electronic processors) - Mechanical Engineering-CIME | HighBeam Research
The S-5 SmartMotor features the integrated brushless dc servo- motor , motion controller , and amplifier of its predecessor, the SmartMotor, in addition to 24V dc onboard I/O, IP65 Proteotion-IP67 option, CE and UL certification, increased torque density, network capabilities of …
-
New processors transform motion control - Mechanical Engineering-CIME | HighBeam Research
The S-5 SmartMotor features the integrated brushless dc servo- motor , motion controller , and amplifier of its predecessor, the SmartMotor, in addition to 24V dc onboard I/O, IP65 Proteotion-IP67 option, CE and UL certification, increased torque density, network capabilities of …
-
New Trends in Mechanism Science
a specialized 1 DOF haptic system composed of the following components: power source 24 V DC, a positioning controller by Maxon, type EPOS 70/10, electric mo- tor by Maxon, EC-powermax, brushless , 200 Watt, fitted with a planetary gearhead type GP 42 …
-
PilotFish
… housing: 0.84 m length, 0.26 m diameter, filament wound composite Motors : 4 × 2.5 kW brushless DC, oil filled, direct … … 12 Ah SLA for 24 V DC, 42 kg Hotel … … DC, 42 kg Motion controller : 8-axis servo controller …
Indicates content that may require registration and/or purchase.