-
Supplier: Qorvo
Description: MHB, 2.4 GHz Wi-Fi and UHB/5 GHz Wi-Fi Antenna Triplexer
- Features: Other
-
Supplier: Qorvo
Description: L5 GPS-LMB/GNSS/2.4GHz WiFi/5GHz WiFi Antennaplexer
- Features: Other
-
Supplier: Qorvo
Description: MHB, GNSS, and 2.4GHz WiFi Antennaplexer
- Features: Other
-
-
Supplier: Qorvo
Description: The Qorvo QPQ1909 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-14) and high near-in rejection in the 2.4GHz bands. The filter module is specifically designed to enable
- Frequency (Fc): 2,402 to 2,494 MHz
- Bandwidth: 91,000 kHz
- Insertion Loss: 0.9 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 2.4 and 5-8 GHz WiFi cavity duplexer
- Insertion Loss: 0.75 dB
- Device Type: Duplexer
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85354-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with
- Frequency Range: 2,400 to 2,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Newark, An Avnet Company
Description: 2.4GHZ WI-FI MODULE, 1MBPS, -98.5 DBM ROHS COMPLIANT: YES
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85353-11 is a highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85336-11 is a highly integrated, 2.4 GHz front-end module (FEM) with Skyworks low current ICE™ technology, incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz high-performance low-noise amplifier (LNA) with bypass mode, and a
- Amplifier Type: Power Amplifier
-
Supplier: Newark, An Avnet Company
Description: WI-FI ANTENNA, 2.4GHZ/5GHZ, SMT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: WI-FI/BLUETOOTH MODULE, 2.4GHZ & 5GHZ ROHS COMPLIANT: YES
-
Supplier: Advantech
Description: Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M Recommended for routers using Wi-Fi 6 Frequency Range 2400–2500 MHz, 5150–5850 MHz High efficiency and excellent performance Linear polarization Connector SMA-M
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -87dBm 14dBm 2.4GHz - WiFi Modules ROHS
- Operating Frequency: 2,400 MHz
- Pd: 25.1188643150958 milliwatts
- TJ: -30 to 65 C
- Features: Other, RoHS Compliant, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Utmel Electronic Limited
Description: 20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
-
Supplier: Nordic Semiconductor ASA
Description: nRF53 Series Bluetooth SoCs, and nRF91 Series cellular IoT SiPs, the nRF7001 can also be used with non-Nordic host devices. The nRF7001 features a 2.4 GHz radio with low power consumption, ensuring extended battery life, and advanced security features to protect user data. The nRF7001 is a
- Operating Frequency: 2,400 MHz
- Features: Other, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Advantech
Description: 2.4/5GHz Wi-Fi Temperature and Humidity Sensing Module Supports IEEE 802.11 ac (2.4GHz/5GHz) for stable and high-speed wireless connectivity Ensures secure data transmission with WPA3/TLS 1.3 encryption and X.509 certificate authentication Provides seamless cloud integration, supporting MQTT and
-
Supplier: Newark, An Avnet Company
Description: CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: 6GHz, 5GHz, 2.4GHz WiFi flexible antenna
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85752-88A is a highly integrated 5 GHz front-end module (FEM) with Skyworks ICE™, incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA)
- Amplifier Type: Power Amplifier
-
Supplier: Utmel Electronic Limited
Description: -85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Utmel Electronic Limited
Description: Bluetooth and Wi-Fi SoC Module 2.4GHz to 2.5GHz 3.3V 38-Pin SMD Module
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Advantech
Description: 2.4/5GHz Wi-Fi I/O Module with 4AI/4DI Integrates 4 analog inputs (AI) and 4 digital inputs (DI) in a compact design Analog Inputs support Burn-out Detection (4~20mA only) to prevent system failures and unplanned downtime Digital inputs support High/Low value alarms, Latch, and Momentary Alarm
-
Supplier: Infineon Technologies AG
Description: (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant, SPI
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) Single band: 2.4 GHz module
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Development Tools (802.11) WiFi KIT for MXE-1000/1200/3000x10, WiFi Kit for MXE-1000 serires, 1200 series, 3000 series. WiFi mPCIE Module + Bracket + IPEX to SMA Cable + 2.4GHz WiFi Antenna, 10 sets
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Intelligraphics, Inc.
Description: The Intelligraphics engineering team has developed a fully Wi-Fi certified WEC7 2×2 802.11n series driver for Qualcomm AR9592 chipsets the IGX AR9DC. The Qualcomm Atheros 9592 chipset is a highly integrated single chip solution designed for 2.4 or 5 GHZ 802.11n Wireless Local Area Networks
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Infineon Technologies AG
Description: 1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: NETGEAR Inc.
Description: standard WiFi router and is ideal for HD video streaming and gaming. Get the connectivity you need for iPads®, smartphones, laptops and more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance. Create faster WiFi access for
- Data Rate: 1.2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: HUBER+SUHNER AG
Description: Small omni-directional MiMo indoor antenna for WiFi applications. Supports the 2.4 GHz and 5 GHz bands. Rugged design, meets EN 50155 railway standard. Fire retardant acc. to DIN 5510-2, BS 6853, EN 45545-2.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: Intelligraphics, Inc.
Description: dual-band, single stream 802.11n solutions that serve as a highly integrated Wi-Fi link with an energy efficient on board power amplifier (PA) and LNA. RF switches are also integrated for the 2.4 GHz band. The QCA4002 and QCA4004 are optimized for low system cost by minimizing the number of
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
-
Supplier: Utmel Electronic Limited
Description: -96dBm 18dBm RISC-V PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
Find Suppliers by Category Top
Featured Products Top
-
SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
B7/B41/B38 and B40 signals, to a diplexer that has a low loss bandpass covering UNII1-3 WiFi channels (5150-5735MHz). The BAWplexer enables single antenna implementation combining both 2.4 GHz and 5 GHz Wi-Fi applications. The 2.4 GHz path integrates a BAW filter to (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Qorvo -
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands. QPQ5230 is specifically designed to enable (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
solutions designed to meet future requirements. Skyworks offers a family of solutions that address all existing Wi-Fi® standards and is working in Wi-Fi Alliance to develop its Wi-Fi 6E products that operate in the 5.925 to 7.125 GHz frequency range (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
coupler enables close loop power control and DPD optimization. The QM42655 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
connector, allowing for simple integration with routers, wireless bridges, and RF equipment. Key Features : Frequency range is 2400-2500 MHz (2.4 GHz Wi-Fi band). Gain (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
PRODUCT FACTS Performance at 2.4 GHz VSWR: ≤ 1.8 Peak Gain: 3.0 dBi Efficiency: 68% Single-band Wi-Fi/WLAN/802.11 Wi-Fi 4 2.4 GHz ISM (read more)
Browse Antennas Datasheets for TE Connectivity -
included. An integrated power coupler enables close loop power control and DPD optimization. The QM45508 integrates a multi-TX state 5-7 GHz Wi-Fi power amplifier (PA), single pole three throw switch (SP3T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage (read more)
Browse RF Modules Datasheets for Qorvo