Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 24-bit ADC
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 28
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 10 ADC 24PIN
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3.6 volts
- Number of Timers: 4
- Pin Count: 24
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 32KB 10ADC 24Pin
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 1.9 volts
- Supply Current: 5 milliamps
- Number of Timers: 4
-
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU AVR 2KB FL 128B EE USI ADC 20MHz IND
- Internal RAM Size: 0.128 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 7 milliamps
- Number of Timers: 2
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU AVR 2KB FLSH 128B EE USI ADC 20MHz, IND
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
- Clock Speed: 8 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: Cirrus Logic, Inc.
Description: interface, the CS5530 is easily connected to most popular microcontrollers. The combination of industry-leading performance and reduced feature set provides a low-cost alternative to this popular family of products, making the CS5530 an excellent solution in cost-sensitive weigh scale,
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:10RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, SSOP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; ADC Channels:10RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:10RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, QFN-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:4KB; ADC Channels:10 RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24MHz 16-bit FRAM MCU, Op-Amps, 12-bit ADC, 48-LQFP, Industrial Product overview: MSP430FR2355TPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit 24MHz MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 48-LQFP Product overview: MSP430FR2355TPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Cost USB Microcontroller with Hub, ADC and PWM / MCU 8-bit AVR RISC 24KB ROM 5V 48-Pin PQFP Product overview: AT43USB353M-AC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control,
- Bits: 8 Bit
-
Supplier: Texas Instruments
Description: 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85
- Clock Speed: 8 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24MHz 16-Bit MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 40-VQFN Product overview: MSP430FR2355TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: Allied Electronics, Inc.
Description: PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT which run in Deep Sleep mode for industry leading low power performance.
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F144K2048 AASupplier: Infineon Technologies AG
Description: EthernetMAC, USB-OTG, SD/MMC 6 channel USIC (configurable to SPI, UART, IIC, IIS) External Bus Unit 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion 2 channel 12bit DAC 4 channel ∆Σ Demodulator 24 x 16-bit special purpose timers, dead time
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 125 C
-
Supplier: Rochester Electronics
Description: MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD
- Bits: 16 Bit
- ROM Type: Flash
- Features: Other
- Package Type: QFP
-
Supplier: Microchip Technology, Inc.
Description: Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Advanced Analog Features ADC module Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional
- Clock Speed: 70 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: PIC24 16-bit Microcontroller, 96 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 96 KB
- Number of Timers: 5
-
Supplier: Richardson RFPD
Description: architecture and features up to 24 bits of no missing codes performance. The part can be configured via a simple digital interface, which allows users to balance the noise performance against data throughput up to a 15.4 kHz conversion rate. The analog front end features 8 single-ended
- Resolution: 24 bits
- Sample Rate: 15.1 kSamples/Sec
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in
- Resolution: 24 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: RS Components, Ltd.
Description: 128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp
- Pin Count: 64
- Bits: 8 Bit
- ROM Type: Flash
- Features: Other
-
Supplier: DigiKey
Description: CM0+, 64KB, 24MHZ, 5V, 12BIT ADC
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Richardson RFPD
Description: The ADuC7019/20/21/22/24/25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash®/EE memory on a single chip.
- Clock Speed: 44 MHz
- Internal RAM Size: 8 KB
- Pin Count: 40
- Bits: 16 Bit, 32 Bit
-
Supplier: Richardson RFPD
Description: Precision Analog Microcontroller: 12MIPS 8052 Flash MCU + 10-Ch 24-Bit ADC + 12-Bit DAC
- Category: Development Board
-
Supplier: Cirrus Logic, Inc.
Description: members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: Silicon Labs
Description: additional features. Features: 48 MIPS 8051 CPU 32/64 kB Flash memory 2/4 kB RAM memory USB full speed 2.0 1 kB USB buffer memory Multi-channel 10-bit ADC up to 500 Ksps Two comparators Internal voltage reference SPI Two SMBus /I²C Up to 2 UARTS Four 16 bit timers 16-bit
- Internal RAM Size: 4.352 KB
- Internal ROM Size: 64 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Supplier: Win Source Electronics
Description: Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min
- Internal RAM Size: 0.001 KB
- Number of Timers: 5
- Number of I/O Ports: 32
- Pin Count: 40
-
Supplier: Win Source Electronics
Description: Number of Pins: 30 Width: 6.1 mm Categories: Embedded - Microcontrollers Case / Package: SSOP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MSP430F2131TPWR; PIC16F1513-E/SS; PIC16F1513-I/SS; PIC16LF723A-I/SS; C8051F850-C-IU; C8051F850-C-GUR; CY8C21534-24PVXI; Popularity: Low Fake
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 5.5 volts
- Number of Timers: 3
- Pin Count: 30
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003632-UPD70F3333GC(A)-8EA-A Length: 14 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Memory Type: FLASH Memory Size: 256 kB RAM Size: 24 kB Height:
- Internal RAM Size: 0.024 KB
- Supply Voltage (Vcc): 3.6 volts
- Number of Timers: 3
- Pin Count: 100
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLx559x EVAL KIT is a hardware bundle optimized for low voltage signal acquisition from e.g. TMR linear sensors in bridge configuration The hardware consists of: Position sensor interface board: Featuring an XMC4700 microcontroller, facilitating interface to PC ADC board:
- Category: Development Board
- Features: Other
-
Supplier: Richardson RFPD
Description: MS5525DSO (Digital Small Outline) Pressure Sensor The MS5525DSO is a new generation of Digital Small Outlinepressure sensors from MEAS with SPI and I2C bus interfacedesigned for high volume OEM users. The sensor moduleincludes a pressure sensor and an ultra-low power 24-bit Delta
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
). SMD component with 24 bit digital SPI interface reducing the cost of integration and BOM: standard SMT assembly on FR4 board, no ADC required and easier system calibration. Non classified under dual use applications enabling civil and security usage without export license. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
four 12-bit, 4 GSPS RF ADC cores AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit, 6 GSPS RF ADC cores Featuring eight transmit lanes and eight receive lanes that support 24.75 Gbps/lane JESD204C or 15.5 Gbps/lane JESD204B standards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, Vds Sensing and nDrive/nBrake for added safety. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
Multi-sensor Field Transmitter olutions
, provides for up to 4 integrated 24-bit sigma-delta analog-to-digital converters (ADC) with low per-channel power conversion.
More Information Top
-
Advanced Measurement and Test III
GSM requires 12v, GPS, 24 bit ADC and microcontroller requires 5v.
-
International Conference on Advancements of Medicine and Health Care through Technology; 5th – 7th June 2014, Cluj-Napoca, Romania
The main blocks are: the preamplifier units, the front-end IC with 8 channel amplifiers, filters and 24 bit ADC , the microcontroller block and the Xilinx XUPV5 platform.
-
Precision supply system of the group of magnetic elements of the Low-Energy Particle Toroidal Accumulator
The digital plate includes an AVR Mega32 reg ulating microcontroller , a 24 bit ADC with a four channel multiplexor, a 16 bit DAC, an RS 485 inter face converter, and an address setting switch.
-
Intellectual power supply and control system on the phasotron of the joint institute for nuclear research laboratory of nuclear problems implemented from one s...
The digital board includes the operating microcontroller AVR Mega32, 24 bit ADC with a 4 channel multiplexor, 16 bit DAC, RS 485 interface converter, and the address setting switch.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jemaa.2012.47043
This voltage was com- pared to the constant reference signal (5 V) provided to the circuit by IC # Ref02 and then converted to digital signal by 24 - bit ADC before transferring to microcon- troller (AT89S52) for processing.
-
http://pos.sissa.it/archive/conferences/090/016/PD09_016.pdf
Slow control has been implemented using a single microcontroller , an external ADC ( 24 - bit , ∆-Σ) and two DACs – an 8-bit one for fans/heating/cooling and a 16-bit one for MPPC/flasher voltage.
-
Portable digital seismometer
The basic part of the seismic recorder is an MSC1213Y5 system on chip representing a precision 24 bit ADC coupled with an 8051 compatible microcontroller .
-
Design of an electronic device for brain computer interface applications
Specifically, there are a multiplexer, an ADC Sigma- Delta 24 bit , a microcontroller 8051, a DAC 8 bit and a flash memory of 8kBytes.
-
C8051F901-GU Silicon Labs | Mouser
Description: 8- bit Microcontrollers - MCU 8KB 10 ADC 24 QSOP .
-
C8051F912-GM Silicon Labs | Mouser
8- bit Microcontrollers - MCU 16KB 12 ADC 24 QFN .
Indicates content that may require registration and/or purchase.