-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24R consists of 24 form C, electromechanical relays for efficient switching of load by programmed control. The contact of each relay can control a 0.5 A /110 V load or 1 A/24 Vdc. The relay is energized by applying a 5 V signal to the appropriate
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Newark, An Avnet Company
Description: 24 CHANNEL POWER RELAY OUTPUT BOARD
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Signal Isolator
- Host Connection: Direct Backplane Interface
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24PR 24-Channel power relay output board consists of 8 form C and 16 form A electromechanical relays for efficient switching of loads by programmed control. The contact of each relay can control a 5 A load at 250 Vac/30 Vdc. The relay is
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Advantech
Description: The PCLD-785B carry 16/24 SPDT electromechanical relays with a 20-pin flat cable connector and an additional 50-pin Opto-22 connector (for PCLD-785B only) compatible with the digital outputs of most I/O Cards. The number of output channels available on the PCLD-785B depends on
- Number of Channels: 24
-
Supplier: Measurement Computing
Description: USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications.
- Number of Channels: 24
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Mounting: Bracket (Flange) Mount
-
Supplier: Measurement Computing
Description: Board-only Ethernet-based digital I/O board with 24 bit-configurable DIO lines, one counter input, and header connectors. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel,
- Digital I/O Channels: 24 #
- Sampling Frequency: 5 kHz
- Operating Temperature: 32 to 131 F
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: The relay is energized by applying a 5 V signal to the appropriate relay channel on the 50-pin OPTO-22 compatible connector or 37-pin D-Sub connector. Twenty-four enunciator LEDs, one for each relay, light when their associated relay is activated. Because there is
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Advantech
Description: The PCLD-785 carries 16/24 SPDT electromechanical relays with a 20-pin flat cable connector and an additional 50-pin Opto-22 connector (for PCLD-785B only) compatible with the digital outputs of most I/O Cards. The number of output channels available on the PCLD-785B depends on
- Number of Channels: 16
-
Supplier: ACCES I/O Products, Inc.
Description: Features Ethernet 10/100 RJ45 connector for interfacing to CPU or network 48 or 24 channel high-current TTL digital I/O lines Compatible with industry standard I/O racks such as Grayhill, Opto 22, Western Reserve Controls, etc. Eight-bit ports software selectable for inputs or outputs
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Dataforth Corporation
Description: the 1700 series modules. The H1750 is designed to interface directly to either a 16- or 24-channel industry-standard solid-state relay rack (Dataforth part numbers SCMD-PB16 or SCMD-PB24). The H1770 will connect to a maximum of four 16-channel racks (SCMD-PB16). As with
- Digital I/O Channels: 64 #
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: Measurement Computing
Description: Ethernet digital I/O board with 24 digital I/O, +/-24 mA drive capability, and one 32-bit counter. KEY HIGHLIGHTS The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for
- Digital I/O Channels: 24 #
- Sampling Frequency: 5 kHz
- Operating Temperature: 32 to 131 F
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: DigiKey
Description: RELAY SAFETY 6PST 6A 24V
- Operating Temperature: -40 to 185 F
- Mounting: PC Board
- Channels: Single Channel
- Features: Visual Indicator
-
Supplier: ASAP Semiconductor LLC
Description: SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY DPST 6A 24VDC
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 6PST 8A 24VDC DIN
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 6PDT 8A 24VDC
- Channels: Dual Channel
- Mounting: PC Board
-
Supplier: Infineon Technologies AG
Description: truck bulbs, car bulbs, valves, motors, relays, capacitors, LEDs…). The power switches are controlled via the INx (input) pins. The PROFET™+ 24V devices also provide a sense current at the IS pin, which can be enabled via the DEN (Diagnosis ENable) pin. For the two channel devices the
- Category: Development Board
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SAFETY RELAY, DPDT, 24VDC, 8A, THT; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:50 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAFETY RELAY, DPDT, 6A, 24VDC, TH; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:REL-SR Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless digital input / relay output module pair No software or PC connection is required 8 optically-isolated, non-polarized digital inputs 8 Form C SPDT electromechanical relays can switch up to 1 Amp each Each input on one unit is mapped to automatically control the
- Digital I/O Channels: 16 #
- Transmission Rate: 76.8 kbps
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Newark, An Avnet Company
Description: SAFETY RELAY, 250VAC, 8A, THT; Coil Voltage:24VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Fujitsu RY-24W-K Signal Relay
- Operating Temperature: -22 to 194 F
- Channels: Dual Channel
- Features: Other
- Mounting: PC Board
-
Supplier: ACCES I/O Products, Inc.
Description: associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts (SPDT). If you need
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: Radwell International
Description: RELAY OUTPUT BOARD, 24/16 CHANNEL . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: The 4030 ISA digital I/O interface is designed around two 8255 chips, each providing 24 I/O lines. The board has a Dip-switch for flexible I/O addressing, IRQ jumpers for interrupts and two sets of connectors for each port. A standard 50-pin solid state relay I/O module
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
- Host Connection: TTL
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156757-2700540 Termination: Screw Contact Material: Silver, Tin Length: 12.5 mm Ratings: IP20 Operating Supply Voltage: 24 V Contact Current Rating: 6 A Number of
- DC Coil Voltage: 24 volts
- Mounting: PC Board
-
Supplier: Standex-Meder Electronics
Description: Ultraminiature 8-pole low profile through hole mount (THT) high frequency (RF) RM05-8A-S Series Reed Relay module with standard dual in-line (DIL) pin-out (2mm raster). Equipped with an 8-channel relay driver with max 4823 kickback protection and parallel activation electronics.
- Changeover (CO): 1
- DC Coil Voltage: 5 volts
- Coil Resistance: 500 ohms
- Operating Temperature: -4 to 185 F
-
Supplier: Aitech Defense Systems, Inc.
Description: (4) for Differential and Eight (8) for TTL Channels Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels Input Overvoltage Protection Group B I/Os: 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Eight (8) Inputs are Read
-
Supplier: Sealevel Systems, Inc.
Description: The 3701 PC/104 digital I/O interface module is designed around an ASIC emulating two 8255 chips, each providing 24 I/O lines. The board has a DIP switch for flexible I/O addressing, IRQ jumpers for interrupts and two sets of connectors for each port. A standard 50-pin solid state
-
Supplier: Transcat, Inc.
Description: w), Thermistor, Resistance (2-4 w), Frequency Multi-Channel Real-Time Data Display 6.5-Digit Bench DMM Function for Front Panel Inputs Monitor Function for Real-Time Viewing and Charting Between Scans 20 On-Board Math Channels One-Button Screen Capture of Chart or Data Displays
- Data Acquisition: Datalogger / Recorder
-
Supplier: Win Source Electronics
Description: Current: 10.913 A Contact Current Rating: 8 A Relay Type: Safety Coil Type: Non-Latching Coil Power: 1.5 W Height: 16.5 mm Weight: 30 g Number of Channels: 6 Width: 16.51 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 5-1415019-1; 3-1415353-1;
- DC Coil Voltage: 110 volts
- Coil Resistance: 10,080 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Laurel Electronics LLC
Description: counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
Find Suppliers by Category Top
Featured Products Top
-
FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements. (read more)
Browse Solid State Relays Datasheets for FCL Components America -
bits, 97.2 dB signal-to-noise ratio (SNR), and 111.4 dB dynamic range make the AD4854 an ideal choice for applications requiring high accuracy, throughput, and precision in a compact footprint. Enabling 24-bit oversampling offers further SNR and dynamic range improvements. Optional per-channel (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
intuitive control system navigation and interactive process screens. FEATURES AND BENEFITS ? Each circuit controller controls up to 24 circuits, 24 EEPR valves and 80 relays + 80 remote relays ? Configurable I/O ? Each suction controller supports up to 4 suction groups ? Reduced (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
, printing, textiles, plating, circuit board cleanliness testing, reverse osmosis, process control (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
24 V operating voltage Single-channel piezo amplifier: OEM module or benchtop device Compact OEM module in shielded metal housing; easy integration with soldering pins for mounting on boards; ideally suited for (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
antenna concealed inside the enclosure as well as a built-in battery pack that can be easily accessed and replaced (battery-operated verson). Optionally the WS can also be powered from a 24VAC source. This version(WS-24) may have on-board relays to operate the ventilation equipment directly (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
features an integrated central processing unit (CPU) with a 7-inch (178 mm) human machine interface (HMI) color display. A choice of 8 or 16 channel controllers is available with 6-user assignable discrete inputs and options of up to 56 relays including three common relays (fault, alarm, and (read more)
Browse Gas Instruments Datasheets for MSA Safety -
RF Connect SDK and the comprehensive set of nRF connection tools, which include the quick start for board setup. Developers can explore the full potential of the nRF54L15 using the extensive range of software samples, modules, and libraries available within the nRF Connect SDK. The nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
Features & Benefits 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 degree of protection for foot pedal (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Methane Transport Capacity of Rice Plants. I. Influence of Methane Concentration and Growth Stage Analyzed with an Automated Measuring System
Arrows labeled as ‘To ERB-24’ indicate the connection with the 24 - channel relay board .
-
NEW APPLICATIONS OF ELECTRON SPIN RESONANCE: DATING, DOSIMETRY AND MICROSCOPY
Two 24 - channel relay boards for a personal computer switch on and off the micro- wire arrays.
-
A remotely operated, field deployable tritium analysis system for surface and groundwater measurement
In the tritium analyzer, the flow system is controlled by a 24 - channel relay accessory board and parallel I/O board in the local computer.
-
Determination of 0.1 to 1000 μ g/ml cadmium in a hydrometallurgical zinc refining process stream by a flow injection technique with computer controlled injecti...
All pumps, valves and the spectrophotometer were controlled with a personal computer (Model PC9821Ae2, NEC, Tokyo, Japan) equipped with a 24 - channel (I/O) relay board (Model SWR-6398BPC/24, Microsci- ence Co., Tokyo), an 8-channel D/A converter (Model F98A11-08, Faber Co …
-
Relay / 16
Multi- channel relay boards are SPDT for 24 VDC or 120VAC at 10A max.
-
Relay / Modules
Multi- channel relay boards are SPDT for 24 VDC or 120VAC at 10A max.
-
A computer‐activated food delivery system for dispensing natural prey items among complex arrays of patches
In the assembly tested, relay boards (Amplicon PC263, 16 channel ) switched 24 V DC power to 32 separate solenoids, each regulating a feeding patch.
-
Air Quality and Emission Measurement Methodology at Swine Finishing Buildings
The 24-VDC power supply was mounted on the data acquisition board near the 24 - channel solid-state relay rack (Model SSR-24, Measurement Computing Corporation (MCC), Middleboro, MA).
-
Study of a six‐bed pressure swing adsorption process
The 32 solenoid valveswere controlled using two 24-bit digital 1/0 card (PC-LabCard Model 724), each connected to a 24 - channel , Form C power- relay output board (PC-LabCard Model 7225).
-
Team Solutions, Inc.
APCI-2200-16-8 - 16 Relay Output Board , 8 Isolated Digital Input Channels , 24 V .
Indicates content that may require registration and/or purchase.