-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Accuris
Description: VALVES, GATE TYPE, STEEL, (SIZES 2-1/2 INCHES TO 16 INCHES)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Through Conduit Gate Valves A216 WCB, with Sizes Available from 1/2 inch to 24 inches. Model Number: LD 017-TCGT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm)
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Solid Parallel Faced Gate Valve, Wafer End Model Number: LD 001C-GT6 Key Specifications/Special Features: Basic design standards: Basic design ANSI B16.10 ANSI B16.34 Flanges up to 24-inch ANSI B16.5 from 26-inch ANSI B16.47 MSS SP44 Face to face ANSI B16.10
- Valve Size: 26 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Parallel Double Disc Gate Valve, Measuring 2 to 24 Inches Model Number: LD 001C-GT7 Key Specifications/Special Features: Size: 2 to 24 inches (50 to 600mm), nominal pressure Class 600 to 1,500LB Body materials: carbon, alloy and stainless steel Basic design standards:
- Valve Size: 24 inch
- Pressure Rating: 600 to 1,500 psi
- Connection Description: Butt Weld
- Features: Gate / Knife Valves, Other
-
Supplier: Radwell International
Description: SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves, Solenoid Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Waterman Industries, Inc.
Description: withstand maximum seating head as specified following: Gate Size Max. Seating Head (Ft.) 6" - 24" 23 30" - 36" 11 42" - 48" 9 54" - 72" 6 The guide rails and head rails shall be minimum 1/4-inch thick structural steel, designed and built to withstand the total thrust of the
- Features: Gate / Knife Valves
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket inserts
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Warner Linear
Description: design, no brake needed Ball detent overload clutch 2 to 24 inch (50 to 600mm) stroke lengths Up to 1500 pounds (680 kilograms) load capacities Speeds up to 2.7 in.(68.58 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double ball bearing
- Device Type: Rod Type
-
Description: hollow shaft and blind hollow shaft Industrial Applications 1. Brushless DC motors for electric control or gate valve position control 2. High-power stepper motors, servo motors in mining , metallurgy, molding injection and other large equipment 3. Spindle position measurement and
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven pressure
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES) • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos
- Valve Size: 4 to 24 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves, Gate / Knife Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel gate valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL
- Valve Size: 2 to 48 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Advanced Valve Technologies
Description: isolation valve and removable bonnet deliver field-elective operating options. Versatility One System, Two Functions The “Take It or Leave It”SM valve bonnet feature provides the flexibility to either insert a permanent, high quality valve or temporarily use EZ for an economical
- Valve Size: 4 to 24 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Material Of Construction: Ductile Iron
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: Mueller Company
Description: (1725 kPa/17 barg) • 18", 20" and 24" sizes – UL Listed: 175 psig (1200 kPa/12 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 48 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Cooper Valves
Description: Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 285 to 2,220 psi
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
- Material Of Construction: Exotic Metal, Stainless Steel
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-6 flanged ends • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard (thru 48"), UL Listed (thru 24”), FM Approved (thru 16"), and certified to ANSI/NSF 61. • Flanged end dimensions
- Valve Size: 14 to 54 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications In industrial plants, power stations, process
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 752 F
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants Food and Beverage Mining
- Valve Size: 2 to 48 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: AVK International A/S
Description: The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: AVK International A/S
Description: Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate
- Valve Size: 2 to 24 inch
- Connection Description: Bolt Flange, Socket Weld / Solder
- Material Of Construction: Ductile Iron, Steel
- Media: Gas, LP - Gas, Natural Gas
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Water plant modifications for increased production at B, C, D, DR, F, and H Reactors
(c) Replace the 24 inch gate valves and cone valves in the head house with 36 inch valves.
-
Investigation of failed Type 410 stainless steel shafts from main steam isolation valves at two operating plants
The valve stem from a 24 inch gate valve (manufactured of 410 stainless steel) fractured in two places.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section B > [FDBKF2005051111001...
The overboard and sea valves, 24 - inch gate valves , each required 2 people to make 40-50 turns to close them; attempts to do so failed because of the rapidity of the flooding.
-
Human reliability analysis for seismic events
ten 24 - inch gate valves to throttle .
-
Analysis of core damage frequency due to external events at the DOE (Department of Energy) N-Reactor
HPV'207-2 24 - INCH GATE VALVE FALLS TO REMAIN OPEN HTV2073C..
-
http://dspace.mit.edu/bitstream/handle/1721.1/93462/82rr024_full.pdf?sequence=1
speed of a VAT 104- 24 pu 16 inch gate valve .
-
Federal Register > Friday, October 31, 2014 > [79 FR 64756] Notice of Intent To Prepare an Environment Impact Statement for the Proposed Mississippi River Rein...
… lateral relief valves are proposed to be constructed off the water conveyance channel, north of the proposed pumping station and south of Interstate 10, each having two (2) 24-inch metal pipes with 24 - inch knife gate valves to divert water to …
-
Development of biomass gasification to produce substitute fuels
24 - inch slide- gate valve on t h e lockhopper v e s s e l was found.
-
Premature Failures of Copper Alloy Valves and Fittings in the New York City Water Supply System
One (1) 63.5 mm (289 diameter C86500 copper alloy stem from a 609.6 mm ( 24 - inch ) diameter gate valve failed in a spiral circumferential manner after 10 years of service; see (Figure 1).
-
Downcomer for 105KW and KE project CA-512-R
One 24 dmch bypass line with 2& inch gate valve motor operated .
Indicates content that may require registration and/or purchase.