-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 10 ADC 24PIN
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3.6 volts
- Number of Timers: 4
- Pin Count: 24
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 16KB 24Pin MCU
- Internal RAM Size: 1.25 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 24
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated
-
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 32KB 10ADC 24Pin
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 1.9 volts
- Supply Current: 5 milliamps
- Number of Timers: 4
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated
-
Supplier: Utmel Electronic Limited
Description: MICROCHIP PIC24FJ128GA202-I/SS16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP
- Internal RAM Size: 8 KB
- Supply Current: 5.7 milliamps
- Number of Timers: 5
- Pin Count: 28
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 20 PINS UART 2K FLASH-24MHZ 4-5.5V
-
Supplier: Win Source Electronics
Description: Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Alternative Parts (Cross-Reference): SAFC504-2E24MSAF-C504-2E24M; SAFC5042E24M; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width:
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 5 volts
- Number of Timers: 3
- Number of I/O Ports: 32
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 28Pin
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:500Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, TQFP-44; Product Range:8051 Family AT89C55 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:20KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-20; Product Range:8051 Family AT89S2051 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:2KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-144; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:536KB; No. of Pins:144Pins RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MCU 8-bit 740 CISC 24KB ROM 5V 64-Pin LQFP Tray Product overview: M38D24G6FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Internal RAM Size: 0.64 KB
- Supply Voltage (Vcc): 5 volts
- Pin Count: 64
- Operating Temperature: -20 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW PIN COUNT 8051 SERIES; 2.4V Product overview: N76E003BQ20 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 2.4 to 5.5 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PSOC Microprocessor 5.25V 8-Pin PDIP Product overview: CY8C24123-24PXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995668-HD64F2218TF24V Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART, USB RAM Size: 12 kB Number of
- Internal RAM Size: 0.012 KB
- Number of Timers: 3
- Number of I/O Ports: 69
- Pin Count: 100
-
Description: SOC CY8CTST200 M8C 24PIN QFN EP
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 to 85 C
- Life Cycle Stage: Removed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MCU 32-bit ARM SC300 RISC ROM 3.3V 32-Pin VFQFPN EP T/R Product overview: ST33ZP24AQFNPVSL from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Pin Count: 32
- Bits: 32 Bit
- Features: Other
-
Supplier: Win Source Electronics
Description: SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Family Name: MCU 8-bit M8C CISC 8KB Flash 3.3V/5V Automotive 48-Pin SSOP T/R Categories:
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3 to 5.25 volts
- Number of I/O Ports: 38
-
Supplier: Microchip Technology, Inc.
Description: ideal for embedded control and monitoring applications. PPS (peripheral pin select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch support for up to 64 individual buttons. Supports USB 2.0 for device, Host, and OTG with a complete and
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 23
-
Supplier: Microchip Technology, Inc.
Description: PIC24 16-bit Microcontroller, 96 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 80 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 96 KB
- Number of Timers: 5
-
Supplier: Allied Electronics, Inc.
Description: PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance.
-
Supplier: RS Components, Ltd.
Description: PIC24FJ128GA010 PIC24 100-pin PIM
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: LOW PIN COUNT 8051 SERIES; 2.4V
-
Supplier: Rochester Electronics
Description: Microcontroller, 8-Bit, MCS51 Core CISC, 32KB EPROM, 5V, 44-Pin PLCC
- Bits: 8 Bit
- ROM Type: EPROM
- Features: Other
- Package Type: PLCC
-
Description: LOW PIN COUNT 8051 SERIES; 2.4V
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: RL78/F12 24K 20PIN QFP -40 TO +1
- Clock Speed: 32 MHz
- Internal RAM Size: 1.5 KB
- Internal ROM Size: 24 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: is selected via the DSEL (Diagnosis SELect) pin. For each device the sense signal (IS) is connected to an own ADC channel of the microcontroller. Learn more about PROFET TM+ 24V Summary of Features Compatible with Arduino microcontroller boards and Infineon’s XMC™
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: CY8C4127LCE-HV403 is a part of the PSoC™ 4 HV PA 144k series. CY8C4127LCE-HV403 is a 32-bit high-voltage microcontroller with a CPU of up to 24 MHz. It belongs to the PSoC™ 4 HV PA 144k series, which is a fully integrated programmable embedded system for battery monitoring and
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
- Features: Other, PWM Channels
-
Supplier: Win Source Electronics
Description: Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056856-EE87C51FA24SF76 Mounting: SMD (SMT) Frequency: 24 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Memory Size: 8 kB RAM Size: 256 B Number of Pins: 44
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 5 volts
- Number of Timers: 3
- Pin Count: 44
-
Supplier: Silicon Labs
Description: Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 32 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F100F1024 AASupplier: Infineon Technologies AG
Description: The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP
- Internal RAM Size: 200 KB
- Serial Port Channels: 6
- Pin Count: 75
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
Find Suppliers by Category Top
Featured Products Top
-
temperature range from -40°C to +125°C, low-power capabilities, analog integration, and peripherals like a CAN interface for industrial applications. To maximize design flexibility for developers, this portfolio provides pin- and software combability and a range of memory sizes. The (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Data Acquisition and Signal Processing for Smart Sensors
One possible realizations is based on the 24 - pin microcontroller Atmel AT89C2051, compatible with the MCS-51 microcontroller family (Intel).
-
Development of a robotic arm for dangerous object disposal
On the microcontroller , 24 pins out of the 40 pin configuration were used on the main circuit board.
-
Intermediate Robot Building
From far away, the Parallax BASIC Stamp II (BS2) appears to be a 24 - pin DIP microcontroller .
-
Automated Data Collection Using Simple and Inexpensive Microcontrollers and Semiconductor Sensors
…10 bit ADC 32 KB (approx 8000 lines) 400 bytes 2400 to 460.8 K baud 4.8 to 15.0 VDC 80 mA sink or source Yes Yes Yes serial port 24 pin DIP Each microcontroller is programmed using proprietary…
-
National Semiconductor COP320 Series Datasheets. COP421, COP321N, COP422N, COP420, COP320N, COP400, COP421N, COP411L, COP420N, COP320, COP322N, COP322, COP321,...
Microcontroller in 24 - pin N24A package.
-
Studies of desert dust devils with a sensor network, timelapse cameras and thermal imaging
Although unit costs for each datalogger could be reduced by using an OEM set of discrete components (separate microcontroller and interpreter ICs), we elected to use the standard 24 - pin Basic Stamp microcontroller modules.
-
XICOR X88064 Series Datasheets. X88064PI, X88064SI-60, X88064P-60, X88064S, X88064P, X88064SI, X88064S-60, X88064PI-60, X88064 Datasheet.
64K (8192 x 8bit) E2 Microcontroller Peripheral in 24 - pin DIP24P package.
-
Radio Frequency Module on Small Gasoline Engine Application
This MCU is a 28- pin 16 bits microcontroller with 24 KB of flash memory and 24 I/O pins and integrated with an internal oscillator, but it also supports external oscillators.
-
AN INVESTIGATION OF THE DELIQUESCENCE OF
FERRICOPIAPITE AND THE ONSET OF
DELIQUESCENCE OF EPSOMITE CRYSTAL FACES OF
DIFFERING MILLER INDICES
The Board Of Education (BOE) is a versatile, low-cost development platform designed for those interested in learning and using any of Parallax's 24 - pin BASIC Stamp® microcontroller modules (not included).
-
A Comparative Study of the Purification of Aquaculture Wastewater Using Water Hyacinth, Water Lettuce and Parrot’s Feather
Addressable latches were used to effectively increase the microcontroller ’s 24 input/output pins to the required number.
Indicates content that may require registration and/or purchase.