-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
-
Description: Protect your sensitive equipment from harmful line disturbances with Acme AC Line Reactors. AC Line Reactors help prevent equipment failure and downtime, and can add years to the life of your equipment. Designed to protect DC motor drives, AC variable frequency drives and the
- Input Voltage: 480 V, 600 V
- Frequency: 60 Hz
- Filter Type: Passive
- Signal Type: Three Phase AC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, 200-230 VOLTS, 50/60 HZ, 3 PHASE, 24.0 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 24 amps
-
Supplier: Schaltbau GmbH
Description: current in continuous operation and prevent the deep discharge of battery systems. The magnetic drive of all designs can activated using voltages of 24 to 110 volts DC. Two S870 snap-action switches report the switch state of the main contacts to the higher-level control
- Maximum Switching Current: 320 amps
- Maximum DC Switching Voltage: 200 to 1,500 volts
- Operating Temperature: -40 to 158 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: The single-pole NO contactor C193 can switch on and carry high currents. It was designed for switching loads frequently. The C193 is available as an AC or DC contactor. The DC versions are fitted with blowout magnets. The C193A and C193B designs possess electric arc arcing chambers for
- Maximum Switching Current: 50 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -13 to 158 F
- Type: Electrical Contactor
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's new MobilePower™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary
- Torque Constant: 2,832 in-oz/amp
- Continuous Current: 10 to 30 amps
- Continuous Torque: 70.79646017699115 to 176.99115044247787 In-lbs
- Gearbox Ratio: 10 to 20 : 1
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires
- Other DC Voltage: 24 VDC
- Other Output Power: 0.000576294765508213 HP
- Continuous Current: 0.004 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated
- Other Output Power: 0.1250425619114331 HP
- Continuous Current: 4.9 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 710.5 : 1
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight
- Maximum Discharge Flow: 6.7 GPM
- Maximum Discharge Pressure: 91.874216021 psi
- Discharge Size: 0.5 inch
- Media Temperature: 203 F
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and services range
- Other DC Voltage: 24 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,100 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 4.78608 in-oz/amp
- Other Output Power: 0.00750523415545579 to 0.0400725895085943 HP
- Continuous Current: 0.055 to 0.3 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated Drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.44432 to 4.63032 in-oz/amp
- Other Output Power: 0.0481139118180112 to 0.0580315426662921 HP
- Continuous Current: 0.085 to 0.32 amps
-
Supplier: Global American, Inc.
Description: The 1717662 Mini-ITX System is based on the Latest Mobile Intel QM57 Express Chipset and includes an Intel Core i7-620M Processor (4M Cache, 2.66 GHz), 4GB PC-8500 1066MHz DDR3, 40GB 2.5" SATA SSD, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt AC-DC Adapter.
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Constar Motion Co., Ltd
Description: 29mm Outer Rotor Brushless DC Motor With Hall Diameter: 29mm Lengh : 14mm Voltage: 12V, 18V, 24V Max. output power : 13.7W Speed: 6300rpm Applications: Precision drives in medical equipment, industrial automation fields Options: Lead wires length, Shaft length, Special coils,
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0183610192731686 HP
- Continuous Current: 0.1 amps
- Continuous Torque: 0.169026548672566 In-lbs
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and
-
Supplier: Kollmorgen Corporation
Description: thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque,
- Other DC Voltage: 19.1 to 96 VDC
- Torque Constant: 5.62 to 30.6 in-oz/amp
- Other Output Power: 0.164847107343047 to 0.175568870422269 HP
- Continuous Current: 1.63 to 8.86 amps
-
Supplier: Mile-X Equipment, Inc.
Description: Commercial-4D/8D Lawn and Garden 6 and 12 volt battery testing 12 and 24 volt charging system diagnostics Battery Chemistries Regular (flooded) AGM - Spiral and flat plate Motorcycle (by PN) Rating System CA = 100 - 3000 CCA = 100 - 3000 DIN = 100 - 1000 EN = 100 - 3000 IEC =
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and
- Other DC Voltage: 24 VDC
- Torque Constant: 1.65 in-oz/amp
- Other Output Power: 0.17 HP
- Continuous Current: 10 amps
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and
- Other Output Power: 0.2801060604446894 HP
- Continuous Current: 11.3 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Autotrol Corporation
Description: of speeds and is an excellent choice for applications requiring reliability and quiet operation at low cost. DC Gear Motor - Model 250 Features Highest torque pear-shaped DC motor Rugged die cast gear housing Output shaft may extend from front, rear, or both ends and is supported by
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 0.05 to 0.24 amps
- Shaft Size: 0.1245 to 0.25 inch
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and
- Other Output Power: 0.13938292002989328 HP
- Continuous Current: 6.1 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and
- Other Output Power: 0.21041460042974275 HP
- Continuous Current: 9.9 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and
- Other Output Power: 0.18495041311658916 HP
- Continuous Current: 6.7 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 6.587 amps
- Continuous Torque: 0.9863716814159288 In-lbs
- Shaft Speed: 12,730 rpm
-
Supplier: Citizen Systems America Corporation
Description: Compact design, high speed, auto loading, 24 volt DC drive
- Printing Width: 52 mm
- Maximum Media Width: 58.00000000000001 mm
- Features: Bar Codes, Cutter, Other, Panel Mounted, Receipt / POS / Kiosk
- Bar / Matrix Code Symbologies: Codabar, Code 128, Code 39, EAN / JAN, UPC
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.5 to 11.4 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Radwell International
Description: DC BRUSH MOTOR, VOLTS-24DC, DIRECT DRIVE, STEEL. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
, and integration flexibility. The 28BYA Series Brushless DC Motor adopts an inner rotor architecture, reducing rotor inertia while improving thermal performance. Designed for precision drive applications, the (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
demanding environments. The BL4520 Brushless DC Motor features a robust outrunner architecture designed for applications requiring high torque and strong power output. With 750W (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD
More Information Top
-
Control system for Fermilab`s low temperature upgrade
10 volt, 12 bit, plus 24 volt DC drive control and I>VDT irlstrument;~tio11 4 T2L Status .
-
NAVAL POSTGRADUATE SCHOOL
MONTEREY, CALIFORNIA
The vehicle has four forward control surfaces, four aft control surfaces, four tunnel thrusters providing 118 horsepower each and two aft screws providing 114 horsepower, each powered by 24 volt DC drive motors (Figure 5).
-
A “Mini-Hybrid” Transit Bus with Electrified Cooling System
A high output belt- driven 24 volt DC alternator was installed to provide power for this system in addition to the normal bus electrical power loads.
-
A “Mini-Hybrid” Transit Bus with Electrified Cooling System
A high output belt- driven 24 volt DC alternator was installed to provide power for this system in addition to the normal bus electrical power loads.
-
Dubai Gas Lift Automation
The Eltop (Figure No. 1) is a 24 volt DC motor driven pressure (0-35 psi) regulator.
-
The CEBAF control system for the CHL
The electric valve driver module sends DC signals to valve actuators driven by 24 volt DC motors.
-
Development of Autonomous Robotic Wheelchair Controller Using Embedded Systems
In addition, the PWM based full-bridge driving module is designed to drive the 24 Volt DC motor with maximum 50 Amps, as shown in Fig. 9 (a).
-
Inexpensive apparatus for control laboratory experiments using advanced control methodologies
The 24 volts DC motor is driven by an actuator circuit whose input is compatible with the D/A converter output.
-
Vehicle Powertrain Test Bench Co-Simulation with a Moving Base Simulator Using a Pedal Robot
Each actuator is of ball screw type and is driven by a 24 volts DC motor, equipped with an encoder for positioning.
-
Adaptronics and Smart Structures
The rotor was driven by a 24 volt DC motor rotating at 2400 rpm.
Indicates content that may require registration and/or purchase.