Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: Standard 1 ft. (.30m) cable: specify connector to match actuator: 1)
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Low Cost, 24 Volts, 150 Watts
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: WINSYSTEMS, INC.
Description: The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The
- DC Output Voltage: 24 volts
- DC Output Current: 1.5 amps
- DC Output Power: 36 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: TelephoneStuff.com
Description: output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power
- Technology: Switching
-
Supplier: Newark, An Avnet Company
Description: 24 VOLT 100 WATT POWER SUPPLY
-
Supplier: Accuris
Description: POWER SUPPLY: HIGH VOLTAGE 24 VOLT DIRECT CURRENT
-
Supplier: TelephoneStuff.com
Description: Provides the power for lyriQ™ audio module for uninterrupted listening pleasure. Features: - 24 Volt, 2.5 Amp power supply - For lyriQ™ audio module
-
Supplier: Opto 22
Description: The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog
- DC Output Voltage: 24 volts
- DC Output Current: 0.75 to 1.25 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Accuris
Description: POWER SUPPLY: HIGH VOLTAGE, SOLID STATE, 24 VOLTS, DIRECT CURRENT
-
Supplier: Accuris
Description: POWER SUPPLY: HIGH VOLTAGE, SOLID STATE 24 VOLTS, DIRECT CURRENT
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: Opto 22
Description: The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC
- DC Output Voltage: 24 volts
- DC Output Current: 1.25 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 47 to 63 Hz
-
Description: Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities.
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 to 1,000 VA
- Primary Frequency: 60 Hz
-
Description: Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities.
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 to 1,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 220 to 230 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions:
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, 24 VOLT DRW# 10-128-001 OPTION 2
-
Supplier: Newark, An Avnet Company
Description: 1-PHASE REGULATED SWITCHING POWER SUPPLY 115 - 230 VOLT AC NOMINAL 24 VOLT DC RATED LOAD SIDE 5 AMP 120WATT
-
Supplier: Accuris
Description: Power Supply: High Voltage, Solid State, 24 Volts, Direct Current
-
Supplier: Black Box
Description: Video Extender Power Supply Unit - 4K, HDMI, IR, RS-232, 24 Volt, 1.25 Amp
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 24 volts
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a
- DC Output Voltage: 24 volts
- DC Output Current: 100 amps
- DC Output Power: 2,400.000000000002 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah)
- DC Output Voltage: 29 volts
- DC Output Current: 2.5 amps
- AC Input Voltage: 100 to 240 volts
- Number of Outputs: 1 #
-
Supplier: TDK-Lambda Europe GmbH
Description: An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation /
- DC Output Voltage: 24 volts
- DC Output Current: 40 amps
- DC Output Power: 960.0000000000001 watts
- AC Input Voltage: 85 to 360 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC100 VOLT, ~240 VOLT, 5 VOLT, 3.5 AMP, 24 VOLT, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: LED DRIVER, CONST CURRENT/VOLT, 150W; Power Supply Approvals:ITE; Output Power Max:150W; Output Voltage Max:24V; Output Current:6.3A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90VAC
-
Supplier: Lumina Power, Inc.
Description: Lumina Power has the expertise and experience to design for almost any requirement in the laser, electro-optic or specialty power supply industry. With experience in high voltage (>300kV) and high power (>130kW), our R&D department can adapt configurations from our
- Type: DC Power Supply, Laser Power Supply
-
Supplier: ValueTronics International, Inc.
Description: 0-.5A Power: 24W The Agilent 6236B is a compact constant voltage/current limiting supply combining 0 to ±20V tracking output rated at 0.5A with a single output rated at 0 to +6 volts at up to 2.5 A. Controls, meters, and binding posts on the 6236B series of used power
- DC Output Power: 24.000000000000014 watts
- Type: DC Power Supply
-
Supplier: Time Mark Corporation
Description: The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak volts
- DC Output Voltage: 5 to 32 volts
- DC Output Current: 0.15 amps
- AC Input Voltage: 120 to 240 volts
- Input Frequency: 60 Hz
-
Supplier: TelephoneStuff.com
Description: 24VDC 60W Power Supply provides power for the lyriQ™ Audio Module for uninterrupted listening pleasure. Power Supply Features: - 24 Volt, 2.5 Amp Power Supply - Designed specifically for lyriQ™ Audio Module
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 119.9999999999997 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: TDK-Lambda Europe GmbH
Description: voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring
- DC Output Voltage: 24 volts
- DC Output Current: 5 amps
- DC Output Power: 120.00000000000001 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The fast recovery times make them great for high voltage switching power supplies where speed is standard. Request a quote online or call us (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The (read more)
Browse Power Supplies Datasheets for Majestic Transformer Co. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Understanding the Basics of DC Power Supplies
BAS interface devices (such as output transducers, multiplexers and transmitters) typically require 24 VDC power. Since building power is 120 volts or greater and of the AC variety, a power supply is required to obtain the 24 volts DC necessary to operate these devices. Accurate selection
More Information Top
-
Project W-314 acceptance test report HNF-4643 for HNF-4642 241-AN-A valve pit manifold valves and position indication for project W-314
MEASURE AND RECORD the voltage BETWEEN Terminal TB-DC1-8 AND the NEGATIVE Terminal on the 24 volt power supply .
-
241-AN-A valve pit manifold valves and position indication acceptance test procedure
MEASURE AND RECORD the voltage BETWEEN Terminal TB-DC1-42 AND the NEGATIVE Terminal on the 24 volt power supply .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87876/53815875-MIT.pdf?sequence=2
A 24 Volt power supply is needed to power the system, and .
-
100-N technical manual. Volume 2A: Systems descriptions
- 24 volt power supply , which i s adjustable from 5 t o 35 volts, i s located i n the second row.
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
Preset the output voltage adjustment of each positive 24 volt power supply .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40148/34606627-MIT.pdf?sequence=2
Based on these requirements and a small safety factor, a 7 amp, 24 volt power supply was selected.
-
Press Releases - Power Supply SITOP - Siemens
Distributed 24 volt power supplies for use directly in the system .
-
Operational manual for reactor safety system
Actuator + 24 Volt Power Supply Scram Checks (See Figure 8 .
-
A new electrically braked bicycle ergometer with low voltage power supply
The ergometer is braked by an induction clutch fed by a 24 Volt power supply .
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Audio Signals and Circuits
A suggested + 24 volt power supply and filament supply will be shown later in this chapter.
Indicates content that may require registration and/or purchase.