-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker, 24 volt lamp, Black Bezel
-
Supplier: Leviton Manufacturing
Description: 3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Ivory Grounding: Grounding Feature: Double-Throw Ctr-OFF Momentary Contact Amperage: 3 Amp Voltage: 24 Volt
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 24 volts
- Standards / Compliances: CSA Certified, RoHS Compliant, UL listed
- Pole & Throw Specifications: SPDT
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: Standard 1 ft. (.30m) cable: specify connector to match actuator: 1)
-
-
Supplier: Larson Electronics LLC
Description: lighting. 12 volt models come standard with 2 simple through holes for mounting. 24 volt versions also come standard with an adhesive back-piece for mounting. They can be connected to dimmers and rocker switches and provide an ideal lighting solution for closets,
-
Supplier: Nortek, Inc.
Description: TWO SPEED ROCKER TYPE FAN SWITCH TYPE 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BISQUE FINISH ADA, UL APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: available. The TrueView TI23 operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI24 operates on 24Vdc, power supplied separately. FEATURES: 115/230 Vac 50/60 Hz power input (TI23) or 24 Vdc (TI24) 0 to 10 Vdc isolated output proportional to tension. Integrated isolation from chassis and
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Reverso Pumps, Inc.
Description: Description: Gear pump that can be used for oil. Usually ships within 3 - 5 weeks. Features Specifications Options Spare Parts Related Products Ideal for oil Available in 24 volts Available with reversing switch Flow Rate: 5.6 GPM / 21.1 LPMDC 24V Ports: 5/8" Male FlareLift: 20 ft /
- Maximum Discharge Flow: 5.6 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Gear pump that can be used for oil. Usually ships within 3 - 5 business days. 24V Valves (45-2430)List Price $958Sale Price $372 24V with Reversing Switch (45-2431) Features Specifications Options Spare Parts Related Products Ideal for oil Available in 12 and 24 volts
- Maximum Discharge Flow: 2 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: TAKK Industries, Inc.
Description: high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or
- Number Of Emitters: 1 to 2
- Input Voltage: 115 VAC, 12-24 VDC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Microcontroller Controlled, Other, Replaceable Emitter
-
Supplier: Larson Electronics LLC
Description: and shock resistance. Integrated LEDs with spot and flood light output As a handheld multi-task light, the Rechargeable LED Trouble Light with hook can switch from a handheld spotlight to a flood light with the click of a three position rocker switch. The LED Trouble Light can be conveniently
-
Supplier: TAKK Industries, Inc.
Description: indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC
- Input Voltage: 115 VAC, 12-24 VDC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Microcontroller Controlled, Replaceable Emitter
-
Supplier: Electro Standards Laboratories
Description: LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI
-
Supplier: Xoxide
Description: reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz
-
Supplier: Xoxide
Description: Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:103-132VAC or 206-264VAC RMS switch selectable Input freguency:50-60Hz Input current:10A for 115VAC, 5A for 230VAC Inrush current:<60A @115VAC, <120A @230VAC Output 680W
-
Supplier: PowerMate - L P International Inc.
Description: completed, usually within 24 hours and for under $500 meaning very little down time for your vehicle! LiftGates can be outfitted with a cylinder attachment or hot water heater attachment! LiftGates draw power directly from your vehicle's 12 volt electrical system. LG-6 Specifications
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Type: Truck Lift Gate, Truck Mounted
-
Supplier: Larson Electronics LLC
Description: Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC wall adapter (see RUL-9-Intl for the European 220/240 VAC versions) 12/24 Volt DC vehicle charger/adapter available separately Available in black, yellow and orange colors Lifetime warranty Ideal for
-
Supplier: Midwest Motion Products, Inc.
Description: Column 3 12 VDC to 250VDC Column 4 30A @ 12V to 48VDC 20A @ 50V to 125VDC 15A @ 130V to 250V DC
- Maximum Current Rating: 30 amps
- Maximum DC Voltage Rating: 12 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other, Standard Toggle Handle
-
Description: SWITCH ROCKER
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER SPDT 16A 250V
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 24 volts
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: APEM Components, Inc.
Description: Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or non-illuminated
-
Supplier: Carling Technologies, Inc.
Description: The Illuminated Plug offers an additional design option for the modular and flexible V-Series Contura system. It is offered with removable/replaceable lamps, Contura styling, and LED illumination with your choice of one or two lenses. Using the same cutout as the Contura line of rocker
- Length / Diameter: 1.91 inch
- Width: 0.96 inch
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 2 to 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Littelfuse, Inc.
Description: 58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage
- Panel Thickness: 0.039763801 to 0.100000054 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Pole & Throw Specifications: DPDT
-
Description: Features: Enclosed switch complying to IP56 AC and DC electrical ratings Lighted and non-lighted versions available Variety of actuator and lens color options Snap-in mounting
- Length / Diameter: 1.44881968 inch
- Width: 0.60236253 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 21 amps
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous sealing requirements of IP68. The small switch footprint minimizes the space taken on switch panels. SVR
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Carling Technologies, Inc.
Description: J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings,
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 to 24 volts
-
Supplier: APEM Components, Inc.
Description: Industrial size SPDT and DPDT models, sealed to IP65, VDE approved with up to a 15 amp rating. Rocker markings available.
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous sealing requirements of IP68. The small switch footprint minimizes the space taken on switch panels. SVR
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Littelfuse, Inc.
Description: 58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage
- Panel Thickness: 0.039763801 to 0.100000054 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Grayhill, Inc.
Description: mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches
- Length / Diameter: 1.156 inch
- Width: 0.275 inch
- Panel Thickness: 0.376 inch
- Mechanical Life: 40,000
Find Suppliers by Category Top
Featured Products Top
-
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Cosel U.S.A. Inc. - PBA600F-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Switch , Rocker , 24 volt lamp, Black Bezel .
-
NKK Switches - LW3128/U-K100-A - Switches - Rocker - Allied Electronics
Switch , Rocker , 24 volt lamp, Black Bezel .
-
System for reducing heat losses from indoor swimming pools by use of automatic covers. Final report, October 1, 1993--September 30, 1995
The same type of momentary action is provided by the rocker switch in the 24 - volt design, continuous finger pressure being required to maintain cover movement.
-
Eaton / Switches - SARSXX1XXXXXXXX - Switches - Rocker - Allied Electronics
24 VDC Eaton / Switches Switch, Sealed Vehicle Rocker , DPDT, On-None-On, 14 Volt Green LED Top/Bottom .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… arrhythmia_N|8 beta-adrenergic_receptor_N|2 autonomic_nervous_system_N|6 fibroblast_N|3 multiple_sclerosis_N|3 beam_N|53 electric_field_N|17 magnetic_flux_N|8 licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 … … systemic_lupus_erythematosus_N|1 diuretic_drug_N|5 diuril_N|1 coricidin_N|1 chlor-trimeton_N|1 thorazine_N|1 phenothiazine_N|2 aureomycin_N|1 rickettsial_disease_N|3 hygroton_N|1 thalidone_N|1 blood_pressure_N| 24 heart_attack_N|13 chancel_N|4 sanctuary_N|5 … … quilt_V|1 close_in_V|10 stitching_N|2 ranch_hand_N|1 braid_V|6 cox-1_N|1 circuit_board_N|3 snort_V|3 party_favor_N|1 pop_V|2 pull_at_V|3 crack_N|33 rockers _N|4 rocker_N|4 outer_space_N|13 … … thermionic_tube_N|3 tallow_N|7 benadryl_N|1 hay_fever_N|3 dilantin_N|1 diplomat_N|29 mail_pouch_N|1 shut_V|9 legation_N|2 home_office_N|2 ladle_N|7 on-off_ switch _N|1 jumper_N|5 configure_V|1 …
-
Popular Products In Power Protection - Big Bruin
… Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker, mounting keyholes and an illuminated rocker switch as well as a … Rated at 125 volts , UL listed and CSA approved. cUL approved. • Altronix ReServ1WP Tower UPS ( 24 V DC - Tower - 16 .
-
Popular Products In Power Protection - Big Bruin
… Six-outlet power strip features a built-in circuit breaker, ABS fire-retardant plastic casing, six grounded outlets, 104 joules, power switch integrated with a 15 amp overload resettable circuit breaker, mounting keyholes and an illuminated rocker switch as well as a … Rated at 125 volts , UL listed and CSA approved. cUL approved. • Altronix ReServ1WP Tower UPS ( 24 V DC - Tower - 16 .
-
CR4 - Thread: 12-24 VDC Question
Re: 12- 24 volt dc question A double pole, double throw toggle, rocker , or relay that will withstand the charging rate will work. Just make sure you use a quality switch .
-
Electricity in the wool-textile industry
This switch is also fitted with reversing con- tacts, so that the loom can be inched in … The control circuit for the automatic weft-change motion is taken from a 24 - volt d.c. supply from an external rectifier, one rectifier normally supplying up to 100 looms. … colour of weft bobbin is transferred mechanically into the corresponding shuttle and the rocker contact in the …
-
Shopping In Truck & SUV - Big Bruin
U.S.A. Clutch Sliding pin & gear ring, Line Pull lbs. 3,500, Volts 12, Gear Train 3-stage planetary, Mounting … … 87, Gear Ratio 1541, Braking Roller disc, Switching Method Remote & handlebar mounted mini rocker , HP 1.4, Rope … • US Cargo Control Half Tandem 16 Gauge Stainless Steel Fender - 24 "H x 25"W x 52"L .
Indicates content that may require registration and/or purchase.