-
Supplier: Quarktwin Technology Ltd.
Description: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 24VAC Panel Mount
- Temperature: RTD / Thermistor Controller
- Standards and Compliance: RoHS Compliant
- Features: Temperature Controller
-
Supplier: Automation24, Inc.
Description: Temperature controller N1030-PR 24V - 8103000102 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The NN1030-PR 24V - 8103000102 can read signals from Thermocouples and RTDs. The N1030-PR
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: Temperature controller N321 NTC 12~24Vdc - 8032103014 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 NTC 12~24Vdc - 8032103014 can read signals from Thermistors, and operates on 12-24 V AC/DC and offers 1 relay output.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
-
Supplier: Automation24, Inc.
Description: Temperature controller N322 NTC 12~24Vdc - 8032203024 from NOVUS automation is an accurate and precise way to monitor temperature values. The N322 NTC 12~24Vdc - 8032203024 can read signals from Thermistors, operates on 12-24 V AC/DC and offers 2 relay outputs.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER, 240V AC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Output Voltage Max:250VAC; Accuracy:± 0.2%; Approval Bodies:CE / CSA / UL; RoHS Compliant: Yes
-
Supplier: Honeywell International, Inc.
Description: 2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING DUCT, TANK APPLICATION 24 TO 30 VAC VOLTAGE RATING 125 DEG F OPERATING TEMPERATURE OUTPUT TYPE ANALOG BULB SIZE 7/64 INCH DIA X 24 FT L MAXIMUM AC
-
Supplier: Automation24, Inc.
Description: Temperature controller N321 J/K/T 12-24Vdc - 8032104014 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 J/K/T 12-24Vdc - 8032104014 can read signals from Thermocouples (Types K/K/T). The N321 J/K/T 12-24Vdc - 8032104014 operates on
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: All Models Are Compliant with: UL, CSA, CE The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support. Input Types. Thermocouple: K, J,
-
Supplier: Newark, An Avnet Company
Description: PWM CONTROLLER, 400KHZ, 24V, HTSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HTSOP; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PWM CONTROLLER, 400KHZ, 24V, HSON-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HSON; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
-
Supplier: Clark Solutions
Description: The new PXR series controllers are the newest additions to Fuji Electric’s trusted line of temperature and process controllers. They are now packed with features and options and come in several sizes — 1/32 DIN, 1/16DIN, 1/8 DIN and 1/4 DIN. These controllers have all the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
-
Supplier: DigiKey
Description: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Allied Electronics, Inc.
Description: All Models Are Compliant with: UL, CSA, CE The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support. Input Types. Thermocouple: K, J,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351805-E5AC-CQ4D5M-011 Category: Industrial Automation and Controls - Controllers - Process, Temperature Series: E5AC Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) Termination Style: Screw Terminal
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: PID Control
- Form Factor: Panel / Chassis Mount
- Features: Temperature Controller
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Temperature Monitor;DPDT;Cur-Rtg 3, 5A;Ctrl-V 24-230/24AC/DC;Screw
-
Supplier: Newport MKS
Description: The LDT-5948 60W Thermoelectric Temperature Controller provides industry leading accuracy and precision for temperature control of laser diodes and other optoelectronic components. The LDT-5948 features a fully programmable digital PID control loop with auto tune feature.
-
Supplier: Newport MKS
Description: The LDT-5980 120W High Power Thermoelectric Temperature Controller provides industry leading accuracy and precision for temperature control of laser diodes and other optoelectronic components. The LDT-5980 features a fully programmable digital PID control loop with auto tune
-
Supplier: Galco Industrial Electronics
Description: RELAY
-
Supplier: PG Drives Technology Inc.
Description: The C3-36V is a compact and cost-effective AC motor controller for small Industrial vehicles. Although primarily intended as an advanced, cost-effective, AC traction controller for floorcare machines, the 36V motor controller variant of PGDT's C3 range is equally
-
Supplier: Red Lion Controls, Inc.
Description: PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
- Control Signal: Analog Voltage
- Control: PID Control
-
Supplier: Red Lion Controls, Inc.
Description: PID Control Main Control Output - 0 to 10 VDC Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/8 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
- Control Signal: Analog Voltage
- Control: PID Control
-
Supplier: Win Source Electronics
Description: Categories: Controllers - Process,Temperature Case / Package: 100 Alternative Parts (Cross-Reference): E5C2-R20K AC100-240 0-400E5C2-R20K AC100240 0400; E5C2-R20KAC100-2400-400; E5C2-R20KAC1002400400; E5C2R20K AC100240 0400; E5C2R20KAC100240 0-400; E5C2R20KAC1002400400; Popularity: Low
- TJ: -10 C
- Features: Other
- Device Type: Sensor Interface, Storage Interface
-
Supplier: Radwell International
Description: 1/16 DIN TEMPERATURE CONTROLLER, 24-48V AC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 078920-AT43301-AC Packaging: Tray Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage -
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: Nanmac Corporation
Description: The H3 digital panel meter is one of the most versatile digital panel meters on the market and will satisfy a wide variety of process and temperature applications. The H3 can be field programmed to accept process voltage (0-5V, 1-5V, etc) and current (4-20 mA) inputs, 100 Ohm RTDs, and the
- Features: Temperature Controller
-
Supplier: OMEGA Engineering, Inc.
Description: Voltage/Current Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS
- Number of Digits: 4
- Analog Input Channels: 1
- Accuracy: 0.03 ± % of Full Scale
- Width: 45 mm
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 425°F (218°C) These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their
- Maximum Operating Temperature: 50 to 425 F
- Heating Capacity: 1.44 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 50 to 425 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 425°F (218°C) These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their
- Maximum Operating Temperature: 50 to 425 F
- Heating Capacity: 1.44 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: 50 to 425 F
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 99078-LV8136V Packaging: Reel - TR Applications: Appliance Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to
- Supply Voltage (AC): 9.5 to 16.5 volts
- Supply Voltage (DC): 9.5 to 16.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: The CPM2A brick-style controllers offer one of the most powerful, small-scale control solutions in the industry today. They provide 20, 30, 40 or 60 I/O point CPUs, pulse I/O for position control, multiple communications ports and a powerful instruction set. Expandable Up to 120 I/O Points
-
Supplier: Infineon Technologies AG
Description: Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be realized for
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: PID Control Main Control Output - Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
- Control: PID Control
- Control Signal: Switch / Relay Output
-
Supplier: Red Lion Controls, Inc.
Description: PID Control Main Control Output - Solid State Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
- Control: PID Control
- Control Signal: Serial / Digital
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: INTRODUCTION AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of
- Control Signal: Analog Voltage, Serial / Digital
- Type: DC Voltage Input
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, HVAC Controller, Humidity Controller
Find Suppliers by Category Top
Featured Products Top
-
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
(current) limit, and acceleration time. The 24VDC models provide system-matched performance with stock Bodine 24V gearmotors and motors. Bodine also provides 12V gearmotors as OEM custom solutions. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
A - Compact 67.5 and 22.5 mm modular housings based on proven VariTrans technology - High isolation up to 6 kV AC/DC basic insulation and up to 2.5 kV AC/DC reinforced insulation with overvoltage category III and pollution degree 2 according to EN 50178 (input against output and power supply (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/thermotrans-p-32100/ Accuracy: Gain error < 0.2% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 300V AC/DC and test (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
Yaskawa is the world's leading manufacturer of AC drives and motion products, including variable frequency drives, servo amplifiers, servomotors, and machine controllers. We back our products with the best, most comprehensive customer support organization in the industry (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
factory-installed lead wire are available in copper or thermocouple wire and include: General Purpose Instrument Lead (TG – 24T) High Temperature Instrument Lead Feedthrough (TGF) High Pressure Ruggedized Feedthrough (PL) High Density Wire (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
happen either by an installation mistake or a dropped wire. Yes, some people have been known to work wiring hot. An isolation barrier will prevent a harmful voltage from getting into sensitive circuitry. Dataforth’s signal conditioning products provide a 1500V withstand barrier (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation
More Information Top
-
Applied Informatics and Communication
The analog signals for the pressure, temperature and velocity at different positions were collected to complete the .... 1) GE-800-PV-PCI Motion Controller , manufactured by Googol Technology Ltd. (Shenzhen) 2) Industrial PC or PC with PCI Slot 3) Driving Power Supply 4) +12V~+ 24V DC Power Supply (for … Six different types of AC Panasonic Servomotors 6) AC…
-
Panasonic - AIG05GQ02D - HMI (Human-Machine Interface) Displays - Touch-Screen HMI Displays - Allied Electronics
Power Supply; AC -DC; 24V @2.5A;100-264V In;Enclosed;DIN Rail Mount;PFC;MDR Series. .... Temperature Controllers > PID Temperature Controllers .
-
Red Lion Controls - CUB10000 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Power Supply; AC -DC; 24V @5A;85-132/176-264V In;Enclosed;DIN Rail Mnt;SDN-P Series. .... Temperature Controllers > PID Temperature Controllers .
-
CR4 - Thread: Help Choosing Relays
Now i have a watlow temperature controller which can act as a mechanical relay (120/240V AC or 30V DC Max with 8A resistive current) and i need to control a bunch of relays such that i can turn on say 3-4 .... I guess i need 24v DC relays at 2 A each.
-
Sell High Frequency DC/AC Power Inverter HI100W-5KW
• YMC battery charger AC input voltage:110V,220V Frequency:47-63HZ DC Voltage:6V,12V, 24V ,36V,72V Charging current:1A---100A Efficiency:70%-90%(based on load capacity) Protection:Short circuit for output,over charging protection,automa... .... • Sell solar charger controller SCH20. .... charge mode * 4 stage charge * Reverse current at night and full protections * Build in temperature compensation fu...
-
A low-cost multichannel analyzer with data reduction assembly for continuous air monitoring system
…board provides the dc voltages necessary for operation of the MCA from a 24 V ac line. .... The dc power line provides +5v, +12v, -12v, + 24v , and +12 V unregulated, respectively. .... functions are conducted by the unidirectional or bidirectional 1/0 port lines of the 68HCll micro controller chip. .... audio alarm outputs (high and trou- ble), an air flow sensor input, a temperature sensor input, a…
-
Red Lion Controls - RLY60000 - Sensors, Switches & Relays - Relays - Allied Electronics
CONTROLLER , TEMPERATURE , 18-36 VDC/ 24VAC. .... Power Products > Power Supply ( AC -DC Power Supplies). .... Power Supply;AC-DC; 24V @5A;85-264V In;Enclosed;DIN Rail Mnt;PFC;SDN-C Series .
-
Centro-Matic® Automatic Lubrication Systems
Model 85520 Programmable Controller Microprocessor-controlled, 120 volt AC unit is fully programmable. .... Model 85535 System Controller— 24V DC Same as Model 85520 except is a 24-volt DC - max .... Ambient Operating Temperature Range .
-
Modular Lube® Lubrication Systems
Model 84015 Timer-12- 24V DC Solid-state microprocessor-based controller for automated lubrication systems on mobile equipment or where AC power is not available. .... Enclosure Ambient Operating Temperature Range .
-
The interactions of molecular fluorine and xenon difluoride with silicon
The interlock is powered by a dual +5V/+ 24V DC power supply. .... Because the batteries are constantly charged by the ac power line and the current load is minimal … system The status of each of the turbomolecular pumps is monitored by its controller and relayed to … Figure 1), an internal relay K2 is closed when two conditions, rotor speed and temperature , are satisfactory.
Indicates content that may require registration and/or purchase.