-
Supplier: Newark, An Avnet Company
Description: LED + DIODE 24V DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 4983 Surge and Filter Protection, Din Rail Mount, Dataline UL 497B, 24V DC, None, No Pole Configuration
- Mounting: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: GREEN LED + DIODE 24V DC
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IND MODULE W/DIODE SUPPRESSION Product overview: P70D-DC12/24V from Omron Automation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Plug-in octal relays with power contacts, 3 PDTs, test button, freewheeling diode, mechanical switch position indicator, polarity A1+, A2-, input voltage 24 V DC Product overview: 2903693 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 100V TO-263 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: Unipower, LLC
Description: Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 54.4 volts
- DC Output Power: 1,200 watts
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS
- Tj: -55 C
- Peak Pulse Power: 1,500 watts
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V, 30A; For Use With:Switched-mode power units; Accessory Type:Diode Module; Product Range:-; Approvals & Standards:EN; DC / DC Converter Mounting:DIN Rail; DC / DC Converter Output Type:Fixed RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, TVS Protection
- Tj: -55 C
- Peak Pulse Power: 600 watts
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
-
Supplier: Unipower, LLC
Description: Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output Adjustment Wide Range
- DC Input Voltage: 40 to 60 volts
- DC Output Voltage: 24 volts
- DC Output Power: 700 watts
- Output Frequency: 0.21 MHz
-
Supplier: Newark, An Avnet Company
Description: INTERFACE MODULE, DPDT 8A, 24V DC COIL, AGNI+GOLD PLATED CONTACT, LED, DIODE & POLARITY PROTECTION DIODE ROHS COMPLIANT: YES
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MCS 100-K, 104-K, 700-K Accessories, 100-K/104-K/700-K Suppressor Modules, Diode Module, 12...250V, Front Mounted, Shipped In Package Quantities of 1
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MCS 100-C, 104-C, 700-CF, 700S-CF Accessories, Surge Suppressor, Diode Module, 12...250VDC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 4983 Surge and Filter Protection, Din Rail Mount, Dataline UL 497B, 12V DC, None, No Pole Configuration
- Mounting: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is
-
Supplier: L-com, Inc.
Description: The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient overvoltage that may occur on low voltage DC power
-
Supplier: Galco Industrial Electronics
Description: Relay, DPDT, 10A, 24VDC, W/ Diode
- Relay Type: General Application Relay
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V 630mV TO-263 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.63 volts
- VR: 60 volts
- IR: 0.003 mA
- IFSM: 300 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3A Single 200V 950mV@3A SMC(DO-214AB) Diodes - General Purpose ROHS
- VF: 0.95 volts
- VR: 200 volts
- Diode Type: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is
-
Supplier: L-com, Inc.
Description: The AL-D8 DC series of high power 3-stage lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The first stage is comprised of a spark gap. The second stage is
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1102225-SSA24 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Reverse Recovery Time
- VF: 0.5 volts
- VR: 40 volts
- IR: 0.2 mA
- trr: 9.84 ns
-
Supplier: Allied Electronics, Inc.
Description: DIODE; 150 A; 1.33 V (MAX.); 200 V; 0.25 K/W DC OPERATION; DO-9; -40 DEGC; 200
-
Supplier: MCG SURGE PROTECTION
Description: basis, in addition to the alternator’s load dump transient. The unit features both over current and thermal fusing. If there is more than one piece of critical equipment on the same circuit, multiple surge protectors may be employed where required. The AEP-12 and AEP-24 is easily installed on the
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: L-com, Inc.
Description: The AL-D8-24DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 5A SMC
- VF: 1.15 volts
- IF: 5,000 mA
- VR: 200 volts
- IR: 0.01 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Dc Components Win Source Part Number: 1251604-SMCJ24 Manufacturer Homepage: www.dccomponents.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 1039118-FMB-24L Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -40°C
- VF: 0.55 volts
- VR: 40 volts
- IR: 5 mA
- Tj: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Diode; 16 A; 1.23 V (Max.); 1200 V; 1.6K/W DC Operation; DO-4; -65 degC; 175
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 10 amps
- Maximum DC Switching Power: 240 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 5 amps
- Maximum DC Switching Power: 120 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Beckhoff Automation LLC
Description: The EL1004-0020 digital input terminal acquires the binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The EtherCAT Terminal has four channels that indicate their signal state via light emitting diodes.
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: SMC Diode Solutions Win Source Part Number: 129307-SK24T/R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.5 mA
- Tj: -65 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
AQY210EHAX - Panasonic AC/DC 25Ω 0V~350V 130mA 1.14V(DC) 4-SMD Varistor, SMD FEATURES Reinforced insulation 5,000 V type More than 0.4 mm internal insulation dis tance between inputs and outputs. Con forms to EN41003, EN60950 (reinforced insulation (read more)
Browse Diode Arrays Datasheets for Unikey Electronics Pte. Ltd. -
Diode Type: Schottky, offering fast switching performance Voltage Rating (Vr): 40V DC reverse voltage (read more)
Browse Diodes Datasheets for Win Source Electronics -
demonstrating the diodes’ performance in a DC-DC-converter. Learn more: https://www.nexperia.com/products/diodes (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H) for space-constrained designs. Having working voltages of ±1 V, ±2 V, and ±3.6 V, these TVS diodes safeguard sensitive circuits from electrostatic discharge (ESD) and transient surges. This means they meet IEC 61000 (read more)
Browse Diodes Datasheets for DigiKey -
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Automatic start control for a three-phase electric motor using infrared sensors
In this part the power line (three-phase 220V AC) is used as the power supply and it is transformed to TTL voltage level (5V DC ), using a Transformer (220V/ 24V -12V), a diode bridge, a couple of capacitors and a positive …
-
Development of a distributed elevator control system based on the microcontroller PIC 18F458
The important features of module CUE are: - power supply of module is + 24V DC ; - control for manual, ½ automatic or automatic door; - position of cabin … … segment display; - direction of travel cabins is indicated on the LED diode ; - control elevator for up …
-
Transients of Modern Power Electronics
VCC 300V DC D1 SiC DIODE L1 1mH S1 − 24V DC .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_D/POS1.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Bild 2-11 Beispiel: Rückspeiseschutz mit Diode und Kondensator S Rückspeiseschutz mit Power-Management-Modul DC 24 V (DC-PMM/ 24V ) 1 DC-PMM/24V kann eine Bremsleistung von 10 W aufnehmen.
-
Modeling and simulation of monolithic integration of rectifiers for solid state lighting applications
The disadvantages of the Schottky barrier diode is the high leakage current and low breakdown voltages. For low power rectifier architectures the modelling of schottky based rectifier with the required specification of conversion of 12V- 24V AC input power supply to DC voltage is done by COMSOL Multiphysics 4.3b.
-
Positioning Sensor : Positioning Sensor
DC+12V (LP-1903-80) DC + 24V (LP-1903H-80 Apply diode when the load is inductive.
-
Multiple catastrophic fault diagnosis of analog circuits considering the component tolerances
All the transistors are represented by the DC Gummel–Poon model specified by the following parameters (the symbols of the parameters correspond to the symbols … … 0, NR=1.0, RB=3.3 , RC=0.33 , RE=0.81 , VAF=121V, VAR= 24V . The diodes are described by the following parameters: IS=8fA, N =1, RS=0.8 .
-
Switch Circuits free electronic circuit links
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC. A 12v zener diode limits the operating voltage of the circuit to 12v.
-
CAMAC specifications
The + 24V voltages should be used Instead of +12V whenever possible. Light-emitting diodes are displacing gaseous-discharge indicators, relieving the need for 200 V dc .
-
Fully Integrated 6A, 24V-Input Synchronous Buck Regulator
Fairchild Semiconductor has introduced the FAN2106 , the first product in a new family of TinyBuck DC- DC buck regulators that integrate an advanced analog IC, MOSFETs and a boot diode into an ultra-compact molded leadless package (MLP). Measuring only 5mm x 6mm, the FAN2106 is the industryâs smallest 6A, 24V -input integrated synchronous buck …
Indicates content that may require registration and/or purchase.