-
Supplier: Portescap
Description: K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain
- Gear Ratio: 2,048 (X : 1)
- Output Torque: 6.1946902654867255 In-lbs
- Maximum Input Speed: 5,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise
- Torque Constant: 1.95408 to 3.90816 in-oz/amp
- Other Output Power: 0.0120619834641254 HP
- Continuous Current: 0.5 to 1 amps
- Continuous Torque: 0.112743362831858 In-lbs
-
Supplier: Portescap
Description: K24 Sleeve Bearing Mini Motor Gearhead K24 (Sleeve Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain
- Gear Ratio: 320 (X : 1)
- Output Torque: 6.1946902654867255 In-lbs
- Maximum Input Speed: 5,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: ・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless
- Torque Constant: 2.87448 to 6.17376 in-oz/amp
- Other Output Power: 0.0108557851177128 to 0.0432891184323611 HP
- Continuous Current: 0.72 to 1.8 amps
- Continuous Torque: 0.0716814159292035 to 0.285840707964602 In-lbs
-
Supplier: Portescap
Description: B16C Sleeve Bearing Mini Motor Gearhead B16C (Sleeve Bearing) The B16C is a compact 16mm gearhead that can be directly integrated with Portescap’s 16DCT, 16DCP, and 17DCT Athlonix brush DC motors and can provide a rated torque up to 100mNm. The B16C gearbox is an
- Gear Ratio: 24 (X : 1)
- Output Torque: 1.7699115044247786 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Constar Motion Co., Ltd
Description: 25mm 24V Dual shaft dc Motor Diameter: 25mm Length : 43mm Voltage: 24V, 48V Max. Output Power : 23W Speed: 6500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length,
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options:
- Other DC Voltage: 24 VDC
- Other Output Power: 0.000576294765508213 HP
- Continuous Current: 0.004 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 87mm Outrunner Brushless DC Motor Diameter: 87mm Lengh : 24mm Voltage: 48V, 24V, 36V Max. output power : 1723W Speed: 3600rpm KV Value 100 Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The
- Other DC Voltage: 24 VDC
- Other Output Power: 2.25291046702164 HP
- Continuous Current: 1 amps
- Continuous Torque: 10.7079646017699 In-lbs
-
Supplier: ElectroCraft
Description: The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.13 amps
- Continuous Torque: 0.6875 to 2 In-lbs
- Gearbox Ratio: 1.3 to 6,000,000 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Gear Ratio: 24 (X : 1)
- Output Torque: 1.25 In-lbs
- Backlash: 20 arcmin
-
Supplier: Citizen Micro Co., Ltd.
Description: Coreless Motor, Planetary Gearhead
- Other DC Voltage: 24 VDC
- Torque Constant: 2.830584 in-oz/amp
- Other Output Power: 0.00151444903494019 HP
- Continuous Current: 0.075 amps
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses.
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.25488 to 19.01688 in-oz/amp
- Other Output Power: 0.0000268044076980564 to 0.00589696969357241 HP
- Continuous Torque: 0.00079646017699115 to 0.31858407079646 In-lbs
-
Supplier: Bodine Electric Company
Description: mounted via four tapped holes in bottom of the gearhead - or - via three tapped holes on the left or right side of the gearhead. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0769230769230769 HP
- Continuous Current: 3.7 amps
- Continuous Torque: 6.8 In-lbs
-
Supplier: Koford Engineering, LLC
Description: 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR, VOLTAGE: 24 VOLT DC, OUTPUT POWER: 100 W (1/8 HP), DRIVER TYPE: ANALOG, SHAFT/GEAR TYPE: HOLLOW SHAFT FLAT GEARHEAD, SPEED CONTROL RANGE IS 100 TO 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: Geared
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 0.04375 In-lbs
- Gearbox Ratio: 67 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 0.05 In-lbs
- Gearbox Ratio: 86 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 0.625 In-lbs
- Gearbox Ratio: 1,075 : 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC MOTOR, BRUSHLESS SIZE 34, 24 VDC, 2.19 NM PEAK TORQUE, 0.4237 NM RATED TORQUE, 16.98 AMP, 361 W, 8130 RPM, LEAD TERMINATION, HALL EFFECT FEEDBACK, W / GEARHEAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Genesis Motion
Description: No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine
- Torque Constant: 1,571.76 in-oz/amp
- Other Output Power: 0.959597795590419 HP
- Continuous Current: 1.85 amps
- Continuous Torque: 124.778761061947 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR MOTOR, H SERIES GEARHEAD, DC MOTOR, 24V, 1.74AMP, 25W OUT POWER, 3200RPM, .76KG.CM TORQUE, INSULATION CLASS E. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Portescap
Description: B0912N4024 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4024) This Size 9 Brushless DC slotted motor provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap miniature
- Other DC Voltage: 9.6 VDC
- Torque Constant: 0.909072 in-oz/amp
- Continuous Torque: 0.7858407079646015 In-lbs
- Gearbox Ratio: 3 : 1
-
Supplier: PI (Physik Instrumente) L.P.
Description: the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa
- Stroke or X-Axis Travel: 1.0236226 to 4.0157502 inch
- Rated Speed: 0.05905511811023625 to 0.393700787401575 in/sec
- Carriage Load: 22.48 lbs
- Motor Continuous Power: 0.01139187327167397 HP
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options:
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options:
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options:
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage Options:
- Gearing: Planetary
-
Description: Gearboxes Our taper gearmotors are inline planetary gear reduction boxes with backlash equal to or better than 8 arc/minute. These inline gearboxes are designed for applications where space is limited, and are available either as a shaft input or mounted to a 24V DC motor. Low
- Gear Ratio: 1 to 625 (X : 1)
- Maximum Input Speed: 4,000 rpm
- Backlash: 180 arcmin
- Gearing: Planetary
Find Suppliers by Category Top
Featured Products Top
-
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bls.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design improvement — an (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
in one, two, or three stages. To cover any system requirements SDP/SI offers DC Motors, Integrated (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
airflow of 3.6?m³/h, providing adequate ventilation without overloading the system Durable brushless DC motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. Delivery in three days or less is available for many products. In addition, MICROMO also offers (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
Model: YHD-55PGM6340 Voltage Range: 6V-24V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Small appliance and device manufacturers often face space limits, unstable speed, and customization needs. Standard motors may not match exact performance or mechanical layouts, leading to redesigns and inefficiency (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Design, Construction and Control of a 7 DoF Wheelchair-Mounted Robotic Arm
Gearheads were chosen based on required overhung loads and torques, with the size of the gearhead gradually … Brush DC motors were chosen since they are the least expensive way to achieve servo control. Brush DC, 24v Pittman motors were selected that meet all performance criteria, and have integrated gearboxes and …
-
Chemical, Mechanical and Materials Engineering II
DC servo motors are adopted as the driver of the mechanism. In this way, angles of two gearheads output shaft correspond to the spherical structure of the pitch … MAXON RE25,10W, 24V .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38196/46972888-MIT.pdf?sequence=2
External use condition: 24V DC maximum, 10mA Max. p n Automatic-Current-Cutback at Motor Standstill, Pulse input mode change Driver Cooling Method High Speed Operation. a Available With a Variety of Gearheads Including Our 15/2, 15/3, 15/5, 15/6, 15/8 … 35 = 35 Ohms (6v version) 150= 150 Ohms (12v version) 590 = 590 Ohms ( 24v version) 12.5 …
-
Topics in Modal Analysis, Volume 7
v = 24v = 20 yk DC MX The 17.5 m diameter bucket wheel, powered by three 530 kW electric motors , achieves a nominal … Actuation systems with integrated gearheads are not included in the motor comparison, as they usually lack the …
-
Intelligent Robotics and Applications
1.8138, − 24V < Ui(i = 1, 2, 3, 4) < 24V . Unicycle riding is a kind of senior motor skills of human beings or other intelligent animals after … It is spun by the flywheel DC motor in the back of the flywheel shaft. All motors are attached to the shaft by precision plane- tary gearheads .
-
An unmanned ground vehicle for landmine remediation
The drive system of the UGV consists of four 90 Watt Maxon® 2260.881 brushed DC motors with 100:1 planetary gearheads . + 24V .
Indicates content that may require registration and/or purchase.