-
Supplier: Allied Electronics, Inc.
Description: Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead
- Other DC Voltage: 24 VDC
- Other Output Power: 0.000576294765508213 HP
- Continuous Current: 0.004 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Newark, An Avnet Company
Description: IC, MOTOR DRIV, 2.8A, HTSSOP-16; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: 100 WATT BLDC SERVO MOTOR - 40 M
- Other DC Voltage: 60 VDC
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 2.8325 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: Kollmorgen Corporation
Description: thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3 sizes with 40, 58
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical
- Other DC Voltage: 5 VDC
- Other Output Power: 0.00268044076980564 HP
- Continuous Current: 0.025 amps
- Continuous Torque: 0.00442477876106195 In-lbs
-
Supplier: Accuris
Description: AMPLIFIER SERVO MOTOR TYPE 2 CLASS 3, 28V. DC 10 WATTS
-
Supplier: TelephoneStuff.com
Description: DC input terminals for 12V battery connection - Converts 12V DC to 120V AC - Frequency control for operating stability - Coated internal circuit boards offer continuous operation in humid environments (0-95%, non-condensing) - Advanced 30 amp, 3-stage battery charger and selector
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Motors, Actuators, Solenoids and Drivers - Motors - AC, DC Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD,
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Power Rating: 30.000000000000004 watts
-
Supplier: Princess Auto Limited
Description: 12V DC 800 Watt Convertible Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.5 GPM
- Reservoir Capacity: 1.5 gallons
- Power Source: Electric Motor
-
Supplier: maxon
Description: The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700 Watts.
- Rated Power: 700 watts
- Continuous Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 70 volts
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The ESCON 50/5 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts.
- Rated Power: 250.00000000000003 watts
- Continuous Output Current: 5 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: Newport MKS
Description: Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize the
- Number of Axes / Motors: 1
- Rated Power: 1,200 watts
- Peak Output Current: 25 amps
- Motor / System: DC Brushless Motor
-
Supplier: Princess Auto Limited
Description: 12V DC 1,600 Watt Convertible Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 1.5 gallons
- Power Source: Electric Motor
-
Supplier: maxon
Description: The ESCON Module 50/8 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 400 Watts.
- Rated Power: 400 watts
- Continuous Output Current: 8 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -40 to 45 C
-
Supplier: maxon
Description: The ESCON Module 50/5 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 250 Watts.
- Rated Power: 250.00000000000003 watts
- Continuous Output Current: 5 to 15 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Speed ratio 1:50 80 RPM W 68 S1 Fieldbus CANopen Interface
- Gearbox Ratio: 50 : 1
- Shaft Speed: 80 rpm
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR, W/GEARHEAD, 2500 RPM, 50 WATT, IP65, 50:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: Geared
-
Supplier: Radwell International
Description: BRUSHLESS DC MOTOR, SERIES FYD, PINION SHAFT, 10 POLES, 200 TO 2500 R/MIN, 24 VDC, 6 W, USED W/ MIMAKI JV5-130S PRINTERS. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10000±2500rpm Cylindrical DC motor 3V - Vibration Motor ROHS
- Motor / Rotary Speed: 10,000 rpm
- Type: Rotary Motor
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs
- Other Output Power: 0.0201033057735423 HP
- Continuous Torque: 0.5309734513274336 In-lbs
- Shaft Speed: 2,500 rpm
- Operating Temperature: 104 F
-
Supplier: Newark, An Avnet Company
Description: HYBRID STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:85mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:2500mN-m; Current Rating:4.8A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:68mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control):
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: K2500L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- Features: MOSFET
-
Supplier: Allied Electronics, Inc.
Description: Features: Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart Insulation Resistance: Min. 10 MΩ at 500 VDC Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA
-
Supplier: Magmotor Technologies, Inc.
Description: 800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Output Power: 1 HP
- Standard DC Voltage: 12 Volt
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HALF BRIDGE 500VDC DRIVER Product overview: HIP2500IB from Harris Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing
- Peak Output Current: 2 amps
- Rise Time: 25 ns
- Operating Temperature: -40 to 85 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-10RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation
- Torque Range: 0.0737463126843658 to 0.811209439528024 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: SEC America, LLC
Description: Model 1624 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and high input
- DC Input Voltage: 24 volts
- DC Input Current: 160 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SEC America, LLC
Description: Model 2724 MS is a high efficiency modified sine-wave inverter, which converts 24 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Output AC power is available by means of hardwire connection. Features include protection
- DC Input Voltage: 24 volts
- DC Input Current: 270 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Hannay Reels
Description: psi systems with larger twin hose diameters). A custom-spun steel spool and frame assembly make for an attractive, highly durable reel. A reversible 12 or 24 volt DC motor drives the reel with plenty of torque to spare.
- Maximum Pressure: 10,500 psi
- Hose / Cable Length: 100 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.53125 inch
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-35FX transducerized DC electric screwdriver is designed for fixture mount operation with foam grip included as standard. Transducerized DC electric torque and angle control Max torque range 35 lbf.in (3.9 N.m) 1/4" Hex drive Brushless DC electric motor Sleek
- Torque Range: 0.294985250737463 to 2.87610619469027 Ft-lbs
- Rated Free Speed: 800 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: igus® inc.
Description: version with encoder motor and INI kit (RL-D-20-MK-C-N17-02) robolink® 5 axis strain wave gear, rotary axis. Motor kit with NEMA17, version with encoder motor and INI kit (RL-SC-17-N11-00-28-020KA) igus® e-chain® & 5m cables per motor, encoder, INI led from the base
- Number of Axes: 5 #
- Load Capacity: 2.5 kg
- Reach: 750 mm
- Robot Type: Swing Arm Robot
Find Suppliers by Category Top
Featured Products Top
-
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Robust DC Motor Drives Deep-Sea Sensors Research often means coping with extreme conditions to retrieve the right data. Marine research is a case in point. Underwater sensors that plumb the depths of the world’s ocean have to withstand not only temperature differences (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
motor solution. Our PMDC motors are suitable for a wide range of applications in different industries such as mobility, patient care, industrial automation and leisure products. Custom PMDC geared motors from Parvalux Parvalux standard permanent magnet DC motor-only products covers the following (read more)
Browse DC Motors Datasheets for parvalux by maxon -
up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
device’s specific performance requirements. Portescap's Ultra ECTM brushless DC motor family offers three distinct options tailored to meet varying demands (read more)
Browse DC Motors Datasheets for Portescap -
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Cost-Effective Digital Enhancement of an Analog Steam Operator Training Simulator
The single-phase generator, pictured in Figure 3 with its dc drive motor and control rectifier, is a. .... 2500 . .... watt , .
-
Abstracts of IRE Transactions
This unit has now been extended to include the measurement of volts, amperes, and watts to within 0.1 per cent over a frequency span of dc to 2500 cycles. .... this voltage with the voltage produced by a tachometer generator driven by a motor controlled in turn … register geared to the motor is used to make the count, which is equivalent to watt hours.
-
2004 Author Index
No tooling cost process for induction motors energy efficiency improvements; IAS-04 2004 2493- 2500 vol.4 Boglietti, A., A. Cavagnino, and D.A. Staton. .... A low cost 500 watt motor and drive for HVAC Applications: UW-Madison's design for the future .... AC line active conditioning with the help of PWM AC-to- DC converters; OPTIM-04 17-24…
-
An Axial Air-AP Reluctance Motor for Variable Speed Applications
500 1000 1200 1500 1930 2500 4050 4300 4700 4840 5000 5000 5000 5400 205 190 164 … forms illustrated in Fig. 10 at power factors down to .02 by means of an electronic watt -. .... meter.27 This wattmeter was also valuable in the development of the disc motor excitation coils. .... The Litz wire coils were found superior, and the ac/ dc resistance ratio remained less than 1…
-
High speed PM motor with hybrid magnetic bearing for kinetic energy storage
2500 . .... Input Power [ Watt ]. .... tors the voltage, representing the speed of the motor . .... When the voltage of the solar array is higher than that of the DC bus, current flows…
-
Photovoltaic Product Directory and Buyers Guide
…to 12-VDC through a power convertor or to 120-VAC through a 2500 -Winverter before deliveryto. .... The house iswired for both DC and AC, with each outlet having both an AC and DC … lights, stereo, TV,toaster, blender,juicer, fans,power tools,the washer and dryer motors , vacuum cleaner, and .... Atthislevel ofcons~imption,the system's storagecapac- ity of 13,000 watt hours could power the home for 5…
-
Dynamic Modeling of Loads in Stability Studies
General Electric, type AB-18, 5-A, 120-volt ac 0-750- watt scale, 1 percent accuracy. .... 50-mV maximum dc output, zero supression. .... Frequency response: dc- 2500 Hz. .... The rotating class of loads consists of synchronous motors and induction motors driving equipment with a variety…
-
Index to Subjects
…Mar 366 Printed Aluminum Capacitors: Aug 1482 Project SCORE: Apr 624 Propagation: at 2500 KC, Unusual: Feb .... Q Quadrupole Amplifier, DC Pumped: Oct 1750 Quartz Oscillators, Characteristics in an Ex- tended Temperature Range: Aug … Effect of Rain on Noise Level of a M4icrowave Dec 2024 Recorders, Transistorized Motor Speed Con- trols … ber on: Dec 2033 Traveling-Wave Amplifier for the 5 6 Milli- meter Band, Half- Watt CWV .
-
A visible-infrared spectroradiometer for cloud reflectance measurements
…upward looking detectors are recorded thus producing a complete scan from 400 to 2500 nm of downcoming .... A DC magnetic field was used to supply a constant loading torque to the longwave filter. .... the radiometer head with covers removed and the central module (containing filters. detectors, motor and gearbox) withdrawn .... An Optronic Laboratory 200 watt tungsten-halogen spectral standard lamp was directly observed separately through the two…
-
Innovative electric motor drive centrifuge produces rapid onset/decay rates
This feature, plus a very low inductance DC bus, allowed operation at 480 VAC k 10% without … not respond to slowly rising longer duration surges, such as are common with motor or cable ground .... ~of 0.03 degrees C per watt , were mounted side-by-side to cool six IGBT modules and three Thyristor/diode modules, with a maximum power loss of 2500 watts.
Indicates content that may require registration and/or purchase.