-
Supplier: Transcat, Inc.
Description: Product Highlights 41/2" Stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations
- Working Pressure Range: 3,625.9425 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM,
- Working Pressure Range: 3,625.9425 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and
- Working Pressure Range: 0 to 3,625.9425 psi
- Type: Gauge
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE GAUGE 0 TO 250 BAR, 0.2
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.5" full-size bourdon tube 1/4 NPT Lower Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series
- Working Pressure Range: 0 to 3,625.9425 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 0-250 BAR GAUGE, 1/
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TX, 250 BAR GAUGE, OUT 10VDC, I
-
Supplier: Delta Controls Ltd.
Description: IP55 Protection for dry execution IP65 Protection for filled execution Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Pressure Ranges 63mm: -1 – 0 to 0 – 400 Bar 100 and 150mm: -1 – 0 to 0 – 1000 Bar Process connection 63mm:
- Type: Absolute, Vacuum
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 200BAR, SEAL GAUGE, CURRENT; Operating Pressure Max:250bar; Sensor Output:Current; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:MLH Series RoHS Compliant: Yes
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Working Pressure Range: -14.7 to 100 psi
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Cole-Parmer
Description: R507, R508B) these accurate gauges allow you to choose the temperature (
F or C) and pressure units (PSI, bar, kPa and kg/cm3) your most comfortable using. The low side gauge has a pressure scale of 30 inHg VAC to 250 psig and the high - Display Type: Digital
-
Supplier: Cole-Parmer
Description: and kg/cm3) your most comfortable using. The low side gauge has a pressure scale of 30 inHg VAC to 250 psig and the high side gauge has a pressure scale of 0 to 800 psig. Gauges come with a backlight to enhance the view and make the gauges
- Display Type: Digital
-
Supplier: Radwell International
Description: PRESSURE GAUGE ABZMM 63- 250BAR/MPA-R/B-G. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: 1 - 5 V Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
- Working Pressure Range: 250 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: KEYENCE
Description: KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure
- Working Pressure Range: 0 to 3,626 psi
- Operating Temperature: -4 to 212 F
- Pressure Connection Size: 0.75 inch
- Features: Alarm Indicator, Analog Current, Instrument, Other, Sensor
-
Pressure Sensors - Sensors, Transducers - Pressure Sensors, Transducers - Industrial -- MLH250BSH14ASupplier: Acme Chip Technology Co., Limited
Description: SENSOR SEALED GAUGE 0-250 BAR
- Working Pressure Range: 3,625.94 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
-
Supplier: TE Connectivity
Description: [1 INH2O ] Pressure (MMHG) : 1.86 Proof Pressure Range : .07 bar Other Sensor Options : Increased Accuracy Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style :
- Working Pressure Range: 0.036 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: Pressure Transmitter 250 bar gauge
- Working Pressure Range: 1,015.2639 to 3,625.9425 psi
- Vacuum Range: 187,571.1894999999 torr
- Accuracy: 0.1 ±% FS
- Signal Output: Analog Current
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 3,625.9425 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Connection Size: 0.125 to 0.4375 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 3,625.9425 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Description: SENSOR SEALED GAUGE 0-250 BAR
- Input (Supply) Voltage: 9.5 to 30 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure
- Gage / Instrument Type: Indicator / Comparator
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Honeywell Sensing & IoT
Description: The MIP Series offers a heavy duty, media-isolated pressure transducer in a compact, stainless steel construction for use with a wide range of media including aggressive fluids and water. The MIP Series provides a cost-competitive solution for wide-ranging potential applications in tough
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: Radwell International
Description: SUPERIOR PRESSURE TRANSMITTER, S-20, 0...250 BAR GAUGE, 4...20 MA, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4841B pressure transmitter for general industrial applications are not only notable for its compact design, but it also offers excellent quality at extremely competitive pricing. · Range:0bar~250bar…600bar · Accuracy: ±0.5%FS · CE, RoHS
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Sensata Technologies
Description: outs and pressure ranges from 0-4 to 0-16 bar.
- Working Pressure Range: 0 to 232 psi
- Operating Temperature: 35.6 to 194 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: DigiKey
Description: SENSOR AMP 250BAR 4-20MA OUT
- Working Pressure Range: 3,625.94 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), 1/4 NPT Female, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),
- Working Pressure Range: -14.736 to 250 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), 1/4 NPT Male, 250 psi (17.23 bar), Gauge, 4-20 mA Analog Only, 4-Pin DC Micro(M12),
- Working Pressure Range: 0 to 250 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: M20 is a pressure transmitter suitable for the general industry. It has Gauge, Absolute, Positive/Negative pressure type optional. Its selection and options are rich and flexible to measure medium of air, water, mixed oil, or other fluid that can be compatible with wetted parts.
- Working Pressure Range: 0 to 3,625.9425 psi
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Swagelok Company
Description: UHP Pressure Transducer, Flow-through, 0 to 250 bar, 4 to 20 mA, Bendix, 4 pin, 1/4 in. FVCR Fitting
- Signal Output: Analog Current
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Automation24, Inc.
Description: The electronic pressure transmitter PA3221 from ifm electronic has a fixed 4-20 mA analog output from 0-3625 psi (0-250 bar). Thanks to the protection rating of IP65 and maintenance-free operation the PA3221 pressure sensor ensures a long-term and reliable operation in
- Working Pressure Range: 0 to 3,625 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
- Pressure Measurement: Gauge
Find Suppliers by Category Top
Featured Products Top
-
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
vacuum configurations, the AT7 series offers a variety of pressure ranges from 0–250 mbar to 10 bar with an impressive accuracy of 1.5% FS across a compensated temperature range of 0 to 85°C. Need even greater accuracy? Tailored solutions are available on request. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
PRI (Pressure Relief Insert)These 0.187”, 0.250” and 0.281” diameter relief valves are constructed entirely of stainless steel and are available (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
range: DN15–DN250 Kv value range across the series: approximately 3.4–350 m³/h Nominal pressure: PN1.6 and PN2.5 MPa Operating temperature range: -20 to 300°C, with set-point deviation of ±2°C Body materials: cast iron, cast (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_94/Pressure_gauge_lube_filters.pdf
0 – 250 bar pressure gauge , dia.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Accessories_for_Lubrication.PDF
0 – 250 bar pressure gauge , dia.
-
Potential development of compressed bio-methane gas production from pig farms and elephant grass silage for transportation in Thailand.
The results were demonstrated the amount of CO2, H2S gas was reduced along with CH4 was improved up to 90% by volume and compressed to 250bar tank pressure gauge to the fuel for cars.
-
Accurate Acoustic Position Monitoring Of Deepwater Geophysical Towfish
All the transponders are filled with 0.1°C accurate platinum resistance temperature sensors and 250 bar strain gauge pressure sensors for monitoring depth.
-
Royal Order of July 9, 1997 Relating to the Use of Natural Compressed Gas (NGV) to Propel Motor Vehicles.
After assembly, all the pressurised pipes must be tested at a gauge pressure of 250 bar .
Indicates content that may require registration and/or purchase.